-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK 2-POLE
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 2 POLE, PINSTRIP, LOW PROFILE
-
Supplier: Allied Electronics, Inc.
Description: Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MV-25. 5.08 mm (0.20") pin spacing, 15 A, 300 V, 30-14 AWG. 13.5 mm (0.53") high. 0.8 × 1.0 mm (0.032 × 0.039") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single,
-
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 2 POLE
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal Block, 5 mm Pitch, Right Angle Version, 2 Poles Rated current 15 A Terminal block length 10 mm.
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - 2 Pole Surface Mount Terminal Block
-
Supplier: Heilind Electronics, Inc.
Description: TERMINAL BLOCK 166 2POLE PS3.5 RP02302HBWC
-
Supplier: Newark, An Avnet Company
Description: Power Terminal Block 2 Pole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
-
Supplier: BARTEC
Description: The continuous demand for increased nominal insulation voltage and current carrying capacity in Ex e terminals made us these larger BARTEC terminal blocks. Terminals for 4 mm² and 16 mm² conductors are available in 2- and 3-pole versions. Terminals
- Voltage Rating: 1,000 volts
- Operating Temperature: -48.33333333333333 to 40.55555555555556 C
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Newark, An Avnet Company
Description: 2--POLE TERMINAL BLOCK WITH HINGED COVER (1/4-20 X 9
-
Supplier: DigiKey
Description: CERAMIC; TERMINAL BLOCK; 2 POLE,
- Conductor Size (North American): 12 to 18 AWG
- Voltage Rating: 300 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 250 C
-
Supplier: Powell Electronics, Inc.
Description: PCB Terminal Fixed 2 Pole, Push-In, 2.50
- Mounting Options: PCB Terminal Block
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks Terminal block, screwless, 5.00, horizontal, 2 poles, cool gray
- Number of Contacts: 2
- Contacts Pitch: 5 mm
- Conductor Size (North American): 20 to 18 AWG
- Voltage Rating: 300 volts
-
Supplier: WAGO
Description: Transformer terminal block; 2-pole; CAGE CLAMP® connection for conductors; orange
- Features: Other
- Terminal Block Type: Transformer Terminal Block
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
- Number of Contacts: 1 to 13
- Contacts Pitch: 10 mm
- Voltage Rating: 750 volts
- Current Rating: 32 amps
-
Supplier: Ensto USA
Description: Terminal block Ensto Clampo Pro : Grey, 3-pole, Al/Cu 16-95 mm²
- Voltage Rating: 800 volts
- Current Rating: 220 amps
- Operating Temperature: -5 to 80 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Weidmuller
Description: This range of small terminals with tension clamp connections enables the building of individual blocks with 2- and 4-pole terminals. Individual blocks are made up from the middle terminals plus end plates on the open sides. For a screw fixing, the
- Number of Contacts: 2
- Conductor Size (North American): 26 to 12 AWG
- Orientation: 180 Degrees (Vertical)
- Terminal Block Type: Single Feed Through
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Base With 1.2mm elevated base Housing material PA66, UL94V-2 Working temperature -40C-105C Poles available 2-12 Poles Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very
- Voltage Rating: 450 to 750 volts
- Current Rating: 17.5 to 101 amps
- Operating Temperature: -40 to 105 C
- Mounting Options: PCB Terminal Block
-
Supplier: Pepperl+Fuchs SE
Description: Front screw terminal For LB modules 2 x 8-pole Labeled 1 ... 8 and 9 ... 16 Color green For non-intrinsically safe or Ex ic applications
-
Supplier: RS Components, Ltd.
Description: IEC Terminal Block Center Jumper 2-Pole
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks Terminal block, pluggable, 5.08, receptical, 2 pole, blue
- Voltage Rating: 300 volts
- Current Rating: 16 amps
- Number of Contacts: 2
- Features: Other
-
Supplier: WAGO
Description: PCB terminal block; 2.5 mm²; Pin spacing 10 mm; 2-pole; gray
-
Supplier: Amphenol PCD
Description: IRL modules house a broad range of industrial style relays in both solid state and electromechanical forms, with 1, 2, and 4 pole configurations. Options include inductive kick-back protection and LED indication. These modules provide remote switching capability for host equipment.
- Terminal Block Type: I/O Block
- Features: Indicator Light
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: BARTEC
Description: to install. The labelling options are the same as for rail-mounted terminals. The MODEX isolator terminal is installed directly in an Ex e enclosure and installed in the same way as a rail-mounted terminal. As a terminal with positive opening operation, it offers
- Operating Temperature: -40 to 21.11111111111111 C
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 22 to 4 AWG
- Voltage Rating: 400 to 690 volts
- Current Rating: 32 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Gray Product Weight : 21 G [.741 OZ ] Configuration Features Block Function : Disconnect Gauge Type : A4 Number of Circuits : 2 Number of Levels : 2 Number of Poles : 4 Number of Positions : 2 Dimensions Main Circuit Capacity
- Number of Contacts: 2
- Operating Temperature: -55 to 110 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
) Single pole or combine for multi-pole applications Cable connection capacity up to 185 mm2 cross section Screw terminal 35 mm rail (EN 60715) mount (read more)
Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Presenting BlockMaster Electronics’ new HP-AT101 series line input power distribution blocks. Rated at 50A/300V, 2 and 3 poles. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as Ro (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
-angle orientations. The OMNIMATE® 4.0 can accommodate 2 to 12 poles. OMNIMATE® reduces installation times and ensures a secure connection. This makes the 4.0 series an ideal candidate for solar and control device applications. The modular nature of these terminal blocks promotes flexibility and (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp.
More Information Top
-
quadcopter electrical terminal block,China quadcopter electrical terminal block Manufacturers, Suppliers - ECOL
5.0mm Pitch Terminal Block 2 Poles .
-
Under $1 Electrical - Grainger Industrial Supply
• Terminal Block 2 Pole Jumper, For 5B379 .
-
Electrical - Grainger Industrial Supply
• Terminal Block 2 Pole Jumper, For 5B377 .
-
STARplug Universal SO14 and DIP8 demo boards
2 - pole terminal block .
-
STARplug buck and buck-boost converter demo board
(STARbuck)
2 - pole terminal block .
-
STARplug Switched Mode Power Supply (SMPS) for
e-metering
J5; J6 2 - pole terminal block , e.g. Phoenix contact .
-
STARplug Mini demo board
2 - pole terminal block .
-
UBA3070 multi-channel demo board
6 2 - pole terminal block ; 1E pitch Phoenix Contact Phoenix: 1725656; Farnell: 3041359 Jx03 0 jumper wire - not mounted Jx04, Jx05 .
-
TEA1721 universal mains white goods flyback SMPS demo
board
2 - pole terminal block ; 2E pitch .
-
TEA1721 isolated universal mains flyback converter demo
board
2 - pole terminal block ; 2E pitch .
Indicates content that may require registration and/or purchase.