-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive applications such as
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive applications such as
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: pushbutton lock/unlock control. Position ON connects port A to port B. Position OFF, no connection between port A and port B. Switches all 8 pins of the RJ45 interface via break-before-make electromechanical relays. Tested for Cat6 compliance. Switch features
- Number of Ports: 12 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
-
Supplier: D-Link Systems, Inc.
Description: capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G
- Number of Ports: 52 #
- Data Rate: 140 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G
- Number of Ports: 20 #
- Data Rate: 76 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G
- Number of Ports: 28 #
- Data Rate: 92 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: capabilities and simplified flexibility. Available in 16, 24 and 48 10/100/1000 Mbps port models, these switches also include four optical ports – including 2 Gigabit SFP and 2 10G SFP+ ports. The 24 and 48 port versions are also available with 4 10G
- Number of Ports: 28 #
- Data Rate: 92 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Electro Standards Laboratories
Description: control. Position ON connects port A to port B. Position OFF, no connection between port A and port B. Switches all 8 pins of the RJ45 interface via break-before-make electromechanical relays. Tested for Cat6 compliance. Front panel LED indicators display switch
- Number of Ports: 12 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: L-com, Inc.
Description: Contact L-com with your application needs today and don’t forget your Ethernet cables. Features DT10-2G-8GP+ is a 10 port gigabit PoE Ethernet switch with 2x triple speed 10/100/1000TX RJ45 ports and 8x triple speed 10/100/1000TX RJ45 ports capable of delivering
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Tripp Lite by Eaton
Description: up and running 24/7 Package Includes B064-016-02-IPG 16-Port IP KVM Switch (2) C5 to NEMA 5-15P detachable power cords RJ45 to DB9 adapter USB/PS/2 combo console cable kit Grounding wire Foot pads Rack-mounting hardware CD w/owner’s manual, Quick Start Guide and device
- Number of Users: 3
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: Transtector Systems, Inc.
Description: The TT-DT10-2G-8GP+ from Transtector is a gigabit, PoE+ capable, 10 port Ethernet switch that offers a cost-effective, PoE friendly solution for connecting devices over a triple speed network. The TT-DT10-2G-8GP+ unit has 2x 10/100/1000TX RJ45 jacks and 8x 10/100/1000TX RJ45 jacks
- Number of Ports: 10 #
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Features: Power Line Network Adapter, Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet Interface 2 10/100/1000Mbps TP and SFP shard combo interfaces Auto-MDI / MDI-X detection on Gigabit RJ45 port VDSL2 Features Cost-effective VDSL2 link and central management solution Compliant with VDSL2 standard – ITU-T G.993.2 – ITU-T G.994.1 – ITU-T G.997.1
- Features: IP Telephony / VoIP, Switch, VPN
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet Interface 2 10/100/1000Mbps TP and SFP shard combo interfaces Auto-MDI / MDI-X detection on Gigabit RJ45 port VDSL2 Features Cost-effective VDSL2 link and central management solution Compliant with VDSL2 standard – ITU-T G.993.2 – ITU-T G.994.1 – ITU-T G.997.1
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178FEE is a 10/100Base Ethernet to 100Base-FX fiber Ethernet extender designed for extending 10/100 Base-T Ethernet over fiber. The Data Connect 2178 Fiber Ethernet Extender supports auto-negotiation and manual mode on the twisted pair (TP) copper
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Electro Standards Laboratories
Description: The switch ports are transparent to all data. All pins of the RJ45 interface are switched. Interface meets Cat5e performance. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Control of
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Volktek Corporation
Description: multi-rate (10/100/1000Mbps) copper and 2 dual-rate (100/1000Mbps) SFP ports to deliver selectable transmission speeds for enterprise and FTTX networks. Using its fiber ports, 5100-24GT2GS quickly uplinks to the aggregation switches in the network to provide high
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (2) XLR female connectors labeled A and B for each of two channels. (1) XLR male connector labeled COMMON for each of two channels. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display
- Number of Ports: 2 #
- Features: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Description: The EnableIT™ 3600R 8 Port 488W - 56V DC Rackmount PoE Injector is a IEEE 802.3AT certified Midspan solution that is a easy to install and delivers up to 61W @56V DC 2A per port. This makes it ideal for installing any PoE enabled WiFi Wireless Access Point, Security camera or other PoE
- Number of Ports: 8
- Output Voltage: 56 volts
- Output Power: 60.999999999999986 watts
- Operating Temperature: -4 to 149 F
-
Supplier: Hewlett Packard Enterprise
Description: distributed architecture Provides 2.5Tbps for switching and 1,905MPPS for forwarding. All switching and routing are wire-speed to meet the demands of bandwidth-intensive applications today and in the future. Supports 48 ports of 10G for use with SFP and SFP+ transceivers, and 6
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Black Box
Description: Sends data up to 10 kilometers (6.2 mi.) on single-mode fiber. Manual switches give you the option to control port operation. Diagnostic LEDs report power availability and status of attached devices.
- Form Factor: Module
-
Supplier: Black Box
Description: Sends data up to 10 kilometers (6.2 mi.) on single-mode fiber. Manual switches give you the option to control port operation. Diagnostic LEDs report power availability and status of attached devices.
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports. When configured for auto-negotiation, the RJ-45 port automatically detects and
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Microchip Technology, Inc.
Description: power, cost and board space savings with support for 36 ports,34 NTBs, and 18 virtual switch partitions and flexible *x1, x2, x4, x8, and x16 port bifurcation with no restrictions on configuring ports as either upstream or downstream, or on mapping ports to NTBs
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: power, cost and board space savings with support for 44 ports, 42 NTBs, and 22 virtual switch partitions and flexible *x1, x2, x4, x8, and x16 port bifurcation with no restrictions on configuring ports as either upstream or downstream, or on mapping ports to NTBs
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: power, cost and board space savings with support for 52 ports, 48 NTBs, and 26 virtual switch partitions and flexible *x1, x2, x4, x8, and x16 port bifurcation with no restrictions on configuring ports as either upstream or downstream, or on mapping ports to NTBs
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Switchtec Gen 4 PM41084 PSX programmable PCIe switch comprises programmable and high-reliability switches that supports 84 lanes,44 ports, 22 virtual switch partitions, 42 Non-Transparent Bridges (NTBs) and hot- and surprise-plug controllers for each port. PSX
- Features: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: supported by the attached device. An override switch provides manual control over the 10/100 operation of the RJ-45 port and the Half/Full-Duplex operation of both the fiber and RJ-45 ports. When configured for auto-negotiation, the RJ-45 port automatically detects and
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: single-fiber with SC connectors. The RJ-45 port supports 10/100 and Half/Full-Duplex auto-negotiation with both hardware and software manual override. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment. The 10/100 also
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Cable Depot Inc.
Description: Ethernet™ Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports (the second port can also be used as a gateway port) and dual power supplies. You can use the B096-048 in a wide variety of locations, including
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Powerstar UPS Inc.
Description: for replacing the battery pack. A 230V version of this unit is the PS3200irm2uSS.Built in "Automatic Dynamic Bypass" switches input directly to output if an overload or UPS failure should occur- (Sync to Mains Mode only). The Master Bypass is a manual switch that can be used in case
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 1.5 to 2 kVA
- Watt Rating: 0.09999999999999999 to 1.8000000000000032 kwatts
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x 16-bit ISA bus
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Tripp Lite by Eaton
Description: suppression. Zero transfer time between AC and battery operation. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support simultaneous communications via USB port, DB9 serial port and slot for network
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.5999999999999985 kwatts
- Runtime at Half Load: 14 minutes
-
Description: Extremely reliable. On line cleaning / sterilization. Driving method: step motor. Medium / high torque motor selection. Counting function Control method: Automatic control by external PLC / computer or IPC. Or manual operation by external pedal switch. Communication port: I/O,CC TRIG,
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
9015-8GT2GS-I is a high-performance 8-port 10/100/1000 RJ45 downlink and 2-port FX/GbE SFP uplink managed industrial switch designed for communication between controllers and devices in automation settings. It is used with multi-axis robots and their peripherals such as (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
certification standards, the 9065-8T2GS-MR switch delivers robust and reliable performance for mission-critical applications on ships, offshore platforms, and port facilities. Encased in a rugged, hardened shell and equipped with components designed to withstand extreme vibration and shock, it ensures (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
SIMATIC PCS 7 Process Control System
6/16 Communications module for con- necting SIMATIC S7-400 to Indus- trial Ethernet through TCP/IP, ISO and UDP; integrated real- time switch ERTEC with two ports ; 2 x RJ45 interface; S7 communi- cation … over LAN 10/100 Mbit/s; with electronic manual on DVD .
-
INDEX
SPA (shared port adapter) See also FPD images HC-388 … HC-49, HC-71, HC-81 management ethernet HC-294 spf-interval … Shortest Path First Version 2 ) RC-227 split-horizon … srp interface srp request manual - switch command HC-140 srp…
-
Catalyst 3560 Switch Command Reference
MAC authentication bypass manual control of authorization state PAE … period between failed authentication exchanges 2 -123 re-authenticating IEEE 802.1x-enabled ports resetting configurable IEEE 802.1x parameters switch -to-authentication server retransmission … consumption command Power over Ethernet See PoE .
-
Model TCT3000A-V1 Transportable Communications Terminal (TCT) - Light
…standby, automatic monitoring and switch -over, hot swap boards; quad diversity, 4 receive, 2 transmit; traffic interface 100 BaseT Ethernet , RS-530, or HSSI … assembly, prime focus, 4- port , dual linear polarised angle … control is primary with manual backup; azimuth travel -170…
-
Catalyst 2975 Switch Command Reference
MAC authentication bypass manual control of authorization state PAE as authenticator periodic re … time between attempts quiet period between failed authentication exchanges 2 -140 re-authenticating IEEE 802.1x-enabled ports resetting configurable IEEE 802.1x parameters switch -to-authentication server retransmission … displaying power inline command power inline consumption command power inline police command Power over Ethernet See PoE .
-
Design of a free-running, 1/30th Froude scaled model destroyer for in-situ hydrodynamic flow visualization
'This program is meant to be used with Device Configuration File DTMB5415_Actual.dcf 'Servo IP Address ' Port AKD Drive - 192.168 … set by the rotary switches on the controller in … decimal format see e100 manual 5- 2 -4 'TP-Link Wireless … using 'ABORT' the program must be restarted to enable the drives '-Wireless ethernet communication loss shutdown…
-
Model TCT3000A-V2 Transportable Communications Terminal (TCT) - Heavy
TRANSPORTABLE FAST LINK ANTENNA (TFLA) Reflector design: 3.0 m diameter, carbon fibre composite, segmented design with folding sides for transport Feed assembly: prime focus, 4- port , dual linear polarised angle diversity … antenna control is primary with manual backup Azimuth adjustment: -160° .... TROPOSCATTER MODEM Maximum data rate: 46 Mbits/s with FEC, 50 Mbits/s without FEC Configuration: hot standby, automatic monitoring and switch -over, hot swap boards … quad diversity, 4 receive, 2 transmit Multipath mitigation: corrects … Traffic interface: 100 BaseT Ethernet , RS-530, or HSSI…
-
Cisco ME 3400 Ethernet Access Switch
Command Reference
Chapter 2 Cisco ME 3400 Ethernet Access Switch Cisco IOS Commands dot1x port -control. .... Use the dot1x port-control interface configuration command to enable manual control of the authorization state of…
-
Cisco ME 3400 Ethernet Access Switch
Cisco IOS Commands
Chapter 2 Cisco ME 3400 Ethernet Access Switch Cisco IOS Commands dot1x port -control. .... Use the dot1x port-control interface configuration command to enable manual control of the authorization state of…
-
Alarm Troubleshooting
For more information about Ethernet cards, refer to the Ethernet Card Software Feature and Configuration Guide for .... Step 1 If the condition is raised against a 1+1 port , complete the “Initiate a 1+1 Protection Port Manual Switch Command” procedure on page 2 -231.
Indicates content that may require registration and/or purchase.