Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: USB self-powered 2 port hub
- Standards / Certifications: RoHS
- Product Type: USB
-
Supplier: Custom Sensors, Inc.
Description: Model:CS-1732C 2 Port KVMP / 2 Port USB Hub including 2 Cables (2L-5301U) DESCRIPTION: · One console controls 2 computers and two additional USB 1.1 devices · Capable of independent (asynchronous) switching of KVM and peripheral
- Features: Integrated Keyboard, Integrated Mouse, USB Port
- Platform: PC
-
Supplier: Custom Sensors, Inc.
Description: Model:CS-1734C 4 Port KVMP / 2 Port USB Hub including 4 Cables (2 x 2L-5301U and 2 x 2L-5302U) DESCRIPTION: · One console controls 4 computers and two additional USB 1.1 devices · Capable of independent (asynchronous) switching of KVM and
- Features: Integrated Keyboard, Integrated Mouse, USB Port
- Platform: PC
-
-
Supplier: Visual Sound, Inc.
Description: devices with the ports on the front Connects up to two devices with the ports on the rear 2.5' USB connecting cord included Self-powered with external power adapter (not included) LED indicates successful power connection between the connecting computer and the
- Features: Hub
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect your non-USB peripherals to your USB bus!
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: USB 1.1 compliant and USB 2.0 compatible. The HUB7i integrates a high-retention USB type B connector that prevents accidental disconnection of the USB cable, while the seven type A connectors provide a full 500mA to each attached USB peripheral. Supported in
- Number of Ports: 7 #
- Data Rate: 0.012 Gbps
- Features: Hub
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively.
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Users: 1 #
- Features: Hub
-
Supplier: Moxa Inc.
Description: Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively.
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Users: 1 #
- Features: Hub
-
Supplier: RS Components, Ltd.
Description: 4 Port USB2.0 Hub - PSU
- Number of Ports: 4
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Connect your non-USB peripherals to your USB bus!
- Features: Hub
-
Supplier: Sealevel Systems, Inc.
Description: are fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven
- Number of Ports: 7 #
- Data Rate: 0.012 Gbps
- Features: Hub
-
Supplier: L-com, Inc.
Description: with 5V DC power supply and USB 3.0 cable. Features Capable of USB 3.0 Speeds of up to 5Gbps, backward compatible with both USB 1.1 & USB 2.0 specifications 4X USB 3.0 Type A Downstream Ports, 1X USB 3.0 Type B Upstream Port USB
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: computer. The powered hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices. The HUB7M integrates Sealevel’s SeaLATCH locking USB ports, which are fully compatible with standard
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Visual Sound, Inc.
Description: Logitech, Inc. Portable USB connectivity. Increase your possibilities with a compact 4-port USB hub that fits your mobile lifestyle. Extra ports add instant connectivity for up to four devices - including thumb drives, cameras, and MP3 music players.
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: connected computers by cascading an additional level of KVM switches. Supports 2.1 Channel Stereo Audio and microphone. (x2) USB 2.0 ports for sharing peripherals among connected computers. USB hub functionality can be unbinded from the KVM, allowing users
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Sealevel Systems, Inc.
Description: The HUB4PH is a powered USB 2.0 4-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Features: Hub
-
Supplier: Moxa Inc.
Description: Introduction The UPort™ 204 and UPort™ 207 are entry-level USB 2.0 hubs that expand 1 USB port into 4 and 7 USB ports, respectively. The hubs are designed to provide true USB 2.0 Hi-Speed 480 Mbps data transmission through each
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Form Factor: Desktop / Tower
- Features: Other, Serial Hub
-
Supplier: TRENDnet Inc.
Description: Add 10 USB 2.0 ports to a workstation* No CD installation - just plug in Long USB cable connection to computer Power adapter for power hungry connected devices Windows® and Mac® compatible
- Number of Ports: 10 #
- Features: Hub
-
Supplier: DigiKey
Description: USB HUB 4 PORT 480MBPS
-
Supplier: Cable Depot Inc.
Description: USB 4 Port Hub 2.0 Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports devices hot swap and wake-up Supports Windows™
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U223-007, 7-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to seven USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0
- Number of Ports: 7 #
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U223-010, 10-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to ten USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0
- Number of Ports: 10 #
- Features: Hub
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 480,000 kbps
- Operating Temperature: -40 to 80 C
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Black Box
Description: Now you can connect four USB 2.0 devices in industrial settings without worrying about accidental disconnects or ESD damage to your connected USB devices. This Industrial USB 2.0 Hub features high-retention ports that ensure a tight connection
- Data Rate: 480,000 kbps
- Operating Temperature: -40 to 80 C
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U225-004-R 4-port USB 2.0 Hub allows you to attach multiple USB devices to a single USB port on your computer. The hub supports all three data transfer speeds: low speed (1.5 Mbps), full speed (12 Mbps) and Hi-Speed (480 Mbps).
- Number of Ports: 4 #
- Features: Hub
-
Supplier: Black Box
Description: The USB 2.0 Hub, 4-Port complies with the USB 2.0 standard and provides data transfer rates of up to 480 Mbps. A single Hub allows you to connect up to four Universal Serial Bus (USB) printers, scanners, and other devices to a single PC.
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Newark, An Avnet Company
Description: USB HUB CONTROLLER, 2PORT, -40 TO 85DEGC; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:36Pins; Data Rate:-; No. of Ports:2 Port
-
Supplier: Newark, An Avnet Company
Description: USB HUB CONTROLLER, 2 PORT, TQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:2
-
Supplier: Newark, An Avnet Company
Description: IC, USB HUB, 2/3-PORT, 32LQFP; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:3
-
Supplier: Microchip Technology, Inc.
Description: Type-B connectivity on the upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 2 ports and an additional USB2.0 port. The USB7206C also supports the legacy USB speeds
- Features: Serial Hub
-
Supplier: Newark, An Avnet Company
Description: Compact USB OTG HUB with 2 USB Ports and 1 Micro USB Charging Port; Connector A:USB Type A Plug, Micro USB Type A Plug; Connector B:USB Type A Receptacle, Micro USB Type A Receptacle; Cable Length - Metric:76.2mm;
-
Supplier: Microchip Technology, Inc.
Description: upstream port and Type-A connectivity on the downstream ports. The hub downstream configuration includes 5 x USB 3.2 Gen 1 ports and an additional USB2.0 port. The USB706C also supports the legacy USB speeds (HS/FS/LS) through a dedicated
- Features: Serial Hub
-
Supplier: Computer Network Accessories, Inc.
Description: 4 port USB 2.0 self-powered mini hub. 480Mbps transmission speed and (4) type A female USB jacks. 40g lightweight, pocket-size design. Plug and play with USB devices. Dimensions(mm): 38 (W) x 90 (D) x 12 (H). Windows 98/98se/ME/2000/XP/Vista/7 and MacOS
- Features: Hub
-
Supplier: L-com, Inc.
Description: L-com's LC-IND-4USBHUB is a compact, bus powered USB hub that can be securely surface mounted to a panel or wall. This hub utilizes high retention USB ports, which are ideal for high vibration enviroments, and has a wide operating temperature (-40 to 80C) for harsh
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB7252C SmartHub™ IC is a low-power, OEM configurable, USB 3.2 Gen 2 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB7252C is fully compliant with the Universal Serial Bus Revision 3.2
- Features: Serial Hub
Find Suppliers by Category Top
Featured Products Top
-
UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS 10, 13.5 and 20 Gbp/s lane rates Video modes up 8K (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
Waytek stocks Switch Components USB charging ports in various styles for USB 2.0 and USB Type-C. Allows you to charge two devices, charging and powered at once (read more)
Browse USB Connectors Datasheets for Waytek, Inc. -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
separate power cable. Parameter 1- Product length: 1m, 2m; other lengths 2- Material: PVC 3- Supports 1920x1080 resolution. 4- Threaded fastening 5- Port: USB 3.0 Cable (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
for Python scripting. UTC-274 test coverage includes: Video up to 4K@60Hz and 8K@30Hz (4:2:0) DisplayPort Alternate Mode Power Delivery 3.1 USB 2.0 & USB 3.2 USB4 mode check EPR test functionalities. For more information visit UTC-274 product page (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
where integrated USB charging is valuable. The receptacle design also accommodates both straight and angled plugs without structural interference. This allows users to connect conventional plugs while using the integrated Type-C charging ports, without (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
USB Device Stack for PIC32 Programmer?s Guide
USB device requests, as stated puter's USB ports or into a hub connected to the com- in Chapter 9 of the "Universal Serial Bus Specifi- puter using a common connector type, installs driver cation, Revision 2.0" (available on the Internet at software (if the OS doesn't already support
More Information Top
-
Digital Innovations CoolTech Netbook Cooler with 2-Port USB Hub - notebook fan with 2 ports USB hub | Softchoice
Digital Innovations CoolTech Netbook Cooler with 2-Port USB Hub - notebook fan with 2 ports USB hub .
-
Human-Computer Interaction. Novel Interaction Methods and Techniques
In addition to the usual mouse mechanism, the inside is equipped with the 2 port USB hub and USB parallel .
-
StarTech.com High Speed Certified USB 2.0 USB cable - 6 ft | Softchoice
… 2.0 PC Card Adapter, 2 Port ExpressCard Laptop USB 2.0 Adapter Card, 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub, 2 Port USB to RS232 Adapter / 2 Port USB Hub , 3 Port PCI High …
-
Is There a Hub Like This Around??? - MacRumors Forums
Maybe a 2 port usb hub to 2 port USB switch?
-
Is There a Hub Like This Around??? - MacRumors Forums
Maybe a 2 port usb hub to 2 port USB switch?
-
simple (hopefully) usb issue - Self Help Forums
… longer works...probably been bumped one too many times. so rather than a lifetime of flip-flopping my modem and printer usb cables when i use one or the other i bought a cheapo 2 port usb hub . however, when i've got …
-
simple (hopefully) usb issue - Self Help Forums
… longer works...probably been bumped one too many times. so rather than a lifetime of flip-flopping my modem and printer usb cables when i use one or the other i bought a cheapo 2 port usb hub . however, when i've got …
-
Shopping - Best Prices On The Digi International AnywhereUSB 2-port USB Hub (2 x 4-pin Type A Female USB 2.0 Front) - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Other » AnywhereUSB 2- port USB Hub ( 2 x 4-pin Type A Female USB 2.0 Front .
-
Building Networks and Servers Using BeagleBone
• A four- port USB 2 hub : Depending on the output power of your WiFi adapter, a powered hub may be required.
-
Microchip 120368516 USB Interface IC | Mouser
USB Interface IC USB 2 Port Hub Int 10/100 Ethernet .
Indicates content that may require registration and/or purchase.