-
Description: Features Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: Win Source Electronics
Description: - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 2.4MHz 12-DFN (3x3) Operating Temperature: -40°C ~ 85°C Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Contact Material - Plating: Electrolytic Copper - Tin Plated
-
Supplier: Schneider Electric, Automation & Control
Description: 4P Multiple control by push buttons Control voltage: 230, 130, 48, 24 V AC; 110, 24, 12 V DC Lifetime - total number of switching operations (AC21): 200,000 for iTL 16 A, 50,000 for iTL 32 A Compliance with standards EN 669-1, EN 669-2-2, Built-in or optional auxiliary
-
-
Description: thermal actuated switches embedded in the motor winding for protection from overheating. Weatherproof NEMA-4x enclosed push-button control station specially contoured for operator comfort allowing easy one-handed sure grip control. Paddle upper & lower hoist travel limit switch.
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature.
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature.
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature.
- Type: AC Power Source, Programmable Power Supply
-
Supplier: TelephoneStuff.com
Description: emergency announcements to all stations at once with a single push-button - Emergency paging from a remote telephone or microphone - Emergency announcements take precedence over all system functions and are transmitted at a predetermined level - Step-by-step instructions
-
Supplier: Transcat, Inc.
Description: adjustment knob makes it quick and easy to set the exact flash rate you want Digital controlled microprocessor keeps readings rock steady Internal phase shifting allows the target to be jogged clockwise or counter clockwise in 5° increments Times 2 and divide by 2 push
-
Supplier: ValueTronics International, Inc.
Description: 1.0 ppm max over temp (±0.01 ppm, option H) Frequency Step 1.0 MHz (125 kHz to 1 kHz step options available) The Cross Technologies 2015-02 L-band Upconverter converts 70 ± 18 MHz to 950 to 2150 MHz in 1 MHz steps (125 kHz to 1 kHz step options available). Synthesized
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: wide); no top or bottom clearance spacing required Preview Push-button: Overvoltage protection (OVP), voltage and current preview buttons Remote Voltage Sense: Sense leads are easily connected to a solderless connector Parallel or Series Operation Field configurable Power Factor
- DC Output Power: 4,000.0000000000005 watts
- Type: DC Power Supply
-
Supplier: Acromag, Inc.
Description: 2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 167 F
- Resolution: 16 bits
- Isolation: Channel-to-Channel Isolation
-
Thermocouple Temperature Transmitters - Transmitter, Dual DC Voltage Input, 600T Series -- 654T-0600Supplier: Acromag, Inc.
Description: 2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input signals, provide isolation, and output proportional DC current signals. With two
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Analog Front Panel
-
Supplier: BeeWaTec AG
Description: the BARY PXS-500, everything starts with a material demand. This can be triggered either manually (e.g. by pressing a push button) or automatically (e.g. by triggering an optical sensor). Step 2 This information is transmitted either wired (via LAN) or wireless (via
- Load Capacity: 500 kg
- Features: Mobile
-
Supplier: Savin
Description: 2/Monitor Out Switch: Controls the funtion of the Computer 2 In Terminal. Push the switch to the left to allow the Computer 2 In Terminal to function as a second video input source-push to the right to monitor the presentation. Video Terminal: A single-pin
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 100 MHz Channels: 2 Analog + 16 Digital Sample Rate: 2.5 GS/s Record Length: 5 Mpts 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data FilterVu™ Variable Low-pass Filter
- Bandwidth: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: probe tip; DC to 1 GHz at optional AP020 1 GHz FET probe tip. Number of Channels: four Number of Digitizers: four Max. Sample Rate Window: 62.5 μs at 8 GS/s Sensitivity: 2 mV/div to 1 V/div, 50 Ω, fully variable; 2 mV/div to 10 V/div, 1 MΩ, fully variable. Offset Range: ±20 V across
Find Suppliers by Category Top
Featured Products Top
-
Carling's GP series push button latch switches are designed for in-cab installation applications in on- and off-highway vehicles This 2-position snap-in panel-mount switch features On/Off circuitry and a red LED backlight (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Labmaster Standard - LMS200 Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof & Hazardous Location Call Points
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Engineered Flameproof Call Points for Max Safety!
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
measurement triggered at the push of a button. Even first-time users can generate repeatable, high-accuracy results without manual setup or interpretation. Automated Programming from Drawings One of the most powerful features of the IM-X platform (read more)
Browse Optical Feedthroughs Datasheets for MPF Products, INC. -
Applications I²C-bus/SMBus ACPI power switches, sensors, push buttons, LEDs, fan control, and more General-purpose input/output (GPIO) expansion (read more)
Browse Serial Cables Datasheets for DigiKey
More Information Top
-
PortaCon-VHC
…yes LCD: text/graphics; 120 × 32 Light: FL video screen backlight Input: RS-170; control strings Output: button status Computing: 8 bit MicroController Material: plastic and rubber Joysticks: 2 analogue, 255 steps Button : 14; momentary push Switches : 2 ; dual rockers Interface: serial…
-
Automated Calibration of Blood Pressure Signal Conditioners
Step 2 : The zero-balance control ( push - button switch ) is activated.
-
WESTWARD Indicator Holders, Bases, and Stands - Measuring and Layout Tools - Grainger Industrial Supply
• Magnetic Base Indicator Holder, Magnetic Pull (Lb.) 100, Base Size (In.) 1-15/16 W x 1-5/8 D x 1-7/8 H, Thread Size 1/4-20, Switch Type Push Button On/Off, Step Type Flat, 2 Holes, Tool Steel, Black Finish .
-
CR4 - Thread: Bad on/off Switch Button
Go check it out, firstly try to disconnect your hard drive or even your computer, if nothing happened then go for step 2 , use avo meter to … the continuity of the switch , prior & after pushed the button ..if no problem with…
-
Drivers' behavior in ITS environment investigated by a driving simulator
The driver is supposed to act like the follow- ing steps : 1. doing conventional driving, 2 . switching the mode to autonomous driving and merging with a platoon with pushing a button , 3. driving autonomously in the pla- toon -4.
-
A Mathematical Equation for Quantifying Control
Functionality in Agricultural Tractors
Step 2 Each control is classified according to both type (i.e., rotary switch , toggle switch, rocker switch, knob, push button , or hand-lever) and function (i.e., steering, functioning of the implement, motion of the tractor, internal environment, and external environment).
-
The role of the motor cortex in the control of accuracy of locomotor movements in the cat.
…backpack with the following devices was fastened to the vest by press-buttons: (1) a socket for the output cable; ( 2 ) a cable with a … an amplifier for a step mark signal, and (4) a push - button switch for selection between stimulating…
-
Advertisement
WIDE FREQUENCY RANGE-20 to 15,000 cycles in 27 steps selected immediately by two push - button switches ; any additional frequencies within this range can be obtained … three resistors to ap- propriate terminals ACCURATE CALIBRATION-within + 2 %o or 1 cycle…
-
Design of industrial automated systems via relay ladder logic programming and Petri nets
Step to Next Skimmer: Rung #7 enables the next skimmer when 1) skimmer fault occurs and the “resume” push button is hit; 2 ) skimmer is in rest mode and the rest limit switch is activated; 3) remote mode is not selected and…
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
…display Reversing buttons on the rack handles for tapping Coolant trough Front-mounted fine feed knob Push - button motor control for forward … chip guard with safety switch Brushless DC motor w/ step -up transformer, 110V operation … R-8 Spindle travel 2 7/8in.
Indicates content that may require registration and/or purchase.