Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Other, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Other, Water
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Normally Closed (Closed Center), Single Solenoid, Solenoid Valves, Water
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a
- Pressure Rating: 0 to 1.7404524 psi
- Number of Ports/Ways: 2
- Media Temperature: 122 to 208.4 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Normally Open (Open Center), Single Solenoid, Solenoid Valves, Water
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 140 F
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 212 F
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 160 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: U.S. Plastic Corporation
Description: opposed to the hit-and-miss adjustments with traditional timed electric drain valves; the Closed Loop Demand Solenoid Drain Valve has incorporated a technological breakthrough that allows only the necessary amount of compressed air needed to purge excess fluid. The Closed
- Valve Size: 0.5 inch
- Features: Single Solenoid
- Valve Type: Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 3.149608 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Description: 2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally rectified AC coils Applications •Hot & Cold drink dispensers • Tank or boiler draining •
- Material Inlet Pressure Range: 0 to 25 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Clark Solutions
Description: Model 1393 two-way normally closed and normally open solenoid valves have a forged brass body. Model 1393 is suitable for steam and compatible hot fluids. Close off is accomplished with a stainless steel blade type closure on Teflon seats. Unlike conventional valves, the flow
- Valve Size: 0.3149608 inch
- Pressure Rating: 58.01508 psi
- Number of Ports/Ways: 2
- Power: 12 to 240 volts
-
Description: The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • Ice maker equipment • Tank or boiler draining • Potable water
- Material Inlet Pressure Range: 0 to 1.625715 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are designed to operate at zero differential pressure. These sturdy construction valves are capable of handling a wide range of fluids with an operating pressure range of 0 to 200 PSI. Applications The SV320 &
- Valve Size: 0.375 to 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 295 F
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 101 psi
- Flow (Cv): 62.4
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 101 psi
- Flow (Cv): 62.4
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Radwell International
Description: ELECTRONIC DRAIN VALVE. 2 WAY NC, SOLENOID VALE, SETTING RANGES: 1 TO 45 MIN. AND .25 TO 25 SEC.. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 145 psi
- Flow (Cv): 1.2
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 150 psi
- Flow (Cv): 6.9
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: space is limited. A robust 2/2 way capacitive level sensing actuator operates a direct acting valve to discharge condensate without losing any valuable compressed air. An integrated mesh strainer protects the valve from blockage and a test button provides immediate
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Radwell International
Description: DRAIN VALVE, W/ TIMER, 2-WAY, PILOT OPERATED, 1/2 IN NPT, 7/16 IN ORIFICE SIZE, 110/120V 50/60HZ, BRASS, NORMALLY CLOSED, FKM SEALS, 2.7 CV FACTOR. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Drain Valves, Pilot Valves
-
Supplier: Radwell International
Description: PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT PILOT & EXT DRAIN, WIRING BOX STYLE CONNECTORS, 120 VAC COILS. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves, Pilot Valves
-
Supplier: JORC Industrial LLC
Description: The POD-DC removes condensate from compressed air systems without using electricity. The discharge process is automatic and is based on a 2/2 way level controlled valve principle that operates a direct cylinder valve. The POD-DC is ideally suited in applications
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: Mueller Company
Description: hydrant is hit by a vehicle preventing damage to the stem and main valve • Reversible, compressiontype main valve closes with pressure for positive seal • Low flow loss design with full flow nozzles and shoe • Field replaceable nozzles • Dual bronze drain ways • 200 psig
-
Supplier: JORC Industrial LLC
Description: suited for coolers, refrigerated dryers, liquid separators, and especially compressed air filters (due to its compact size), the Mini MAG uses a 2/2 way level controlled magnetic actuator which opens and closes a direct cylinder valve, discharging the condensate from your
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: Danfoss A/S
Description: characteristics. Danfoss offers a very wide range of shut-off valves for all refrigeration applications. From small BM valves for fluorinated refrigerants to huge SVA valves for HCFC, HFC, Ammonia, CO2 and flammable refrigerants, the range of shut-off valves also
- Valve Size: 0.25 to 0.875 inch
- Pressure Rating: 14.50377 to 304.57917 psi
- Media Temperature: -67 to 212 F
- Valve Type: Diaphragm Valves, Shut Off Valves
-
Supplier: Radwell International
Description: AUTOMATIC LEVEL-SENSED DRAIN, FOR USE IN GARDNER DENVER AIR COMPRESSOR, 3000SCFM CONDENSATE REMOVAL, 2/2-WAY DIRECT-ACTING VALVE, CONFIGURABLE NC/NO ALARM SIGNAL, INTEGRATED MESH STRAINER, 230VAC 50/60HZ RATING, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Air Power Products Limited
Description: Desiccant towers are CRN registered as pressure fittings for use in Canadian provinces. 3-Way double air piloted inlet switching valve with viton seals, directs inlet air flow to each tower. No purge air containing abrasive desiccant dust is channeled back through the inlet
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: NuAire, Inc.
Description: Infrared (IR) Sensor O2 Monitor and Control System R5 Insulation System Independent Door Heater Right Hinge Swing Field Reversible Exterior Door Right Hinge Swing Field Reversible Inner Glass Door Removable/Autoclavable Inner Door Gasket Water Fill Port Drain Valve Quantity Four (4)
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: U.S. Plastic Corporation
Description: access and a 2" polypropylene ball valve. It has four way fork lift access for easy handling. 60 units per 53' trailer!
Find Suppliers by Category Top
Featured Products Top
-
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
. The pressure rise that results from resistance to flow increases the drive energy on the compressor by 1% of connected power for every 2 psig of differential. Leak reduction. Air leaks are a major energy drain, but they also can damage equipment. A poorly maintained compressed air system will likely have
More Information Top
-
Journal of Thermophysics and Heat Transfer > Acceleration Effects on the Cooling Performance of a Partially Confined FC-72 Spray
Electric 2 - way valve Drain /FillValve Throttling Valve Thermocouple Flowmeter Pump .
-
Aerospace Sciences Meetings > Demonstration of Critical Systems for Propellant Production on Mars for Science and Exploration Missions
EWV101 hand valve , 2 - way , Sabatier separator drain .
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
… be equivalent to or less than the maximum pressure in the space between two (2) blocking seats of two (2) automatically controlled compression type valves (three (3)-way valve to the drain and a two ( 2 )- way valve separating product lines from …
-
Process for treatment of waste liquid from cleaning of smoking chambers for meat.
Preferably, an existing floor drain in the smoking chamber may be adapted with a 2 - way valve to direct cleaning effluents to a different collection system to normal effluents; this 2-way valve system may be controlled via effluent pH.
-
Enclosed Passive Infraversion Lavage–Drainage System (EPILDS): A Novel Safe Technique for Local Management of Early Stage Bile Leakage and Pancreatic Fistula P...
2 ) Three- way cock valves D and E are opened toward the drainage tube after the outlet tube is filled with saline.
-
Clinical Study of Totally Roller Pumpless Cardiopulmonary Bypass System
… ing are connected to a subreservoir (Capiox-CX- CRIO, Terumo Co., Tokyo, Japan), which is con- nected to the main reservoir with a one- way valve , and 1or 2 pieces of vent and the main venous drain- age for withdrawn blood are …
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
On scan 2 , the drain valve has opened and closed, but the MTU has no way to tell that it has opened.
-
Introduction to a New Apparatus for Hydraulic Fracturing Tests
Turning the three- way valve (4-14) con- nects the internal drainage layer (14) to the vacuum pump ( 2 ).
-
Extending the dynamic range of flame atomic absorption spectrometry: a comparison of procedures for the determination of several elements in milk and mineral w...
V3 was a two-way valve used to switch between the upper and lower outlets of S 2 , in this way facilitating the draining of air after each experiment.
Indicates content that may require registration and/or purchase.