Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraForce, Inc.
Description: A manual, 2-way, pull-to-open, screw-in hydraulic directional valve.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Accuris
Description: VALVE, FOUR-WAY, HYDRAULIC, MANUAL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUACTURER, SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE OPERATOR, SIZE 6, 24 VDC COIL, 2 POSITION, 4-WAY, W/ MANUAL OVERRIDE, 3 PIN DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
-
Supplier: Accuris
Description: Valve, Three Position, Four Way, Hydraulic, Manual (Use MIL-DTL- 46725)
-
Supplier: Atos North America
Description: rotation increases the flow regulation. Optional versions with locking key on the adjustment knob are available on request. Valves designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid having similar lubricating characteristics.
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GE2 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Snap-on Industrial Brands
Description: DISPLACEMENT TWO STAGE(S) 143 LB HANDLE EFFORT WILLIAMS[R] BRAND VALVE CONFIGURATION 4 WAY PISTON STROKE 1.67 INCH OIL CAPACITY 476 CU INCH
- Maximum Discharge Pressure: 290 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,625 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Atos North America
Description: QV are flow control valves with pressure compensator, designed to operate in oil hydraulic systems. The two-way type are available with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning a graduate micrometer
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device for low flow circuits having pull-only
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: Continental Hydraulics
Description: and lever actuation. These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and 4 way styles. All versions are available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Spool Valves
- Features: Hydraulic Fluid, ISO
-
Supplier: Doering Company
Description: 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions.
- Valve Type: Poppet Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: Continental Hydraulics
Description: 4401-03 (CETOP RP 121H) standards suitable for mini-power packs and mobile and agricultural applications. The valve body is made with high strength iron castings with wide internal passages in order to minimize the flow pressure drop. The valve can be supplied for valve
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Gemels
Description: Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GV2 SERIE is especially mounted on excavator industry.
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 2
- Media Temperature: -4 to 212 F
-
Supplier: Gemels
Description: Gemels is on the market since more than 50 years and guarantees the best quality of its products to its customers, dealers and OEM. Gemels GVS SERIE is especially mounted on excavator industry.
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.
- Valve Size: 2 inch
- Flow (Cv): 172
- Pressure Rating: 740 psi
- Media Temperature: -20 to 400 F
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu.
- Pump Type: Hydraulic Pumps
-
Supplier: Cross Manufacturing, Inc.
Description: Three Way Selector Valve; 1/2" NPT Port; 20 gpm Flow; 2,500 psi
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Flow (Cv): 20
-
Supplier: Cylinders & Valves, Inc.
Description: Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Mile-X Equipment, Inc.
Description: PSI. The 4044 has a 2-position/2-way valve with “advance” and “return” positions and is for use with single-acting rams. The 4046 and 4057 have a 3-position/4-way valve with advance,” “hold,” and “return” positions; for use with double-acting or multiple
- Pump Type: Hydraulic Pumps
-
Supplier: Doering Company
Description: 4-way, 3-way as well as 2-way poppet valves that have normally open and normally closed options. There are air pilot and hydraulic and gas pilot options with classic manual-operated versions.
- Valve Type: Poppet Valves
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok 112 Series Ball Valves 2 - Way (Shut - Off Valve) Pressure rating up to 3000 psig (206 bar) at 70ºF (21ºC) Temperature rating from 50ºF to 150ºF (10ºC to 65ºC) with PTFE seat and packing Vent to atmosphere available Both straight and angle Body materials available
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2 to 4
- Media Temperature: 50 to 150 F
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Hy-Lok USA, Inc.
Description: T Series Trunnion Ball Valves Pressure rating up to 10000 psig (689 bar) at 100ºF (37ºC) End connections available Hy-Lok tube fittings and female NPT Compact, maximum flow design Low operating torque 2-way "Shut-Off" and 3-way "Switching" models Body materials available
- Valve Size: 0.125 to 3 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 250 F
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Features: Cast Iron, Hydraulic Fluid, Steel
-
Supplier: Atos North America
Description: LIM, LIR, and LIC are pressure control valves composed by a 2-way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a poppet hydraulically piloted by means of internal connections in the cover and sliding into a drilled sleeve;
- Valve Size: 0.6299216 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Hy-Lok USA, Inc.
Description: High Pressure Ball Valves 2-way Pressure rating up to 10000 psig (690 bar) at 70ºF(21ºC) Temperature rating from -22ºF to 265ºF(-30ºC to 130ºC) with PVDF seat or from -65ºF to 500ºF (-54ºC to 260ºC) with PEEK seat Small and compact design Materials available in 316 stainless
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: -65 to 500 F
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Dalton Hydraulic Cylinders
Description: Introducing out newest addition! this power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. The lever actuated 2-way/2-position valve allows this to be operated
- Operating Pressure: 2,900 psi
- Flow: 1.2 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
Find Suppliers by Category Top
Featured Products Top
-
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package. Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
sizes 1/4-inch to 2 inches with FNTP end connections. Bonomi North America’s unique new low-torque three-way, four-seated brass ball valves with spring return handles provide “deadman” (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector/Diverter. Special configurations available by request. Industries and applications that commonly use these types of valves to isolate gas or liquid include: drug dispensing, laboratory equipment, analytical (read more)
Browse Industrial Valves Datasheets for Clippard
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
Magnetism. 1. Permanent Magnet. Permanent magnet latching solenoids make use of permanent magnets to generate attraction needed to open the valve. Pulsing short currents either increases or decreases the electromagnetic flux depending on the current's polarity. 2. Residual Magnetism. Latching solenoids
More Information Top
-
Expanded bed adsorption at production scale: Scale-up verification, process example and sanitization of column and adsorbent
The set-up consists of two peristaltic pumps (one for the chromatography and one for the hydraulic adaptor), five manual valves (one 2 - way 4-port .
-
Materials Processing and Manufacturing III
1.axial plunger pump( manual ), 2 .one- way valve , 3.shearing mechanism - hydraulic cylinder assembly, 4.two position two-way valve, 5.throttling valve, 6.built-in oil tank.
-
Oil hydraulic system
…differential), 5 rear axle (oscillating axis with self-locking differential); overview circuit diagram combined b for total system vehicle hydraulic system , 1 hand tax generators 6, 2 control panel 5, 3 … generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Oil hydraulic system
…axis with self-locking differential); overview circuit diagram combined b for total system vehicle hydraulic system 7 pump transfer cases 10, 1 hand tax generators 6, 2 control panel 5, 3 … generators, 4 individual-pilot valve , proportional- directional valve element, diesel engine…
-
Directional Valves - Directional Valves Manufacturers, Suppliers
Multi - way Directional Hydraulic Valve 4 DP20GL- 2 for Cranes 1 structure Broadly similar to the proportion of multi-valve structure and the structure of the traditional multi-valve, just to retain the manual ...
-
Abnormal vibration of large truck and those countermeasures (vibration noise special feature)
(2) The valve sensitivity is generally high at 自 excitation change of … such that also in case of because such that hydraulics is high, yet occurs … difficult point 多々 than manual in う case, be まつ たく similar about viewpoint ( 2 ) .
-
Vehicle Simulation for the Development of an Active Suspension System for an Agricultural Tractor
…3-way, 2-position), 2-Lowering solenoid valve (2-way, normally closed), 3-4-Lockout (proportional) solenoid valves ( 2 - way , normally closed), 5-Raise … Lowering orifice and check valve , 7-Rebound damping unit … pressure relief valve, 10- Manual override, 11- Hydraulic accumulator.
-
ISS Node 2 TCS Design and Development
…Valve MPLM: Multi-purpose Pressurized Logistics Module MRV: Manual Regulating Valve MT(L): Moderate Temperature … PMA2: Pressurized Mating Adapter 2 PPA: Pump Package Assembly … Control System THMM: Thermal- Hydraulic Mathematical Model TMM: Thermal … Segment S0 TWMV: Three- Way Mixing Valve USL: United…
-
Suppliers to the new Ford Kuga
…switches for ensuring touch free opening and closing of the liftgate HVAC Blower Motor Manual 2way seat adjuster Manual 4way seat adjuster Module … Rings Systems Protection Sleeves Valve Seats FICOSA Brake cables … view mirrors FTE Clutch hydraulic actuation system GENTEX …
-
Advanced Hybrid Powertrains for Commercial Vehicles
…energy security, 10 history of, 2 –5 IC engines for … transmissions for, 73–80 automated manual , 92–95 characteristics and efficiency … 315–320 Control units for hydraulic hybrid systems, 254–255 Control valves , 246–247 Converters torque, 83–86 … 272 Dedicated rights-of- way , 376 Deterministic modeling, 319…
Indicates content that may require registration and/or purchase.