-
Supplier: Thermometrics Corporation
Description: 2 wire rtd (±0.12% at 0°C)
- # of Lead Wires Per Element: 2
- Element Configuration: Single Element
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Thermometrics Corporation
Description: Using the 2-wire method, the two wires that provide the RTD with its excitation current and the two wires across which the RTD voltage is measured are the same.
- Sensor Type: RTD Element
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit
- Basic Element Used: RTD
-
-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with
- Basic Element Used: RTD
-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with
- Basic Element Used: RTD
-
Supplier: TE Connectivity
Description: Style : PTFE Insulated Model Number : 320MP2C3S96A1 RTD Sensor Type : Platinum Stator End Winding RTD Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient
- Basic Element Used: RTD
- Sensed Temperature: -58 to 428 F
-
Supplier: TE Connectivity
Description: Style : PTFE Insulated Model Number : 300HP2C10.003SH180A RTD Sensor Type : Platinum Stator Winding RTD Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient
- Basic Element Used: RTD
- Sensed Temperature: -58 to 356 F
-
Supplier: TE Connectivity
Description: Style : PTFE Insulated Model Number : 320MC1D3S36A1 RTD Sensor Type : Copper Stator End Winding RTD Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient Temperature
- Basic Element Used: RTD
- Sensed Temperature: -58 to 428 F
-
Supplier: TE Connectivity
Description: : PTFE Insulated Model Number : 300HC1D10.003SH180A RTD Sensor Type : Copper Stator Winding RTD Wire/Cladding Type : PTFE Insulated Usage Conditions Ambient Temperature
- Basic Element Used: RTD
- Sensed Temperature: -58 to 356 F
-
Supplier: Electro-Sensors, Inc.
Description: 3/8-16 threaded stud probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit fittings
- Basic Element Used: RTD
-
Supplier: U.S. Sensor
Description: conditions. Typical U.S. Sensor Platinum RTD sensors operate as low as -50°C and as high as +500°C, though higher temperature ratings are available via special order. The thin film construction of our platinum RTD elements result in a smaller size compared to
- Measurement/Display Range (°F): -50 to 500 F
- Measurement/Display Range (°C): -45.56 to 260 C
- Sensor Type: RTD Element
-
Supplier: Pyromation
Description: The flexible RTD extensions illustrated below are constructed using stranded copper wire with various insulations. They are used as extension cords to provide suitable connections between sensors, jack panels, or instrumentation. Resistance temperature detectors (RTDs),
- # of Lead Wires Per Element: 2, 3, 4
- Diameter or Width Range: 0.1250 to 0.3750 inch
- Element Configuration: Single Element, Double Element
- Element Material: Platinum
-
Supplier: Enercorp Instruments Ltd.
Description: Temperature Transmitter, "Hockey Puck" style fits directly in the head of an RTD temperature sensor offering several advantages over a plain sensor. Temperature Transmitter wiring is simplified since the lead resistance of the wires connecting the sensor to the
-
Supplier: Campbell Scientific, Inc.
Description: The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces
- # of Lead Wires Per Element: 2
- Diameter or Width Range: 0.1250 inch
- Element Configuration: Single Element
- Probe Configuration: Surface
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) Series: HEL-700 Package: Bulk Product Status: Active Resistance @ 0°C: 1 kOhms Resistance Tolerance: ±0.2% RTD
- Basic Element Used: RTD
-
Supplier: Durex Industries
Description: Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range
- # of Lead Wires Per Element: 2, 3, 4
- Diameter or Width Range: 0.1250 to 0.3750 inch
- Element Configuration: Single Element
- Element Material: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: All of OMEGA's RTD elements can be supplied with additional lead wire attached to existing leads. Longer leads create more flexibility for use in many RTD probe sensor applications. The size of the potted junction between lead wire and element is kept as small as
- Measurement/Display Range (°F): 450 to 900 F
- Measurement/Display Range (°C): 232 to 482 C
- Sensor Type: RTD Element
-
Supplier: Delta Controls Ltd.
Description: Class A, 4 wire simplex Pt100 Class A6 (2x3 wire) duplex Pt100 Class A8 (2x4 wire) duplex Maximum operating temperature 230 degrees centigrade Probe length Basic length 150mm, custom engineered to suit customer requirements Sensor Diameter ¼” (6.35mm)
-
Description: tubes. ?The IST AG 400 °C Series is also available with: Paired and grouped sensors 1/5 IEC and 1/10 IEC accuracy 2-, 3- and 4-wire configuration Grain-stabilized Ag-wire
- Measurement/Display Range (°F): -328 to 752 F
- Measurement/Display Range (°C): -200 to 400 C
- Sensor Type: RTD Element
-
Supplier: OMEGA Engineering, Inc.
Description: These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable
- # of Lead Wires Per Element: 2
- Diameter or Width Range: 0.1181 to 0.2500 inch
- Element Configuration: Single Element
- Element Material: Platinum
-
Supplier: Pyromation
Description: sensor, an M12 process connection housing, and optional transmitter. The transmitter is a 2-wire unit with an analog output. It has measurement input for Pt100 resistance thermometers (RTD) in 4-wire connections. Transmitters can be ranged from (-51 to 160) ºC [-60
- Basic Element Used: RTD
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Element Configuration: Single Element
- Plug or Quick Connect: Yes
-
Supplier: Pyromation
Description: Thermocouple and RTD spring-Loaded Replacement elements are designed for spring-loaded thermowell assemblies. The replacement elements can be ordered by selecting the sensor type below and inserting the "X" length in table 2-0. The RTD assemblies are supplied with a 316
- Multi-element: Yes
- Operating Temperature: -328 to 1112 F
- Sensor Technology: Wire Wound
- Sensor Types: Standard / Class B, Precision / Class A
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Isotech North America
Description: compatible with pulsed systems and transmitters (like the Rosemount 3144.) 2, 3, or 4 wire connections to RTD sensors are detected automatically. The Model 512 is a superior replacement for decade boxes, eliminating the need for lugging around large equipment and the
- Calibrator Style: Hand Held, Battery Powered
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Process, Environmental, Thermodynamic Properties: Temperature, RTD, Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: Screw Cover Head with Terminal Board This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SST sheath. Note that the final length dimension is reduced by 1/2" so if used in a thermowell the sensor will not bottom and cause damage to the
- Basic Element Used: RTD
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 932 F
-
Supplier: Chromalox
Description: RTD for Heat Trace Applications -76°F (-60°C) to 400°F (204°C) Temperature Range 316 Stainless Steel Sheath 100 ohm RTD, =.00385 ohms/°C ±1°F(0.5°C) Accuracy at 32°F (0°C) 1/2” (12.7mm) conduit fitting Available in 3’, 10’, 50’ Lengths SS Flex Armor outer shield 3”L x 3/16” D
- Diameter or Width Range: 0.1875 inch
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: -58 to 392 F
-
Supplier: Ultra Energy
Description: Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer.
- # of Lead Wires Per Element: 2, 3, 4
- Element Material: Platinum
- Probe Configuration: Straight Probe
- Probe Features: Spring Loaded
-
Supplier: KOBOLD Instruments, Inc.
Description: RTD element which is hermetically sealed in a 316 stainless steel probe. The TSR is available in an RTD only version or RTD with head-mounted 2-wire 4-20 mA transmitter. NPT or Tri-Clamp® connections are standard.
- Sensor Type: Temperature Probe
-
Supplier: OMEGA Engineering, Inc.
Description: The PRTXD Series are two-wire transmitters that provide a 4 to 20 mA signal representing temperature. The units include a 3 1/2 digit display and the RTD sensor. The NEMA 4X (IP66) housing protects the electronics.
- Digital or Analog Display: Yes
- Local Interface: Digital Front Panel
- Mounting: Thermohead / Thermowell Mounting
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Durex Industries
Description: equipment. These assemblies are available in 2 and 3 wire configurations and can retrofit any existing RTD sensors being used. These assemblies can also be constructed with a copper tip to maximize heat transfer to the element and increase response time where tip
- Bare or Insulated Lead Wires: Yes
- Basic Element Used: RTD
- Diameter or Width Range: 0.1875 inch
- Element Configuration: Single Element, Double Element
-
Supplier: Endress+Hauser, Inc.
Description: General purpose RTD with terminal head or conductor extension lead wires for process and laboratory applications. Note: Product only available in USA! High flexibility due to modular assembly with standard terminal heads and customized immersion length One Source shopping
- Diameter or Width Range: 0.1875 to 0.3750 inch
- Element Material: Platinum
- Probe Configuration: Straight Probe, Penetration (Needle) Probe
- Process Connection: Threaded Fitting
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT
- Measurement/Display Range (°F): -94 to 932 F
- Measurement/Display Range (°C): -70 to 500 C
- Sensor Type: RTD Element
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor
- Mounting: DIN Rail Mounting
- Other Input: Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys
-
Supplier: Dataforth Corporation
Description: Two MAQ20 resistance input modules are offered. One interfaces to 3-wire sensors and has 6 input channels; the other interfaces to 4-wire sensors and has 5 input channels. The 3-wire module interfaces to 3 types of sensors: 100Ù Pt and 120Ù Ni RTDs,
- Analog Input Channels: 5 #
- Application: General Lab and Industrial
- Data Acquisition Device Type: Input Module
- Form Factor: DIN Rail
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal
- Accuracy: 0.1000 % FS
- Application: General Lab and Industrial
- Communication Interface: USB
- Configuration: 2-Wire, 3-Wire, 4-Wire
Find Suppliers by Category Top
Featured Products Top
-
General-purpose CIP sanitary-connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes (read more)
Browse Temperature Sensors Datasheets for Pyromation -
wide variety of termination styles and mounting fittings, as well as extensive choices in sensor calibration, sheath diameter, and sheath material. RTD assemblies Conax Technologies designs and manufactures (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
Sensors and Assemblies brochure to learn more. Quality assurance Conax thermocouples and RTDs are engineered, tested and inspected before shipment. Our quality assurance programs conform to AS9100 with ISO 9001:2015 and IEC 80079 (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our 4-20mA LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of a 2-wire interface.. This series of (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types: - 1 FC (read more)
Browse Temperature Sensors Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
the small dimensions the sensors are offered in various housings. The platinum temperature sensors are available with a standard TCR of 3850 ppm/K and with accuracies according to the IEC 60751 norm. IST AG also offers custom RTD platinum sensors fitted to application-specific requirements in terms of specified TCR values, nominal resistance, dimensions, housings and lead wires amongst other variations. (read more)
Browse Temperature Sensors Datasheets for Innovative Sensor Technology IST USA Division -
A Resistance Temperature Detector (RTD) is a temperature sensing device that consists of a wire coil or deposited film of pure metal. The element’s resistance increases with temperature in a known and repeatable manner, making them a reliable tool for measuring temperature within (read more)
Browse Temperature Sensors Datasheets for Tempco Electric Heater Corporation -
, linear resistance-temperature curve and other such characteristics. TECHNICAL PARAMETER * Insulation resistance≥100MΩ * The material of lead wire is 0.35mm2, polytetrafluoroethylene withstand high temperature wire (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
The Arc™ Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company
More Information Top
-
Temperature Measurement Using RTDs
2 - WIRE RTD SENSOR INPUT .
-
Advanced Mechatronics Solutions
The 2 - wire RTD sensor connected to the imbalanced bridge is applied in control systems, e.g. to produce a corrective signal which is sent to the final control element to bring the controlled variable to the proper value [2].
-
http://etd.auburn.edu/bitstream/handle/10415/1400/DRAKE_JONATHAN_43.pdf?sequence=1
temperature sensors , 2 wire resistance of RTDs , 2 wire resistance of mechanical switches, and temperature in degrees Celsius using 4 wire RTDs with the 2001 multimeter.
-
http://etd.auburn.edu/bitstream/handle/10415/1619/Final%20Thesis%20Draft%2002_24_09.pdf?sequence=1
temperature sensors , 2 wire resistance of RTDs , 2 wire resistance of mechanical switches, and temperature in degrees Celsius using 4 wire RTDs with the 2001 multimeter.
-
http://www05.abb.com/global/scot/scot211.nsf/veritydisplay/b60190e5b2a7242dc125708b004d3957/$File/40-11-51-EN-09_2005.pdf
Value in Ohm to compensate line when the sensor 1 ( RTD ) connection is 2 wires .
-
http://etd.auburn.edu/bitstream/handle/10415/1398/MOORE_TIMOTHY_0.pdf?sequence=1
Values of (0) through (3) can be entered and represent in order: no temperature sensors , 2 - wire resistance of RTDs , 2- wire resistance of mechanical switches, and temperature in degrees C using 4-wire RTDs with the 2001 multimeter.
-
Maxim Integrated's High-Accuracy Novato Smart Temperature-Transmitter Reference Design with HART Protocol
• Flexibility: supports a 2 -, 3-, or 4- wire RTD sensor input; PT100 to PT1000 RTDs .
-
ISA ADV TEMP MEAS CNTRL - Advanced Temperature Measurement and Control
The sensor incorporates a four- wire RTD , as shown in Figure 2 -10, for measurement comparison and the loop current step response (LCSR) method to determine the speed of response of the sensor.
-
Gas-cooled fast reactor program. Progress report, January 1, 1980-June 30, 1981
… and Details, Sheet 1 Circulator Junction Box Installation and Details, Sheet 2 Penthouse and Circulator Conduit and Piping Routing Vortex Shedding Flowmeter Sensor and Signal Conditioner Wiring Diagram Loop Temperature Sensor - RTD Installation Details, Sheet 1 of 2 Loop Temperature Sensor - TC …
-
Using a 3-Wire RTD to Prevent Temperature Measurement Errors
When using a 2 - wire RTD , users may find that the resistance of the connections between the sensor and datalogger directly affects the temperature measurement, so this is easily avoided by using a 3-wire RTD, which enables the connected datalogger to …