-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.2A; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:5A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 0.2A; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:15A; Operating Temperature Max:125°C; Diode RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2A 1.15V@2A 50V SMB(DO-214AA) Diodes - General Purpose ROHS
- VF: 1.15 volts
- VR: 50 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 40V 1A DFN1006-2L Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: DIODE GEN PURP 50V 2A DO214AA
- VF: 1.15 volts
- VR: 50 volts
- IR: 0.001 mA
- trr: 2,000 ns
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 8.2V 40MA
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V Single 550mV@2A 2.5A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- IFSM: 40 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 650V 6A TO-220-2L SiC Schottky Diode
- Features: Other, Schottky Barrier Diodes
-
Supplier: DigiKey
Description: Diode Standard 600V 1.2A Through Hole Axial
- Tj: -40 to 150 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 2A, 20V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:50A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes
-
Description: DIODE GEN PURP 600V 1.2A AXIAL
- VF: 0.92 volts
- VR: 600 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE 1 A, 1000 V, SILICON, SIGNAL DIODE, LEAD FREE, 3-3F2A, 2 PIN, Signal Diode
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR2LAM30A is Low VF Schottkey Barrier Diode for general rectification.
- VF: 0.5 volts
- IF: 2,000 mA
- VR: 30 volts
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 0.2A, 30V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 792735-PTZTE258.2A Packaging: Reel package Package: DO-214AC, SMA Mounting: SMD Tolerance: ±6% Power - Max: 1W Current - Reverse Leakage @ Vr: 20μA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Family Name: PTZ-8.2A Categories: Discrete
- IR: 0.02 mA
- VZ: 8.2 volts
- ZZT: 4 ohms
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 600V 3A AXIAL
- VF: 1.15 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2VWM60A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.65 volts
- IF: 2,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 737970-DSA2-18A Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Axial Diode Type: Avalanche Current - Average Rectified (Io): 3.6A Current - Reverse Leakage @ Vr: 2mA @ 1800V Operating Temperature -
- VF: 1.25 volts
- VR: 1,800 volts
- IR: 2 mA
- Tj: -40 to 180 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 2.21V 960MW DO219AC
- VF: 0.9 volts
- IR: 120 mA
- Tj: 150 C
- VZ: 2.21 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2VWM30A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.53 volts
- IF: 2,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP
- VF: 0.55 volts
- IF: 2,000 mA
- VR: 20 volts
- IR: 0.15 mA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1367175-MSS2P2HM3_A/H Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, eSMP®
- VF: 0.6 volts
- VR: 20 volts
- IR: 0.25 mA
- Tj: -55 to 150 C
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low switching losses Capability of absorbing very high surge current Fast recovery time Guard ring protected Plastic SMD package Applications Low power
- IF: 1,000 mA
- VR: 60 volts
- IR: 0.35 mA
- Features: Other, Power Diode, Protector, Rectifier Diode, Schottky Barrier Diodes, Switching
-
Supplier: Allied Electronics, Inc.
Description: Diode, Ultra Fast, 2A, 100V, SOD-57
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1092386-RLZTE-118.2A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status:
- IR: 0.0005 mA
- VZ: 8 volts
- ZZT: 8 ohms
- PD: 500 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 16A D2PAK
- VF: 0.63 volts
- IF: 16,000 mA
- VR: 35 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 2A SMBFLAT
- VF: 0.43 volts
- IF: 2,000 mA
- VR: 40 volts
- IR: 0.22 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 2.8 volts
- ZZT: 30 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2LAM40A is Low VF Schottky Barrier Diode for general rectification.
- VF: 0.55 volts
- IF: 2,000 mA
- VR: 40 volts
- VRRM: 40 volts
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey