-
Supplier: ValueTronics International, Inc.
Description: The 7037D is a Data Logger from Keithley. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: Lascar EL-GFX-D2 Data Logger
- Analog Input Channels: 2 #
- Operating Temperature: -31 F
- Features: Datalogger / Recorder, Other, Other Input
- Host Connection: USB
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
-
Supplier: Rotronic Instrument Corp.
Description: The HL1D is a compact, low cost data logger capable of ±3.0 %RH and ±0.3°C accuracy. The internal memory can store up to 16,000 data points and includes the HW4-Lite software.
- Operating Temperature: -4 to 158 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Telatemp Corporation
Description: PCT DATA LOGGER 2 EXT PROBES RANGE D
-
Supplier: Rotronic Instrument Corp.
Description: Both the ROTRONIC HW4 software and one of the available RF adapters are required to program the data logger, and to retrieve / analyze the data. HW4 can also be used to display and record data in real time on a PC or laptop. Each RF adapter can connect up to 100
- Data Storage: 2 MB
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: Datalogger / Recorder, Other
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: Process Sensing Technologies USA
Description: Point Humidity Data Logger In addition to humidity and temperature, the BL-1D also logs ambient pressure and dew point. TL-1D Temperature Datalogger The TL-1D temperature data logger: compact, accurate and inexpensive. Features: HL-1D: Humidity and temperature BL-1D:
-
Supplier: Rotronic Instrument Corp.
Description: data logger complies with FDA 21 CFR part 11 regarding electronic data records and electronic signatures (ERES). The HW4 software can display the data from several data loggers on multiple PCs and can centrally record on one of the PCs the measurement
- Data Storage: 32 MB
- Operating Temperature: 14 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can be attached or remotely installed for local indication or configuration. The 8812120004
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: RainWise, Inc.
Description: The RainLog 2.0 data logger is our next generation Rainfall logger and features numerous improvements over our popular original RainLog. This battery operated logger fits inside many models of tipping bucket rain gauges. Rainfall is logged at a one-minute resolution and
- Data Storage: 2 MB
- Features: Application Software Included, Datalogger / Recorder, Other
- User Interface: Computer Programmable
- Application: Environmental
-
Supplier: CAS DataLoggers
Description: The DCV-2 is an 8-channel, battery powered, stand alone voltage data logger. The logger records up to 2 million readings of data and stores it in non-volatile flash memory for later retrieval. Input voltage signals can be from sensors, transducers, transmitters or any
- Analog Input Channels: 8 #
- Resolution: 16 bits
- Accuracy: 0.2 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: Vaisala
Description: The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features • Accepts type J, K, T, E, R and S thermocouples • No programming or complicated equations required • Highly accurate replacement for
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, USB, TEMP+RH, WITH LCD; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16379; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: CAS DataLoggers
Description: The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The Loggito USB is excellent as part of a distributed monitoring system, data acquisition with a low number of
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: SensorsONE, Ltd.
Description: The LevelTROLL 500 Titanium level data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The LevelTROLL500 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance
-
Supplier: Telatemp Corporation
Description: DATA LOGGER INT RANGE D,EXT RANGE N
-
Supplier: Piezo-Metrics
Description: display. Data Loggers for a Variety of Measurements The TR-7Ui series data loggers are designed to simultaneously measure and record a variety of measurements. In addition to temperature and humidity, TR-73U can record barometric pressure, TR-74Ui models take care of
-
Supplier: Telatemp Corporation
Description: PCT DATA LOGGER INT RANGE D EXT RANGE D
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER W/GLYCOL BOTTLE, 125DEG C; Data Logger Type:WiFi Thermistor Probe; No. of Channels:2Channels; Reading Capacity:-; Product Range:EL-21CFR WiFi Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the component. In order to find out during the process in which parameters the greatest mechanical loads and stresses occur, the mechanical engineering data logger can be used. Possible application as a mechanical engineering data logger In the field of mechanical
- Sampling Frequency: 1.6 kHz
-
Supplier: SensorsONE, Ltd.
Description: The BaroTROLL barometric pressure data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The BaroTROLL can be used with the Level TROLL 500 or 700 when it is more convenient and practical to use absolute
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Voltage 2ch Measurement Range Range: ±1,2,6,15V Auto Range / Fixed Range Accuracy: ±0.5%+5dgt. The VR-71 data logger measures and records voltage signals within a measurement range of DC ± 15V. It can record signals of 1-5V / 4-20mA as well as output signals from
-
Supplier: Piezo-Metrics
Description: A carbon dioxide data logger for building monitoring. The TGE-0010 CO2 logger has a reading range of 0 to 2,000ppm which is ideal for many building monitoring applications. The logger is mains powered and suitable for monitoring in offices and workplaces, and also
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Operating Temperature: -4 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Datalogger / Recorder
- Network Options: CANbus, Ethernet
-
Supplier: Status Instruments, Inc.
Description: The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and RH, as well as an optional external temperature and RH sensor. All units also feature a digital input which can
- Analog Input Channels: 9 #
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Computer Programmable
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16382; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019); External Depth:27mm; External Length / RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: which can typically allow logging for up to 1 year. The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows software. Data logger parameters that can be set up include data
- Analog Input Channels: 2 #
- Sampling Frequency: 1.6 kHz
- Accuracy: 0.005 % FS
- Operating Temperature: -31 to 176 F
-
Supplier: Meter Group
Description: Check See signal strength and connection quality in real time as you pick the best spot for your data logger. This feature lets you test connectivity at your measurement site BEFORE you install the logger. Data Safeguards Transmitted data is backed up in the
- Analog Input Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -22 to 140 F
- Features: Datalogger / Recorder
-
Supplier: ACR Systems, Inc.
Description: SmartReader 1 is a simple and easy-to-use data logger for monitoring and recording temperature. Quick and easy to set up, it works right out of the box, logging temperature readings from its internal, precision-calibrated temperature sensor. For added versatility, use the extra channel
- Features: Datalogger / Recorder
-
Supplier: SensorsONE, Ltd.
Description: The LevelTROLL 700 Titanium level data logger can store 350,000 plus data records and has an internal battery life of 5 years or 2 million data records. This hydrostatic pressure logger can be configured for a number of different logging functions such as linear,
-
Supplier: CO2Meter.com
Description: The Multi Gas Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement of the sample.
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
industrial gas suppliers, welding school faculty, and welding professionals, this allowed CO2Meter to also integrate features critical to our partner’s needs. The CM-1650 logs all the device data to a micro-SD card for easy retrieval for data analysis – specifically to ensure the requirements (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
while also ensuring that joints are performed accurately and according to standard. Like their current series 2 counterparts, the TracStar 412i is designed to fuse pipe sizes from 4 inch IPS to 12 inch DIPS (110 mm to 340 mm), and the Trac (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
offers tactical-grade inertial sensing with high-speed data output, robust filtering, and compact form factors - all critical for precision navigation and control. Expanded Sensor Support (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Real time clock (RTC) Smart meters Data loggers Telematics IoT Navigation Medical (non-life sustaining) Mobile Devices Industrial Wireless Devices General Microprocessors Click Here to view the datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
T/IIoT, Smart Factory/Industry 4.0, gateways, data loggers, ICT, electrical installations, measurement/control, agriculture/farming, sensor systems and safety engineering. SOLID-BOX underlines its aesthetic credentials with a smart, highly polished finish. Flush-fitting snap-on trims hide (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger (read more)
Browse Pressure Gauges Datasheets for PCE Instruments / PCE Americas Inc. -
2-1/2″, 3″ and 4″. They are CE and RoHS compliant and can also be ordered for schedule 80, 10S or Type L copper pipe. A USB data logger and included software can be preinstalled or purchased separately. Summing Remote Displays, which make it easy to monitor compressed air consumption from a convenient location, are also available. https://exair.co/57-expdfm (read more)
Browse Flow Meters Datasheets for EXAIR
More Information Top
-
Visual data exploration for hydrological analysis
The additional integration of data structures and viewers for 2D data such as time series from data loggers or stratigraphic profiles of boreholes is supporting the process of model validation, i.e. visual comparison of measured data and simulated results.
-
Mechanisms and Emerging Therapies in Tremor Disorders
The ASUR (Autonomous Sensing Unit Recorder), as used by Salarian et al. (2007), is a 2D gyroscope system that is combined with an integrated data - logger to measure PD-associated tremor and bradykinesia simultaneously, along with long- term measures using a sampling…
-
Surface wave surveys for seismic site characterization of accelerometric stations in ITACA
The 2D array was made up of 12 standalone seismic instruments based on Reftek 130 (24 bits) data loggers connected to three-components seismological sensors (Le3D-5s with eigen-frequency of 0.2Hz).
-
X-Ray Based Stem Detection in an Automatic Tomato Weeding System
There is only a one-dimensional data stream coming from the x-ray sensor, not a 2D x-ray image, as the outputs from the 32 photodiodes were summed in the analog summing amplifier before being digitized by the data logger .
-
Asymptotically optimal path planning and surface reconstruction for inspection
In the case of stationary structures, 2D laser scanners and localization sensors (GPS, Inertial Measurement Unit (IMU), Doppler Velocity Logger (DVL) or wheel encoders) can be used to gather 3D data from stationary environments [57].
-
Air Pollution Modeling and its Application XXII
The core set consists of: • A Vaisala WXT-520 compact weather station ( 2D ultrasonic anemometer, capaci- tive thermometer, capacitive hygrometer, barometer, and an acoustic … sensor), • A thermistor-based thermometer, • A Campbell CR-800 data logger , • A site-aware…
-
Effect of Composition and Pretreatment Processes on Hydrolysis Yield from Grass Straws in Pacific Northwest US
To quickly raise the temperature of mixture, the sealed tubes were preheated in Fluidized Sand Bath (Techne model SBL- 2D , 4000W) at 270 o C, till temperature of … C. Temperature was monitored with an Omega HH147 Data Logger with a type K…
-
Seasonal dependence of the urban heat island on the street canyon aspect ratio
The trikes were equipped with a shielded and ventilated (43502-L Compact Aspirated Shield from R. M. Young, USA) thermometer and humidity sensors (CS215), a 2D ultrasonic anemometer from Solent Windsonic … recorded with a Campbell CR1000 data logger , at an interval of…
-
Learning ROS for Robotics Programming
…message level 92-95 rqt_graph used, for inspecting graph of ROS nodes 100-102 rqt_gui plugin using 126 rqt_ logger _level used, for modifying … rqt_rviz used, for visualizing data in 3D world 114 … rviz, for navigation stack 2D nav goal 347 2D…
-
Feasibility study of a new energy scavenging system for an autonomous underwater vehicle
…ultraSV_v2a.pdf d Imagenex: Scientific echo sounder with data logger, imagenex model 853, specification sheet. http://auvac.org/uploads/manufacturer_spec_ sheet_pdf_sonar/Imagenex%20853_ES_with_Data_ Logger _Specs_ rev4.pdf e … microrider-1000 mod- ular, data sheet. http://www.rocklandscientific … 2QpE2AQoUco%3d&tabid=133 j BlueView: 2d imaging sonar, blueview p900…
Indicates content that may require registration and/or purchase.