-
Supplier: Kohler Power Systems
Description: KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier 4 Final with lower
- Wattage: 30,000 to 500,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Electric Power
Description: Providing reliable energy solutions, our C2.2 diesel generator sets are made to meet your standby and prime applications. All standby C2.2 generator sets are supplied with 4 years extended service coverage as standard. We've designed each to ISO 8528-5 transient response
- Volt-Ampere: 13,000 to 22,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: FG Wilson (Engineering) Ltd.
Description: FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your
-
-
Supplier: Caterpillar Electric Power
Description: Packaging 1100 kVA in a 20’ ISO transportable container, the power density offering in the XQP1100 is increased and paralleling controls with an Electrically Operated (EO) breaker are featured as standard equipment. The XQP1100 is a fully self-contained unit capable of running eight hours without
- Volt-Ampere: 1,100,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 1,480,000 to 1,600,000 watts
- Volt-Ampere: 1,850,000 to 2,000,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 1,590,000 to 2,000,000 watts
- Volt-Ampere: 1,988,000 to 2,500,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 135,000 to 175,000 watts
- Volt-Ampere: 135,000 to 219,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Aggreko
Description: generation Container generators are ideal for construction and contracting. Ranging in size from 800 kW to 2 MW, Aggreko’s Container rental generators feature unique synchronizing and load-sharing capabilities. Low-emission natural gas generator rental options, proven to offer
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Aggreko
Description: generation Container generators are ideal for construction and contracting Ranging in size from 800 kW to 2 MW, Aggreko’s Container rental generators feature unique synchronizing and load-sharing capabilities Low-emission natural gas generator rental options, proven to offer
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Central Marine Diesel
Description: Suitable for continous use with plenty of power to your home, job site or business. John Deere 4024TF. Continuous-duty diesel engine. This unit operates at 1800 RPM and comes with a muffler and 4 point vibration mounts for quieter operation. This unit features a 2.4L John Deere 4024TF
- Wattage: 30,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Aggreko
Description: Aggreko can solve your power generation challenges with our 200 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with customized
- Voltage: 120 V, 240 V
- Frequency: 50 Hz, 60 Hz
- Phase: AC Single Phase Power, AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT)
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 99,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 144,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: Air cooled engine - trouble-free cooling system Made for extreme environmental conditions Best-in-class reliability and availability Easy to service and maintain Lowest maintenance cost Fuel Type: Diesel Cylinder arrangement: In-line engine Number of cylinders: 4 Total displacement of the
- Volt-Ampere: 42,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: System type: Prime Frequency: Hz50 Fuel optimization:yes Engine model:F3L 912 Manufacturer:Deutz Fuel Type:Diesel Cylinder arrangement:In-line engine Number of cylinders:3 Total displacement of the engine, liters:3.24 Voltage range:380 - 415
- Volt-Ampere: 28,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE 250 KW, ALTERNATING CURRENT
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DIRECT AND ALTERNATING CURRENT (NAVAL SHIPBOARD USE)
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, 15 KILOWATT, 50/60 HERTZ, UTILITY, (TACTICAL)
-
Supplier: Kohler Power Systems
Description: The KOHLER power advantage continues with its diesel models designed for the commercial vehicle industry. Keeping size, noise, weight and emissions to a minimum, KOHLER offers a solid line of generators for: police command vehicles fire/rescue vehicles race trailers mobile medical
- Wattage: 9,000 to 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Macnaught USA, Inc.
Description: built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2 PSI The
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Nanotech Industrial Solutions
Description: mining dump trucks, buses, marine engines and diesel power generators to boost the performance of all types of 4 stroke diesel engines. Superior Extreme Pressure (EP), Anti-Friction (AF), and Anti-Wear (AW) properties. Compatible with both mineral and synthetic oils. Can be used
-
Supplier: Mi-T-M Corporation
Description: frame Components: Pressure relief valve protects against excessive system pressure · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene burner and engine fuel tanks · 1/2-inch schedule 80-coil with stainless-steel wrap · Heavy-duty dual cogged
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: HDT Global
Description: The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: HDT Global
Description: This generator provides plenty of power despite its smaller size. It can be used as a standalone power supply for small to medium shelters or in conjunction with a GET for larger shelter configurations. It provides eight hours of operation at full load without refueling and moves easily on
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Generac Quietpact Series™ 8.5 kW Diesel Powered RV Generator •Provides fuel efficient operation w/ superior cooling capacity Designed For Use With Multiple Applications •Class A Motorhomes w/ a single or dual roof A/C •Industrial Vehicles, Sport Utility and Horse Trailers Durable Steel
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to 36
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: SAE International
Description: A computational, three-dimensional approach to investigate the behavior of diesel soot particles in the micro-channels of wall-flow Diesel Particulate Filters is presented. The KIVA3V CFD code, already extended to solve the 2D conservation equations for porous media materials [ 1 ],
-
Supplier: Radwell International
Description: SPEED CONTROLLER, 2301A, FORWARD ACTING, 4-20 MA, 1-5 VDC, SUPPLY VOLTAGE 10-40 VDC, SPEED SENSING 1 TO 30 VDC, SIGNAL TO ACTUATOR 0 TO 200 MA, FOR DIESEL OR GAS ENGINE, FOR STEAM OR GASE TURBINE. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
Find Suppliers by Category Top
Featured Products Top
-
The Agilent 2-minute tutorial video series helps vacuum system designers, builders and operators solve their daily challenges in creating UHV and XHV. This page contains 8 video covering several topics starting from the importance of material preparation and cleaning (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Problem: The diesel transfer pumps on an offshore platform had never operated reliably or automatically since installation. This forced operators to transfer diesel to the electrical generators manually, resulting in significant delays (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Interested in how Agilent Vacuum executes on sustainability? Read more in this brochure to discover the initiatives aimed at lowering CO2 emission, reducing waste and maximizing recycled quota, limiting H2O consumption, optimizing energy consumption, and sustainable product design. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
datasheet WMC-0.5-2-6dB Directional Coupler Precision attenuation where it matters most. The WMC (read more)
Browse Datasheets for Werbel Microwave LLC -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
Corech CAMS9K20G provides 9 kHz to 20 GHz frequency coverage for RF and microwave test applications that require rapid changes between frequency points. The signal generator (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & Easy (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
stainless steel compressors for controlling carbon dioxide CO2 which when mixed with water makes corrosive carbonic acid. Chicken and fish evisceration vacuum pumps need to be stainless steel as periodic flushing is done to kill bacteria (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
task, harsh environment but robust design provides durable and reliable performance. 2. Customizable and flexible specification : explosion-proof, pressure resistant, accessory pipe kits, maintenance access frame kit, etc. 3. Easy in-house maintenance (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
waveform customization, catering to the specific needs of diverse applications. With a maximum sampling rate of 2.5GSa/s, this elite waveform generator delivers unparalleled accuracy and speed in signal generation. The 16bits vertical resolution ensures that the UTG9504T maintains precision (read more)
Browse Signal Generators Datasheets for Uni-Trend US
More Information Top
-
Standalone PV systems: A case study of rural long houses in Brunei Darussalam
2 sets of diesel generators ( 2kVA each) housed 200 meters away from the long house in a shed.
-
CR4 - Thread: ROI on Solar/Battery Systems
this present time they use 2 X 80 KVA diesel generator .
-
Acculturation of renewable energy technology into remote communities: lessons from Dobrov, Bourdieu, and Rogers and an Indonesian case study
The electricity-generating equipment installed at Oeledo comprised a 256 module, 22-kWp PV array, 10- kW wind turbine, 20- kVA diesel generator , 120 2 -V deep-discharge lead acid cells providing 144-kWh bat- tery storage, and two 20-kVA self…
-
Controlling of Back to Back Converter for Load Sharing in Microgrid and Utility Grid
Wind generators(55kW) have been installed along with 2 No. 180 kVA diesel generator .
-
Considerations For High Reliability Energy Sources For Nigeria Telecommunication Limited
The power plants and chosen configuration of equal and acceptable level of reliability at remote stations are: * A duo set of 2 x 40 kVA diesel fired generators (with 4- stroke engines) on mutual automatic standby complete with station batteries for uninterrupted…
-
Customized solution for real and reactive power compensation for small distribution systems
SYSTEM CONFIGURATION The system comprises a diesel generator driven 42.5 kVA , 2 pole, 50Hz, 400V small synchronous alternator used as generating source for the system.
-
Implementation of a New Protection Scheme on a Real Distribution System in Presence of DG
Connecting a 350 KVA diesel generator to the bus 26; 2 .
-
Power fluctuations in an isolated wind plant
…small fishing village by means of the fol- lowing elements (see Fig. 1): • 1 WEC Vestas 225/50 kW, pitch controlled with a two- speed asynchronous generator (six and four poles); • 2 diesel units with 75- kVA synchronous generators ; • 2 .
-
Technological strategies for NTT's telecommunications energy
A co-generation system using diesel engine- generators (1.000 kVA X 2 ) was installed in the Okayama network center in 1988 (Fig. I ) .
-
FAST FLUX TEST FACILITY. CONCEPTUAL FACILITY DESIGN DESCRIPTION FOR STRUCTURES NO. 21.
2 One 1500 kva , 480 vac diesel driven generator with exciters, control panels, voltage regulators and accessories and one 1500 kva, 480 vac gas turbine driven generator with associated control panels, starting equip- ment and automatic switching capability is housed in this…
Indicates content that may require registration and/or purchase.