-
Supplier: Reid Supply
Description: V-belt pulleys offer an effective way to transmit power in applications where linear sliding systems aren't viable. Various diameters to choose from. Available in ball and needle bearing styles. . IDC-118
- Outside Diameter: 3.5 inch
- Bore Diameter: 0.375 inch
- Belt Width: 0.86 inch
- English: A / 4L
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5 inch
- Belt Angle: 38 degrees
-
Supplier: W.M. Berg
Description: Operates with Pow-R-Vee 2V Series (6.4W X 5.6D)
- Outside Diameter: 1.7716545 inch
- Bore Diameter: 0.4724412 inch
- Material: Stainless Steel
- Style: Standard
-
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 2 Groove(s),
- Type: Multiple
-
Supplier: Princess Auto Limited
Description: 2" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 2 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 2" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 2 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 6" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 5" x 1/2" Bore Single Groove V-Belt Pulley
- Outside Diameter: 5 inch
- Bore Diameter: 0.5 inch
- Material: Aluminum
- Type: Single
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 2.1259854 to 17.8740254 inch
- Bore Diameter: 0.9842525 to 2.362206 inch
- Number of Grooves (Multiple): 2
- Type: Multiple
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.9 inch
- Outside Diameter: 3 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 2.4 inch
- Outside Diameter: 2.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Length: 37.401595 to 87.9921735 inch
- V-Ribbed: L
-
Supplier: SAE International
Description: This standard covers dimensions, tolerances, and methods of measurement of V-Ribbed belts and pulleys for use on automotive 2x drives.
-
Supplier: SKF/Global
Description: classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 25.3543444 to 93.3465071 inch
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/North America
Description: classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
- Belt Length: 17.9527656 to 101.968559 inch
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: W.M. Berg
Description: pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength:
- Belt Width: 0.25196864 inch
- Belt Length: 21.00001134 inch
- Other Section: Unlisted Belt Section
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Accuris
Description: Driving Elements; Grooved Pulleys for V-belts; Testing of Grooves
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 10 to 120
- Pitch Type: 0.375" (L)
- Features: Other Metal
- Material: Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 18 to 120
- Pitch Type: 0.375" (L)
- Features: Other Metal
- Material: Steel
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Phoenix Manufacturing Inc.
Description: 2-1/2" od; 3/8" bore; composite fiberglass/nylon; heavy duty bearing; replaces: Grasshopper 393312;
-
Supplier: Accuris
Description: Power transmission elements; grooved pulleys for narrow V-belts; inspection of grooves
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Number of Teeth: 10 to 110
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L)
- Material: Aluminum, Steel
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Style: Idler
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 200
- Mounting and Features: Hub on Pulley, Set Screw, V-groove
- Features: Other Metric Pitch
- Material: Steel
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 200
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Simple Bore, V-groove
- Features: Other Metric Pitch
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SPA V-Belt Pulleys: Reliable Power Transmission with Taper Lock Mounting Our SPA section V-belt pulleys are designed for industrial applications requiring compact drive (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Utilizing advanced CNC technology, we ensure that each pulley meets industry standards for size and tolerances, guaranteeing smooth and reliable operation. Variety of Specifications: We offer a wide range of European standard and American standard V-belt pulleys models (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts on-the-shelf, but has the capability to cut custom widths on demand from existing belt material in inventory. Available profiles include: Miniature FHT®, MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI