-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The SALE-9922 test lead features a 9476 Stacking Banana Plug to 9476 Stacking Banana Plug test connectors jumper.
- Contact Size (AWG): 28 AWG
- Gender: Male / Plug
-
Supplier: Amphenol RF
Description: R/A PLUG JUMPER 1.32MM, 610MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Amphenol RF
Description: R/A PLUG JUMPER 1.13MM, 077MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
-
Supplier: Amphenol RF
Description: R/A PLUG JUMPER 1.13MM, 370MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Amphenol RF
Description: R/A PLUG JUMPER 1.32MM, 512MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Newark, An Avnet Company
Description: JUMPER PLUG RST20i2 POWER LED BROWN
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 9923 Test Lead is a 1mm Stacking Pin Plug to a 1mm Stacking Pin Plug on a 28 AWG PVC wire.
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: Newark, An Avnet Company
Description: 8136-475G2=JUMPER PLUG ASSY / TE Connectivity/Amp Brand
-
Supplier: Aratas America LLC
Description: Low-profile, Economical Circuit Jumper Plugs Low profiles that are only 5.8 mm (XJ8) and 6.8 mm (XG8S/T) high on the board. 2.54-mm high-density grid can be mounted horizontally or vertically. From Single-row up to Triple-row Connectors. Through-holes handle 0.8-mm wires. Designed for
- Voltage Rating: 300 volts
- Current Rating: 2 amps
- Number of Contacts: 4 #
- Contact Pitch: 2.54 mm
-
Supplier: Newark, An Avnet Company
Description: HAN ES PRESS PLUG-IN JUMPER 1X2 (ALONG ROW) RED
-
Supplier: Newark, An Avnet Company
Description: HAN ES PRESS PLUG-IN JUMPER 1X2 (ALONG ROW) BLUE
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9126 test lead is a 0.080 in (2.03mm) slimline pin plug to a 0.080 in (2.03mm) slimline pin plug test lead jumper. This test lead utilizes 22 AWG PVC wire. The pin plug is the 9258.
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Shrouded stacking banana plug test lead provides two 9383 banana plugs on 18 AWG PVC wire. Other stacking banana plug jumpers: silicone wire (9929), 18 AWG (9111), and 22 AWG (9106), right-angle stacking (9140, 9141, 9837). Features: The 9 leaf banana contact provides a
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: DigiKey
Description: "2 (1 x 2) Position Shunt Connector Non-Insulated 0.250"" (6.40mm) Gold"
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Material : Aluminum Mechanical Attachment Hardware Type : 1.2mm Captive Jackscrew Mounting/Mating Hardware : With Product Type Features Compatible With Discrete Wire Type : Stranded PCB Jumper & Shunt Assembly Type : Plug-to-Receptacle (1:1)
- Contact Size (AWG): 30 AWG
- Number of Contacts: 37 #
- Contact Pitch: 0.6349996571001852 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: DigiKey
Description: PLUG-IN BRIDGE FOR DPTN16 SERIES
-
Supplier: Galco Industrial Electronics
Description: Banana plug, 4 mm , black
- Product Type: PCB Pins
-
Supplier: ValueTronics International, Inc.
Description: Copper, Nickel Plated Insulation: ABS Set Screw: Steel, Zinc Plated, 8-32 Single Slot The Pomona 1825-2 banana plugs are used to carry DC and low-frequency signals. Power supplies to multimeters typically use banana plugs. Standard banana plugs may only be used for less than 33
-
Supplier: ODG (Origin Data Global)
Description: 1MM INSULATED SHORTING PLUG
- Current Rating: 10 amps
-
Supplier: WAGO
Description: Shorting plug; with assembled strain relief housing; 3-pole; Cod. S; Bridge 1-2, 2-L; 4,00 mm²; brown
-
Supplier: Omnetics Connector Corporation
Description: Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of
- Current Rating: 3 amps
- Number of Contacts: 9 to 51 #
- Contact Pitch: 0.635 mm
- Gender: Male / Plug
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.00m/6.56ft Temperature Rating: -10°C to 60°C Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Japanese Conductor Size: 2.0mm² Number of Conductors: 3 Cable Type: VCTF
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -10 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 4m/13ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type:
- Cord Length: 157.4804 inch
- Maximum Cable Temperature: 60 to 70 C
- Rated Current: 10 to 12 amps
- Rated Voltage: 250 volts
-
Supplier: Radwell International
Description: JUMPER PLUG 10AMP 600V 8PIN. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: HARWIN
Description: Surface Mount, Through Hole, Vertical, Horizontal, Crimp. Jumper sockets for programming compliment the range. Hand Crimp Tooling also available. PC/104 Plus connectors for embedded applications
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Number of Contacts: 100 #
- Contact Pitch: 2 mm
-
Supplier: Radwell International
Description: JUMPER (BUSBAR), JUMPER BAR, 16MM TERMINAL BLOCK, 3, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quail Electronics
Description: Our 0417 series features the standard IEC-60320-C18 Plug with a 2-splitter (Y-Cord) that has two (2) IEC-60320-C7 Connectors. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
- Cord Length: 31.889781 inch
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
- Number of Conductors: 2 Conductors
-
Supplier: WAGO
Description: 2-conductor carrier terminal block; with additional jumper position; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
- Voltage Rating: 440 volts
- Current Rating: 16 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: Quail Electronics
Description: approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit
- Cord Length: 35.826791 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Pasternack
Description: to 2.92mm cable assemblies have a male gender on end 1 and male on end 2. This 2.92mm to 2.92mm cable is a male to male coax assembly, PE3VNA4001-36, can also be known as a 2.92mm plug to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm plug to
- Cable Length: 3 ft
- Application: RF
- Standards / Certifications: RoHS
-
Supplier: Pasternack
Description: to 2.92mm cable assemblies have a male gender on end 1 and male on end 2. This 2.92mm to 2.92mm cable is a male to male coax assembly, PE3VNA4001-48, can also be known as a 2.92mm plug to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm plug to
- Cable Length: 4 ft
- Application: RF
- Standards / Certifications: RoHS
-
Supplier: Pasternack
Description: to 2.92mm cable assemblies have a male gender on end 1 and male on end 2. This 2.92mm to 2.92mm cable is a male to male coax assembly, PE3VNA4001-24, can also be known as a 2.92mm plug to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm plug to
- Cable Length: 2 ft
- Application: RF
- Standards / Certifications: RoHS
-
Supplier: Pasternack
Description: 2.92mm to 2.92mm cable assemblies have a male gender on end 1 and male on end 2. This 2.92mm to 2.92mm cable is a male to male coax assembly, PE3VNA2605-48, can also be known as a 2.92mm plug to 2.92mm plug cable assembly and will be shipped same-day as it is purchased. 2.92mm
- Cable Length: 4 ft
- Application: RF
- Standards / Certifications: RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Spring Clamp Terminal Block,Plug-In Distribtion Ground Block (Internally Jumpered),4 mm (# 22 AWG - # 10 AWG),Standard Feedthrough,Green / Yellow Stripe (Standard),
- Terminal Block Type: Ground Circuit Terminal, Single Feed Through
- Termination Options: Spring Clamp
-
Supplier: L-com, Inc.
Description: The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
Find Suppliers by Category Top
Featured Products Top
-
-density control panels and industrial applications where speed and consistency are critical. A broad selection of Konnect-It accessories, including end plates, jumpers, pre-printed marking tags, and test plugs, supports complete panel layout customization. Klemsan MPB4 series lever splicing connectors have also (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
9496 Ring Terminal Adapter 9125 0.080″ Stacking Pin Plug Jumper, 18 AWG PVC Test Lead Our 9125 Test Lead has a 0.080 in (2.03mm) Stacking Pin Plug to a 0.080 in (2.03mm) Stacking Pin Plug (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
utilizes 20 AWG, PVC, tinned copper stranding with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black. Shown is the 2626 coaxial test cable assembly adapter (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
3533 Tactical Solution Kit designed for EOD Technicians, including the following 7 test leads and 2 test hooks: 1 black & 1 red: insulated alligator clip jumper 12 inch (30.48 cm) test leads 1 black (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.