-
Supplier: Newark, An Avnet Company
Description: 16X2 LCD DISPLAY/KEYPAD SHIELD16 X 2 LCD DISPLAY AND KEYPAD
-
Supplier: Visual Sound, Inc.
Description: Series displays. The display, which is ideal for digital signage and broadcast applications, can be deployed in video wall matrices of up to 10x10 (100 displays), creating a total surface area of approximately 645 sq ft. The barely discernable transition gap between
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Newark, An Avnet Company
Description: DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:TN RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules .5" 2.5Digit TN REF
-
Supplier: Visual Sound, Inc.
Description: Samsung Electronics America, Inc. Samsung EX-series professional LCD displays (400EX, 400EXn, 460EX, 460EXn, 550EX, 550EXn) are an incredible 1.6" thin. They're the thinnest, lightest 40", 46" and 55" professional LCD displays from Samsung, thanks to LED backlight
- Features: Flat Panel Monitor, LCD Display
-
Supplier: RS Components, Ltd.
Description: LCD Character Display 2x16 FSTN (+)
- Viewing Area Width: 64.5 mm
- Viewing Area Height: 16.400000000000002 mm
- Display Type: Character Display
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, LCD GRAPHIC, 640 X 480 DOTS; LCD Display Type:Graphic; Pixel Size (H x W):0.27mm x 0.27mm; Display Mode:Transmissive; Supply Voltage:5V; External Depth:174mm; External Width:257.5mm; Supply Voltage Max:5.25V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD ALPHANUMERIC DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: LCD DISPLAY 4IN 2X16. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Bring your messaging into the digital age with the 46" NEC MultiSync LCD4615, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. Thi... Bring your messaging into the digital age with the
- Features: Flat Panel Monitor, LCD Display
-
Supplier: RS Components, Ltd.
Description: LCD Display 3.2" 240x320 Cap Touch
- Diagonal Screen Size: 3.2 inch
- Color: Color
- Features: Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution, TFT
- Other Type/Technology: Other Display Type
-
Supplier: AMP Display Inc.
Description: 5.7 inch Amorphous-TFT-LCD (Thin Film Transistor Liquid Crystal Display) module. This module is composed of a 5.7" TFT-LCD panel, a driver circuit and backlight unit.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools 16X2 CHARACTER BLUE LCD W/BACKLIGHT
-
Supplier: Barantech, Inc.
Description: Barantec’s EVERSWITCH technology eliminates the need for costly ASICs or trial and error interface issues. We can offer any output protocol, such as USB, ASCII, PS2, Matrix, Common Bus, Wiegand, or built-in microchips to communicate directly with your equipment. We readily build in LCD
-
Supplier: Planar Systems, Inc.
Description: Planar's large format displays are designed for demanding applications with high durability and performance requirements. From communicating information to enhancing ambience, Planar's flat panel display monitor lines are the ideal complement to any retail store, lobby, control room,
- Diagonal Screen Size: 43 to 98 inch
- Number of Video Inputs: 4 to 5 #
- Screen Resolution: 1920 x 1080 (1080p)
- Features: Audio Capabilities, Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution
-
Supplier: 4D Systems Pty. Ltd.
Description: Information about the display module Powerful 4.3" Intelligent LCD-TFT display module powered by DIABLO16. 480 x 272 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND,
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232,
- Viewing Area Width: 108 mm
- Viewing Area Height: 64.8 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 122x250 SPI - LCD Displays Modules ROHS
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS / VGA / HDMI / MIPI / EDP and RS232,
- Viewing Area Width: 162.04999999999998 mm
- Viewing Area Height: 121.53999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Description: Lumex’s InfoVue™ family of LCD glass displays offers a variety of size options, operating temperatures up to 80ºC and character options. These displays offer both reflective and transflective polarizers with 12:00 or 6:00 viewing angles. All of Lumex's LCDs can be
- Number of Characters per Line: 1 to 8
- Display Type: Character Display
- Technology: Twisted Nematic (TN)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these miniature (2.17” x
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective
- Viewing Area Width: 39.800000000000004 mm
- Viewing Area Height: 28 mm
- Technology: Film Compensated Super Twisted Nematic (FSTN)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: This product is composed of a TFT-LCD panel, driver ICs, FPC and LED backlight unit. Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and
- Diagonal Screen Size: 15 inch
- Screen Width: 12.85433765 inch
- Voltage Rating: 3.3 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1093197-LCD-S101D22TR Display Type: TN - Twisted Nematic Number of Characters: 1 Display Format: 1 x 1 Character Format: 7-Segment Display Mode: Reflective Character Size: 56.13mm H x 36.70mm W Outline L x W
- Number of Characters per Line: 1
- Viewing Area Width: 50.8 mm
- Viewing Area Height: 65.02 mm
- Display Type: Character Display
-
Supplier: Hymark/Kentucky Gauge
Description: Quasi-absolute LCD display Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear and angular display mode Panel mount housing Reading distance sensor/tape up to 1 mm
- Width: 72 mm
- Height: 48 mm
- Depth: 31 mm
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: LCD MODULE 32 DIG 16 X 2
- Number of Lines: 2
- Number of Characters per Line: 16
- Display Type: Character Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: DigiKey
Description: LCD MOD 3.2" RESISTIVE
- Display Type: Graphic Display
-
Supplier: 4D Systems Pty. Ltd.
Description: controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 7.0" Intelligent
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Allied Electronics, Inc.
Description: Timer;7-Day timer, 2 Outputs,16A AC,Dinrail,LCD display IP 20
-
Supplier: PG Drives Technology Inc.
Description: The Sigmagauge LCD is a highly versatile vehicle display, which can be easily configured and customized to meet OEM requirements. The backlit, dot-matrix display receives its information via CANbus, and presents vehicle status and diagnostic information to the operator using a
- Features: > 0.56" (14.2mm), Alphanumeric Display, Combination, Totalizer
- Display Colors: Green
- Bargraph Orientation: Horizontal Mount
- Display Technology: LCD
-
Supplier: TelephoneStuff.com
Description: 12 CO line speakerphone telephone with LCD display. (Used with Panasonic KX-T30810, KX-T61610, KX-T123211D, KX-TA624 & KX-TA1232 Hybrid System Control Units.) Features: - 16 Digit LCD Display- Headset/Handset Switch - Speakerphone - Handsfree Answerback - 4 One Touch Dial
- Phone Type: Telephone
-
Supplier: Renesas Electronics Corporation
Description: TW8811 is a high performance integrated LCD display processor designed for in-car display applications including navigation systems, in dash DVD players, rear-seat/brhead-mount displays, and automotive TVs. The chip uses a single 27Mhz crystal, comes in a 208-pin LQFP
-
Supplier: OMEGA Engineering, Inc.
Description: software under Windows 2000, XP, Vista, and 7. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature information. At the touch of a button, the user can cycle between the current, maximum and minimum stored temperatures.
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
specific parameters documented in automotive standards: SAE J1757-1 “Standard Metrology for Vehicular Displays” SAE J1757-2 (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
Transfer and handling vacuum chuck Precision air bearing and air floating platforms LCD and OLED display panel manufacturing Semiconductor microelectronics processing Mobile phone glass and panel handling Thin film processing Laser processing (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
logging. Six versions of DATEC-MOBIL-BOX are designed to house a wide range of standard LCD displays including Type 2”-LC-Glass Module, Type 2 x 16 (compact and standard), Type 4 x 16 Standard, Type 2 x 20 Miniature and Types 4 x 20. The seventh version has no display window (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
(LCD) Liquid Crystal Display Electronic Circuits, page 1
AVR 2x16 LCD & 4x4 keypad driver - A very simple circuit to experiment with AT90S2313, 2x16 LCD display and 4x4 keypad.
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
Low-level routines for accessing the 2x16 LCD display .
-
Display Circuits, page 3 free electronic circuit links
AVR 2x16 LCD & 4x4 keypad driver - A very simple circuit to experiment with AT90S2313, 2x16 LCD display and 4x4 keypad.
-
Frequency Counters
Exclusive 2.5 GHz Frequency Counter with Blue 2x16 LCD display - This project explain a very powerful frequency counter which has many useful software functions.
-
Switch Circuits free electronic circuit links
AVR 2x16 LCD & 4x4 keypad driver - A very simple circuit to experiment with AT90S2313, 2x16 LCD display and 4x4 keypad.
-
Permanent synchronization of camcorders via LANC protocol
2x16 LCD display .
-
http://waset.org/publications/7666/fuzzy-logic-pid-control-of-automatic-voltage-regulator-system
2x16 LCD DISPLAY .
-
Xilinx Delivers Spartan-3AN Starter Kit for Rapid Evaluation of Consumer, Communication Infrastructure and Industrial Applications
The evaluation board features a 700K system gate FPGA, and is fully equipped with subsystems such as 10/100 Ethernet PHY, 64Mbytes DDR2 SDRAM, two 16Mbit serial flash, ADC and DAC circuitry, a 2x16 LCD display for debugging, various switches, a rotary knob …
-
The design and implementation of a microcontroller-based single phase on- line uninterrupted power supply with power factor correction
Input voltage, battery current, output voltage and output power are measured and they are displayed at the 2x16 LCD display .
-
Development of low cost power parameter measuring system using PIC
To measure voltages and currents from power distribution lines signal conditioning circuits are used and to display the power parameters a 2x16 LCD display is used.
Indicates content that may require registration and/or purchase.