-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Overall Width / OD: 1.5 inch
- Overall Length: 18 inch
- Overall Thickness: 1.50000081 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Features: Other
- Shaft Material: Stainless Steel
-
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
- Maximum Length: 914.3995062242667 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: Hoover Steel, Inc.
Description: Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Carbon Steel (UNS G)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn
- Applications: Construction & Building / Architectural
-
Supplier: Brady Corporation
Description: Blank stainless steel 2" square tag with 3/6" hole. Ideal for harsh environments or where a stainless steel material is specified. User engraved text is black filled. Standard package is 25 tags.
-
Supplier: ASTM International
Description: 1.1 This specification covers cast carbon and alloy steel ingots and strand castings, semi-wrought ingots and strand castings and rolled or forged blooms, billets, and slabs for forging. 1.2 Blooms, billets, and slabs are semi-finished steel products, hot rolled or forged to
-
Supplier: Diamond Wire Spring Company
Description: Helical compression springs are designed and used to resist applied compressive forces or to store energy in the push mode. Compression springs are the most common spring configuration and are found in many applications such as automotive, aerospace and consumer goods.
- Outer Diameter (OD): 0.24 inch
- Inner Diameter (ID): 0.172 inch
- Wire Diameter: 0.029 inch
- Free Length: 0.375 inch
-
Supplier: Stafford Manufacturing Corp.
Description: Exclusively stocked by Stafford, these collars fit on standard square shafts. They can be modified (drilled, tapped, welded, etc.) to act as mounts for other components. 2-Piece Clamp-Type Shaft Collars can be completely disassembled and placed anywhere on a shaft. They are precision
- Width: 0.406 inch
- Bore Diameter: 0.4375 inch
- Outer Diameter: 1.5 inch
- Axial Load Capacity: 700 lbs
-
Supplier: Interfast Group
Description: quote standard and specials on all types of fasteners. Ask about our J.I.T. stock and delivery program that will revolutionize the way business is done between the manufacturer and distributor. We can stock your mill shipment and release your product when needed based on the parameters
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Cole-Parmer
Description: B) Stainless steel platform truck features a leak-proof bottom supported by a heavy angle iron frame-holds up to 200 lb (91 kg). Includes chrome-plated tubular steel handle and 4" swivel casters. Platform is 20 3/4" square, 6" H. Truck measures 27" x 20 7/8" x 32" overall. Shpg
- Capacity: 200 lbs
- Length: 27 inch
- Width: 20.88 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
-
Supplier: Sharpe Products
Description: All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube bends, please request a quote. Tube Sizes Available: 1", 1-1/4", 1-1/2", 2" Steel Square Tube
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube bends, please request a quote. Tube Sizes Available: 1", 1-1/4", 1-1/2", 2" Steel Square Tube
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube bends, please request a quote. Tube Sizes Available: 1", 1-1/4", 1-1/2", 2" Steel Square Tube
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock mechanical
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality alloy steel in the form of bars, forgings 100 square inches in cross section and less, and forging stock of any size.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality alloy steel in the form of bars, forgings 100 square inches (645 cm 2x) and under in cross-sectional area, and forging stock of any size.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality alloy steel in the form of bars, forgings 100 square inches (645 cm 2x) and under in cross-sectional area, and forging stock of any size.
-
Supplier: Reid Supply
Description: Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/2 in. Square. Length 12 in.
- Width (Overall): 0.5 inch
- Height (Overall): 0.5 inch
- Length: 12 inch
- Type: Keystock
-
Supplier: MiTek Inc
Description: upon request. High tensile 5”x5”x3/16” steel tube with ¾”x10”x10” welded baseplates. Extremely durable, structural steel design with easy bolt to floor installation. Industrial Safety Bollards come standard with yellow, durable powder coat finish. Custom colors available upon request.
- Height: 17 to 43 inch
- Features: Other
- Shape: Round Post, Square Post
- Materials: Steel / Stainless
-
Supplier: U.S. Plastic Corporation
Description: 10%, width and depth +/- 5%. Round and square tube: thickness +/- 15%, O.D. under 2" +/- .020", 2" and up +/-.040". Round and square bar: O.D. +/- .010". Standard length is 20'. Priced per foot; sold in 10' intervals only.
- Form / Shape: Rod / Round Stock
-
Description: Components Hinges Bellows Clamps DESCRIPTION Stainless Steel Grade 304 is the standard 18/8 (18% chrome, 8% nickel) austenitic stainless steel. It is a non-magnetic alloy in the annealed condition but becomes magnetic as it is cold worked. It is the most commonly used of all stainless
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Fairview Microwave Inc.
Description: Microwave WR-90 waveguide transition adapter to coaxial SMA part number 90AC206 is currently in stock at our location. Our right angle wave guide WR-90 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.25 :1
- Features: Coaxial / Waveguide
-
Supplier: Sharpe Products
Description: All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube bends, please request a quote. Tube Sizes Available: 1", 1-1/4", 1-1/2", 2" Steel Square Tube
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Custom Fabricating & Supplies
Description: Standard die cut sizes in stock or can be made to your specifications Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: SlipNOT Metal Safety Flooring
Description: platforms. Stainless steel handrails are ideal for food plants where sanitation is a top priority and a chemical / corrosion surface is vital. Product Information: Handrails thickness: customer specific Handrails length: 10′- 20′, customer specific Safety handrails shape: Round or
- Length: 10 to 20 ft
- Type: Guardrail System, Walkway Railing, Warehouse Railing
- Standards: OSHA, Other Standards
- Material: Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: standard 1910.26 (a)(1)(v) for slip resistant ladder rungs. Product Information: Steel ladder rung shapes: round, square or tubes Steel ladder rung thicknesses: 3/4” and 1” Steel ladder rung length: 10’ Steel ladder rungs can be custom fabricated to meet job
-
Supplier: Three D Traffic Works
Description: steel upright frame and base stand with 2" x 2" square tubing receiver. Designed to accommodate two warning lights. Distinctive base design allows for short term or permanent fastening. Frame and base are protected with powder coated enamel paint. Plywood boards can accommodate
-
Supplier: Fairview Microwave Inc.
Description: WR-90 waveguide transition adapter to coaxial SMA part number SMW90AC is currently in stock at our location. Our right angle wave guide WR-90 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that
- Frequency Range: 8,200 to 12,400 MHz
- VSWR: 1.6 :1
- Features: Coaxial / Waveguide
-
Supplier: Mile-X Equipment, Inc.
Description: bench or pedestal mounting. Hardened-steel precision-ground rams use a unique square design to provide larger bearing surface and ensure longer life than round rams
-
Supplier: Fairview Microwave Inc.
Description: Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number FMWCA1078 is currently in stock at our location. Our right angle wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave
- Operating Frequency Range: 26.5 to 40 GHz
-
Supplier: Three D Traffic Works
Description: - TD2600 Plastic Rail & Angle Steel Type III Barricade Features: Type III barricades can be purchased as assembled units or component parts. Legs and boards are available for individual purchase. All TD2600 components are interchangeable. Durable hot rolled carbon steel upright frame
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number 28AC206 is currently in stock at our location. Our right angle wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter
- Operating Frequency Range: 26.5 to 40 GHz
-
Supplier: Reid Supply
Description: Magnetic Welding Squares are ideal for welders that need fast set-up and accurate holding of steel sheet stock, plate, and tubing. Welding Squares are equipped with through holes for easy mounting. . 3.380 in L x .500 in W x 2.560 in H Steel Magnetic Welding
- Holding Force: 55 lbs
- Width: 0.5 inch
- Length: 3.38 inch
- Thickness / Height: 2.56 inch
-
Supplier: Curtis Universal Joint Company, Inc.
Description: In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways.
- Hub Outer Diameter: 0.625 inch
- Material: Alloy Steel
- Hub Bore: Bored Hub - Keyed
- Features: Set Screws
Find Suppliers by Category Top
Featured Products Top
-
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
engagement design provides smooth operation and quickly reversing. There are four square sizes in the two-sided socket: 1-1/8″ for 3/4″ hardware, 1″ for 5/8″ nuts, 13/16″ opening for 1/2″ hardware, and a 3/4″ size to handle 1/2″ lag bolts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
The Model 103T is 12″ long and weighs 2-3/4 lbs.; the 104T is 15″ long and weighs 3 lbs.; the 105T is 18″ long and weighs 3-1/4 lbs. All three wrenches will fit the most common holsters. All three wrenches have rugged, fabricated steel handles capable of supplying 300 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
horizontally. Hook fits over components up to a max diameter of 0.050 in (1.27 mm). (2) 0.025 in (0.64 mm) squared pins for easy connection to 0.025 in (0.64 mm) square sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
• Sizes in stock: 7” to 12” impeller diameter (195-mm to 315-mm) • Airflow rates up to 5,600 CFM • Casing made of galvanized sheet steel (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
configurations including square, rectangle and round receivers in both 52mm and 96mm patterns, and now QL2 as a combination. Use with Jergens compact 130mm self-centering vise as an industry first choice for increased machining access and quick change over (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Stick Welding ? - Lashing Ring
I have installed a 2x2 crossbar between the bedrails of my truck. The crossbar is 3/16" square stock , mild steel .
-
Stick Welding ? - Lashing Ring
I have installed a 2x2 crossbar between the bedrails of my truck. The crossbar is 3/16" square stock , mild steel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43126/245539427-MIT.pdf?sequence=2
The cast members had to cut pieces of steel stock for legs and handles using the abrasive cutoff saw. Have Turner cut them to 4'x4' o 4 lengths 1xl mild steel square tube with -3/32 wall … … either 10 or 12 feet, giving 8of the shorter pieces). o 2 lengths 2x2 mild steel square …
-
Development and implementation of a generic blast-furnace expert system
+ l1,nxn PCn = ln,1x1 + ln, 2x2 ..... … changes have taken place within the furnace that precede the ‘furnace hang’ detection at the stock line. British Steel , as coordinator, was responsible for the pro- vision of data with which to build the … … not only the principal component scores described previously but also Hotelling’s T2 and the squared prediction error.
-
roadway wire mesh fence - offers from roadway wire mesh fence manufacturers, suppliers, exporters & wholesalers
mesh, Black wire/ no coated welded wire mesh Practical Application Making machine protective cover, live stock fence, ... [ Related Keywords : wire mesh, wire, mesh, Square ] Features of welded wire mesh a> made of high quality steel wire. b> various ... [ Related Keywords : rabbit cage wire mesh, GI welded wire mesh, PVC coated mesh, 2x2 welded wire mesh ] .
-
workbench overkill?
… showing (each side and in back), you should be fine. they won't really do much anyway unless you have a lateral stress on the shelf. with the 2x2 square legs and the 4" … … than 1.5x1/4" flat stock tho. anything thinner would … Thus I can use much smaller stock because of steels excellent tensile strength.
-
Experimental critical parameters of plutonium metal cylinders flooded with water
Rather than having a square array of round holes, only one square hole was machined in the … … to the right, in-contact trays to the left One tray from the 2x2 set with zero … steel rod stock , one in each corner.
-
Grainger.com
• Ceiling Fixture, LED, Edgelit, 2x2Ceiling Fixture,LED,Edgelit, 2x2 Typically in Stock Column Protector and Fits Column Shape Round or Square ; Varies by Fits Column Size, Overall Height and … … 60 In., Overall Height 29 In., Color Gray, Frame Color Gray, Frame Material Steel , Leg Type Straight …
-
CR4 - Blog Entry: Picket Fence: Newsletter Challenge (11/21/06)
… adhesive, such as a two part epoxy resin, placed into our previously fabricated steel mould, not forgetting … You first cut all 2X2 length wise making 20 1X2X8' pickets. … satisfying than the puny "fwap fwap fwap" that comes from pickets made out of one-by stock . Pickets with square cross sections deserve square cut ends. Period.
-
Rotproof Fences - Professional Deck Builder Magazine
The 2x2 spindles capping the fence are laid into the jig and screwed to the rails with … … the fence boards — created by fastening Enkamat to the rails with stainless- steel staples — keeps … … slid the boards into the dadoes and fastened them with 2-inch-long #10 square -head screws. … — because it better matches the rest of the fence and provides solid stock for mounting a …
Indicates content that may require registration and/or purchase.