-
Supplier: Amphenol Communications Solutions
Description: PCIE M.2, PCIe M.2 Connectors, Storage and Server Connector, P=0.5mm, Height = 4.2mm, Key M, 1A per pin for power pins, 30μin gold Plating, Amphenol is one of the leading manufacturers of pcie m.2 connector. Contact us today for more
-
Supplier: Microchip Technology, Inc.
Description: to 2 SFF-8485-compliant SGPIO ports Up to 109 parallel GPIO pins Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Power Management Active State Power Management (ASPM)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: to 2 SFF-8485-compliant SGPIO ports Up to 109 parallel GPIO pins Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Power Management Active State Power Management (ASPM)
- Features: Switch
-
-
Supplier: Microchip Technology, Inc.
Description: Supports PCIe-compliant link training and manual PHY configuration Power Management Active State Power Management (ASPM) Software controlled power management Chiplink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: to 2 SFF-8485-compliant SGPIO ports Up to 109 parallel GPIO pins Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Power Management Active State Power Management (ASPM)
- Features: Switch
-
Supplier: Xoxide
Description: 6-pin PCI Express 2 x 8-pin PCI Express Overall Dimensions 12" x 8.5" x 8" Noise Level Low Acoustical Noise Fans 1 x 135mm Cooling Fan Efficiency 85% Connections: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x 8-pin P8 4 x 6-pin PCI Express 2 x 8-pin PCI Ex
-
Supplier: Euresys s.a.
Description: connectors on the bracket. For evaluations, a spider cable is available on request. This adapter enables 4 cameras connections on independent connectors compatible with the other Domino boards camera connectors -HD15-. - One internal 10-pin header video connector -
-
Supplier: Acromag, Inc.
Description: line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: is latched. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors.
- Number of ports: 16
- Features: Optical Isolation, Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors. Applications The PCIe-IDIO Series is excellent for use in a multitude of applications
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 48 or 24 channel high-current TTL digital I/O lines Change of State (COS) detection and interrupt capabilities Compatible with industry standard 8255 PPI Two 50-pin male headers with 24 digital lines each User interrupt pin on each DIO connector All 48 digital I/O lines
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ArduSimple
Description: This adapter board: Connects any XBee device UART lines (pins 2 & 3) to USB lines of the mPCIe bus via an FTDI converter. XBee device is powered via pins 1 (PWR) and 10 (GND). Powers your XBee device directly from your mPCIe bus Includes: – XBee to mPCIe adapter
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: ACCES I/O Products, Inc.
Description: card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector. A ribbon cable can be used to connect this card to termination panels. Accessories SOFTWARE The card is supported for use in most operating systems
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: Xoxide
Description: Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2 x 8-Pin
-
Supplier: OnLogic Inc.
Description: passive cooling technology with a flexible expansion bay, protecting the core components from dust and debris in the upper part of the system, while providing space for an additional 2.5" SSD and an actively cooled PCIe Gen 4 x16 expansion slot below. Rugged features include 12 to 48 V DC
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Xoxide
Description: output of 550 watts, and cool design and lighting, the 550W PCI-X Clear Acrylic Power Supply from Logisys is sure to be a crowd pleaser! Max Power 550 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors 1 x 6-pin PCI Express Overall
-
Supplier: OnLogic Inc.
Description: connectors. PCIe Gen 4 expansion, either a single x16 slot or dual x8 slots, provides even more customization. Options include advanced networking and high-powered GPUs, or a six disc 2.5" RAID storage array to help manage your mission critical data. Automotive power input and a
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Xoxide
Description: deadly stream of air flowing through the power supply. If you are looking for a sweet power supply to finish off your show system, look no further then the 550W Acrylic PCI-X Power Supply from Logisys! Max Power 550 Watts Modular No Motherboard Connectors 1 x
-
Supplier: DigiKey
Description: MICRO POWER TOP PCIE GEN 5 POWER
- Voltage Rating: 250 volts
- Current Rating: 9.5 amps
- Number of Contacts: 16 #
- Features: Board Mount Connector, Other
-
Supplier: Supermicro Computer, Inc.
Description: LVDS connector onboard 14. 4-pin 12V only power connector
-
Supplier: Advantech
Description: design, MIC-6131 is able to support the most powerful XMC with the 75W power consumption*, and doesn’t sacrifice the full fabric bandwidth from the main board. For the XMC pin out, MIC-6131 has the X24S X8D X12D pin field on the VPX connector P2, and enables the vast
- Technology: VPX
-
Supplier: Supermicro Computer, Inc.
Description: Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: variety OpenVPX profiles. Examples include: SLT3-PAY-1D-14.2.6 SLT3-PER-1F-14.3.2 SLT3-PER-1U-14.3.3 XMC Configuration: 8 lanes are routed from the VPX backplane to the XMC pn5 connector (x1, x2, x4 or x8 PCI-Express configuration supported). 64 I/O pins of the Pn6 connector are
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Advantech
Description: AMD Ryzen™ Embedded V2000 Processor High perf. Zen CPU 8 cores / 16 threads & 64GB DDR4 SODIMM AMD Radeon Graphics core with up to 7 compute units and Quad 4K display support Supports 8 x PCIe , 2 x M.2 expansion slots, 6 x COM, 2 x USB 2.0, 6 x USB 3.1 connectors Supports 12 voltage
- Max Speed: 3.8 GHz
- Memory Capacity: 64 GB
- Features: Other
-
Supplier: Acromag, Inc.
Description: I/O Interface Connector P1 (PCIe Bus): PCIe V2.1 x4 lane (PCIe Gen 2 Switch). J3 (Carrier Field I/O): 68-pin, stacked, CHAMP (TE Connectivity 5787962). P2, 3 (AcroPack Field I/O): 100-pin socket (Samtec SS5-50-3.00-L-D-K-RT). J1, 2 (Mini-PCIe):
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SAS/PCIe 4.0 (U.2 U.3) Connectors, Storage Server System, 68 Pin, Right Angle, Surface Mount , Header Product overview: PSAS4M2130021TR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
-
Supplier: Intel Corporation
Description: Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external connector for eight external ports Low-profile, MD2 depth for use in low-profile slots PCIe* x4
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: ELMA Electronic Inc.
Description: data plane: 2x PCIe x4 or 1x PCIe x8 or 1x PCIe x4 and 1x Serial RapidIO® x4 Control plane: up to four Gigabit Ethernet links (1000BASE-T or 1000BASE-KX) Four 10GBit Ethernet (10GBase-KR) Two SATA 2.0 ports Two USB 2.0 ports SerDes x4 lanes Software configurable: two UARTs or
- CPU Speed: 1,800 MHz
- RAM: 12,000 MB
- Flash Memory (RAM): 256,000 KB
- Communication Networks: Ethernet
-
Supplier: AAEON Electronics, Inc.
Description: DIMM x 2 Support up to 4GB Intel 945G Integrated Graphics Accelerator PCI-E 10/100/1000Base-TX Ethernet x 6 (2 Ports Bypass Function) & 10/100 Ethernet x 2 Ultra ATA-100 Port x 1 & SATA-II x 2 CompactFlash Type-II Connector & DOM 250W Power with Auto Range Input USB2.0 Port x 6
-
Supplier: Aaeon Systems Inc.
Description: ATA 100 Port x 1 & SATA 3.0Gb/s x 2 CompactFlash Type 2 x 1 & DOM 250W Power With Auto Range Input USB2.0 x 6 (Pin Header x 4), Parallel LCM With Keypad, RS-232, Console x 1 On The Front Panel Watchdog Function 1~255 Sec. Internal 3.5" Disk Drive Bay x 1 PCI-Express [x1], PCI-X, PCI
-
Supplier: VOXMICRO
Description: Antenna Type Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 RF Output Power, per chain up to 21.5dBm RF Output Power, combined up to 24.5dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power
-
Supplier: Aaeon Systems Inc.
Description: ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: VOXMICRO
Description: (QCA P/N AR5B22) Communications Interface WLAN via PCI Express Standard 1.1 host I/O + Bluetooth via USB PIN mapping Antenna Type I-PEX / U.FL connectors: CH0 for WLAN and BT coexistence RF Output Power, per chain up to 19dBm RF Output Power, combined up to 21dBm Industry
Find Suppliers by Category Top
Featured Products Top
-
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
. - Pogo Pin Contact Technology: Spring-loaded pin contacts provide a compact electrical connection structure for 2-pin power transmission. - Electrical Connection: Two-pin configuration supports positive and negative power connections for compatible electronic charging systems. - OEM (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
services. 1- Customizable Pogo Pin Count 2- Customized Appearance 3- Assembly method 4- Customized Current / Voltage Wide range of application scenarios 1- Consumer Electronics: AI smart glasses, AR/VR devices (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
for projects requiring. This 2-pin T-type magnetic cable connector combines magnetic alignment with pogo pin contact technology, providing a convenient connection interface for charging and power delivery applications. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
2 MHz. The ultra-low standby current of 21 μA per side is ideal for battery-operated systems. The devices provide a disturbance-free bus connection for hot-plug connections on side two by pre-charging the bus pins and monitoring the bus state for an idle bus or an I2C stop (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
Confusion | Techie7 - Free Technical Help
For enhanced performance with ATI Overdriveâ¢, a power supply with one 2x3 - pin and one 2x4-pin PCIe ® power connector is required .
-
Advanced Instrumentation and Control Methods for Small and Medium Reactors with IRIS Demonstration
The NI SCB-68 is a shielded I/O connector block for interfacing I/O signals to plug-in data acquisition (DAQ) devices with 68- pin connectors . .... Due to the higher sampling rate speed of the PCIe -6259 card and the greater number of .... Various techniques are well established for on-line monitoring of equipment and systems in nuclear power plants. .... threshcon: 0.9500 npop: 1000 noisevar: 0.0012 bayesianprior: [ 2x3 double] .
-
Sony Vaio VGN-UX50 Ultra Mobile PC BOM Analysis (iSi)
2x3 .2SMD. .... Connector . .... Pin Header - Right Angle, w/ Lock. .... Power - in Yellow Injection Molded Plastic Housing, w/ Mylar Insulator. .... PCIe Mini - Gold Plated Contacts, in Black Injection Molded Plastic Housing .
-
Practical Oracle Database Appliance
Connector Name. .... The chapter name is currently titled as “Attaching Cables and Power Cords”. .... : Check for Controllers correct PCIe slot address SUCCESS : Internal LSI SAS controller. .... ODA V1 has 2x 1GbE interfaces for the interconnect, 2x3 1GbE interfaces for public connectivity, as well .... Listings 10-21 and 10-22 show how to add CPUs and pin a VM to a…
-
Evolvable Systems: From Biology to Hardware
1-1x1 2-1x2 2-2x2 3-1x3 3- 2x3 4-1x4 4-2x4 5-1x5 5 .... Because of their price and power , the use of GPUs for more general-purpose computation is rapidly .... We added two extra connectors , bringing the total to 4, which are situated as follows: one on .... Vranken, H., Waayers, T., Fleury, H., Lelouvier, D.: Enhanced Reduced- Pin -Count Test For Full-Scan Design. .... the Pico Computing EC7BP board that contains seven separate Xilinx V5LX50 FPGAs built around a PCIe bridge.
-
PDF - AeroHive Networks HiveAP 330 Access Point
RJ-45 power in put pins : Wires 4,5,7,8 or 1,2,3,6 . .... that are also big ticket items are the 802.11n 2.4Ghz and 5GHz Mini PCIe cards. .... was the Cisco Aironet AP1252 which also featured 2.4GHz and 5GHz and 2x3 MIMO antenna array. .... Connector .
-
BWI Product Information for InWin IW-R400-00-0
▪ Loopback Connectors . .... ▪ Power Supplies. .... ▪ Mini- PCIe video capture card. .... ▪ 144- pin SO-DIMM. .... EXT 3X5.25 2X3 .5 INT3X3.5 SUPPORT TO ATX & CEB .
-
Mac Pro - GeForce 7900GTX works in Boot Camp - Page 5 - MacRumors Forums
I slapped on the little SLI connector , and got a message saying "Your motherboard is not qualified … to replace the SOIC chip PM25LV512-25SCE? with PM25LV010-25SCE chip which is pin compatible and a .... Does the Macpro have a PCI Express GPU power cable? .... They are 2x3 design, and Apple sends the power cable that plugs in there with the video .... It looks like for some reason any PCIe slot that is unpopulated shows that.
Indicates content that may require registration and/or purchase.