Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bodine Electric Company
Description: 460VAC only, 60 Hz, 3-Phase, inverter-duty.
- Other Output Power: 0.04 HP
- Continuous Current: 0.19 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 4.2 inch
-
Supplier: Bodine Electric Company
Description: Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.5 to 1 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 6.7 inch
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3-PHASE INVERTER, PMSP ROHS COMPLIANT: YES
-
-
Supplier: Classic Automation LLC
Description: 400 V/500 V, 3-phase, normal operation, without integrated EMC filters
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, IPM, 3-PHASE IGBT INVERTER
-
Supplier: Accuris
Description: INVERTER, 250 VA, 3/1 PHASE & 1 PHASE, CLASS B, MULTIPURPOSE
-
Supplier: Accuris
Description: INVERTER, 750 VA 3/1 PHASE, 750 VA 3 PHASE, & 1000 VA 1 PHASE CLASS B, MULTI-PURPOSE
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay.
- Other Output Power: 0.375 HP
- Continuous Current: 1.9 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 7.2 inch
-
Supplier: SCHURTER Inc
Description: Description Compact design Standard versions include insulated safety screw terminals Enhancement of the system efficiency Applications Voltage rating 550 VAC for world wide acceptance Motors can be fed through long cables Reduces the voltage rise rate of inverter output voltage
- Rated Voltage: 550 volts
- Rated Current: 8 to 32 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Analytic Systems
Description: The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 115 to 400 volts
- AC Output Power: 3,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 1.2 to 2.4 amps
- Shaft Speed: 1,800 rpm
- Housing Length: 7.31 inch
-
Supplier: Accuris
Description: INVERTER, AIRCRAFT, DC TO AC, STATIC, 750 VA 3-PHASE, 1000 VA 1-PHASE, AND 1000 VA 3-PHASE, MULTIPURPOSE, CLASS B
-
Supplier: Accuris
Description: INVERTER, 5000VA, 3/1 PHASE, CLASS A 3500VA, 3/1 PHASE, CLASS B
-
Supplier: Analytic Systems
Description: The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase
- DC Input Voltage: 125 to 150 volts
- AC Output Voltage: 220 to 400 volts
- AC Output Power: 6,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3-PHASE IGBT INVERTER BRIDGE; Application Sub Type:3-Phase IGBT Inverter Bridge; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STGIB8CH60TS-L; Kit RoHS Compliant: Yes
-
Supplier: Analytic Systems
Description: The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase
- DC Input Voltage: 36 to 250 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,500 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: Amp-Line Corp.
Description: There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is
- Signal Converter Type: Current-to-Voltage Converter, Voltage Converter / Inverter
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Newark, An Avnet Company
Description: INVERTER BOARD, 3-PHASE PMSM/BLDC MOTOR; Application Sub Type:3-Phase PMSM / BLDC Motor Inverter; Silicon Manufacturer:-; Kit Application Type:Motor Driver; Silicon Core Number:-; Kit Contents:Inverter Board EVAL-M3-TS6-665PN; RoHS Compliant: No
-
Supplier: Littelfuse, Inc.
Description: Single Package Driver for 3-Phase Motor Control and Power Inverters
- tr: 90 ns
- tf: 35 ns
- Features: IGBT
-
Supplier: ABSOPULSE Electronics Ltd.
Description: deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected to chassis
- DC Input Voltage: 48 to 250 volts
- AC Output Voltage: 380 to 400 volts
- AC Output Power: 10,000 VA
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke Flexible wire Flange for mounting onto printed circuit board Fully potted resign Applications Placed in front of frequency converter Stepper motor drives UPS-systems Inverter
- Inductance Range: 4,000.0000000000005 to 50,000.00000000001 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 3,000 to 16,000 milliamps
- Operating Temperature: -25 to 100 C
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke Flexible wire Flange for mounting onto printed circuit board Fully potted resign Applications Placed in front of frequency converter Stepper motor drives UPS-systems Inverter
- Inductance Range: 600 to 5,000 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 10,000 to 50,000 milliamps
- Operating Temperature: -25 to 100 C
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high frequency PWM technology
- DC Input Voltage: 48 to 125 volts
- AC Output Voltage: 208 to 400 volts
- AC Output Power: 1,000 VA
- Output Frequency: 0.00005 to 0.0004 MHz
-
Supplier: GUTOR Electronic LLC
Description: The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display).
- Volt-Amp Rating: 10 to 220 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Three Phase
- Interfaces: Ethernet, Serial
-
Supplier: GUTOR Electronic LLC
Description: The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with display).
- Volt-Amp Rating: 5 to 200 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Single Phase
- Interfaces: Ethernet, Serial
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly
-
Supplier: Allied Electronics, Inc.
Description: Independent Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs Cross-Conduction Prevention Logic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 3 m (9.8 ft) The cable is
-
Supplier: SCHURTER Inc
Description: 520 VAC for world wide acceptance For 3-phase industrial applications in the control cabinet Machine control systems, switching power supplies, inverters Suitable for use in equipment according to IEC/UL 62368-1
- Rated Voltage: 300 to 520 volts
- Rated Current: 3 to 32 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60K features three self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80K (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80K features four self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Lumina Power, Inc.
Description: drive traditional pulse forming networks and reservoir partial discharge circuits. It is the first commercially available 3 Ø capacitor charger designed as a low cost module for high volume OEM use. We also offer single phase versions of this power supply. Available in 208VAC and
- DC Output Voltage: 250 to 4,000 volts
- AC Input Voltage: 200 to 480 volts
- AC Input Current: 7.2 to 23.5 amps
- Type: DC Power Supply
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained, redundant 20kVA
- Features: On-line (Double-Conversion), Three Phase
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built (read more)
Browse DC-AC Inverters Datasheets for Waytek, Inc. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
FRENIC-MEGA (G2) catalog FRENIC-MEGA (G2)3-in-1 Applications flyer (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc.
Conduct Research Top
-
Controlling 3-Phase AC Induction Motors Using the PIC18F4431
than the PIC18F452 or PIC16F7X7. Practically speaking, control of a 3-phase AC induction motor requires pulse-width modulated control of the six switches of a 3-phase inverter bridge connected to the motor's stator windings (Figure 1). The six switches form 3 pairs of "half-bridges", which can
-
3-Phase PFC Topology Using Constant Power Control
/Source Inverter (PSI), can help reduce the SiC component costs while achieving 99% PFC efficiency. This paper presents results from an experimental hardware prototype, demonstrates the advantages of the topology and explores further theoretical improvements of the Total Harmonic Distortion (THD
-
Sizing Three-Phase Inverters for Single-Phase Power Applications (.pdf)
Although Hitachi does not offer inverters above 3 hp specifically sized and rated for single-phase operation, single-phase power can be safely used with larger 3-phase rated inverters, provided that care is taken to properly upsize and apply the inverter. As background, for a given power (kW/hp
-
Feeding an AGV Industrial Robot with a 3ph Inverter
Industrial robots are widely used in industrial automation environments and need to be powered by 3-phase 3x400Vac industrial voltage. This is not a problem when using devices in static locations, however, this changes when the customer decides to mount them on an AGV (Automatic Electric Vehicle
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
2004 Subject Index
Briz, F., +, IAS-04 2004 1305-1312 vol.2 AC machines; cf.AC generators; AC motors; Synchronous machines AC motor drives 3 phase inverter -fed motor drives, EMI study.
-
2006 Index
Kyungmin Sung, + , APEC-06 2005 5 pp. utility grid interfaced PV power conditioner, boost chopper-4 switch 3 phase inverter , quasi reson.
-
CR4 - Thread: Synchronising of 1 Phase Inverters with 3 Phase Grid System
So, then I would think about the two things separately: have the wind turbines feed the grid (by appropriate means, single or 3 phase inverters ), and drive the pumps from the grid.
-
Solution to the problem of low order harmonic resonance from HVDC converters
Comparing Figs.17 and 12, it can be seen that an accurate measurement of the period time improves the performance appreciably and the system recovers from 3 phase inverter fault.
-
Variable Frequency AC Motor Drive Systems
Fig. 3.15 The 3 phase inverter bridge .
-
3-phase inverter
For running welders, I don't believe a 3phase inverter will work.
-
Performance analysis of a 4-switch, 3-phase inverter based cost effective IPM motor drives
Keywords: 3phase inverter , PM synchronous motor, vector control, reakime implementation, harmonic distortion and digital signal processor.
-
Comparison of a soft switched TCM T-Type inverter to hard switched inverters for a 3 phase PV grid interface
The use of a split DC-link with its midpoint connected to AC ground is the most widely used approach to provide a constant common mode voltage in transformerless 3 phase inverters used as PV grid interfaces.
-
Z-source grid-connected inverter for solving the photovoltaic cell shading problem
- 3 phase inverter .
-
4.5 kV 120A SICGT and Its PWM Three Phase Inverter Operation of 100kVA class
to achieve the high blocking voltage, BV, a p- bases developed SICGT and the 3 phase inverter are the .
Indicates content that may require registration and/or purchase.