-
Supplier: Newark, An Avnet Company
Description: DIN POWER F-SHROUD, PRESS-ON 3,2
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin connectors
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1362517-2132415-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP
- Voltage Rating: 250 volts
- Current Rating: 4.2 amps
- Operating Temperature: -55 to 105 C
- Contacts Pitch: 2.4892 mm
-
-
Supplier: TE Connectivity
Description: Rating : Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Operation/Application Circuit Application : Power Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Voltage Rating: 600 volts
- Current Rating: 12 amps
- Operating Temperature: -40 to 105 C
- Applications: Residential / General-Purpose
-
Supplier: Newark, An Avnet Company
Description: CONN, HEADER, SHROUDED, 2POS, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) For Use With/Related Products: 1/4 - 40
-
Supplier: Allied Electronics, Inc.
Description: 3 Conductor Electronic Jumper Cord, 10 A Rated Current, 125 V Rated Voltage, 1250 Power Rating Plug and connector rated 15 amps, 125 V. UL listed, CSA certified. Plug mates with Switchcraft receptacles EAC-305 and -306 or equivalent. Connector mates with Switchcraft
-
Supplier: Radwell International
Description: PIN HEADER, POWER, WIRE-TO-BOARD, 3.96 MM, 1 ROWS, 12 CONTACTS, THROUGH HOLE, SHROUDED - 1 WALL. FREE 2 YEAR RADWELL WARRANTY
- Features: Header Connector
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance):
- Voltage Rating: 6.3 volts
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SJT, SJTW 17/3 AWG (12A/125V): SJT, SJTW 16/3 AWG (13A/125V): SJT, SJTW 14/3 AWG (15A/125V): SJT, SJTW
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Economy Power 2.5 Package: Bulk Product Status: Active Contact Type: Male Pin Connector Type: Header Pitch - Mating:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AHD Series™ Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry-standard 6 and 9 pin
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Power; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:35313 Series; Connector Shroud:ShroudedRoHS Compliant:
-
Supplier: MilesTek Corporation
Description: COMPUTER POWER CORD 25' - 39-200-300 Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the
- Cord Length: 300 inch
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, HEADER, 3POS, 1ROW, 3.5MM; Connector Systems:Power; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:53259 Series; Connector Shroud:- RoHS Compliant: Yes
-
Supplier: MilesTek Corporation
Description: COMPUTER POWER CORD 1' - 39-200-12 Plug in the Universal Power Cord from MilesTek to replace your overused or misplaced power cables. Universal Power Cords are designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin
- Cord Length: 12 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Thru-Hole, Blue Product overview: 281698-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Current Rating: 3 amps
- Gender: Male / Plug
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus
-
Supplier: TE Connectivity
Description: Alignment Type : Polarization Operation/Application Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully
- Current Rating: 1 amps
- Number of Contacts: 8 #
- Features: Board Mount Connector
- Category: Board-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The
-
Supplier: Quiktron, Inc.
Description: This outlet saver cord keeps your surge strip and UPS outlets from being blocked by bulky AC transformers. It is designed to work with power transformers, computers, monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Allied Electronics, Inc.
Description: The CU Series joins the Corcom product family of Power Entry Modules, filling the need for smaller versions of our switched inlet filters and unfiltered power inlets. This Series provides power entry for equipment designed for popular 1U (13⁄4") height equipment racks. The
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin connectors
- Contact Plating: Gold Plating
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Waldom Electronics
Description: 12 FT 3.6576 LENGTH IN METERS MONITOR APPLICATION FEMALE CONNECTOR OUTLET SHROUDED MALE PLUG INLET GC[T] BRAND LENGTH IN METERS - UOM M
- Cord Length: 144 inch
-
Supplier: Harwin Plc
Description: Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted internal threaded screw-locks. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-1410005. For complete pin numbering or
- Current Rating: 60 amps
- Contact Pitch: 8.500000000000002 mm
- Gender: Male / Plug
- Features: Other
-
AC Power Cords - 6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03141-006Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Powell Electronics, Inc.
Description: DIN Power F-shroud, press-on 3,2
-
Supplier: J.S.T. Corporation
Description: VU connector is small type 3.96mm pitch PC board connector for large current and has the high reliability in a power supply circuit, considering the fully shrouded connector header structure against "vibrating connector" and "distored extraction".
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6 MM [.236 INCH ] Connector Length : 50.8 MM [2 INCH ] Connector Width :
- Voltage Rating: 30 volts
- Current Rating: 11.5 amps
- Insulation Resistance: 2 Mohms
- Operating Temperature: -55 to 125 C
-
Supplier: Chief Enterprises LLC
Description: HD Series 9 Pin Receptacle (TYPE 2) JAM MOUNT/EXTENTED SHROUD
- Features: Other
- Device Type: Receptacle / Outlet
-
Supplier: Harwin Plc
Description: Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG
- Current Rating: 60 amps
- Contact Pitch: 8.500000000000002 mm
- Gender: Male / Plug
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 3 m (9.8 ft) The cable is
-
Supplier: SIE Computing Solutions, Inc.
Description: Eight and 21 Slots Standard Two to 21 Slot Custom Configurations Available 6U or 7U Format 64-bit Operation 5 V/3.3 V Supported ATX Power Supply Connectors or Power Blocks CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Type AB
- ISA Slots: 0
- PCI Slots: 21
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination
- Number of Contacts: 7
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 30 AWG
- Operating Temperature: -40 to 105 C
Find Suppliers by Category Top
Featured Products Top
-
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
5-Pin Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Series - Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits - A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
2-Pin Round Type Magnetic Cable Connector – Flexible Connection Solutions for OEM/ODM Projects The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
designers who require the flexibility of the USB Type-C standard and the ruggedness of Amphenol Socapex's connector solutions. With this connector, designers can develop a wide range of data, power delivery, and video configurations. The USB3CFTV connector also provides enhanced EMI protection and is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
C2G Computer Power Cord Extension - power extension cable (250 VAC) - 3 ft | Softchoice
• Extend the length of your current power cable for monitors, scanners, printers, and other devices that use a 3 - pin shroud power connector .
-
C2G Universal Power Cord - power cable - 4 ft | Softchoice
This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3 - pin shroud power connector .
-
C2G Universal Power Cord With Extra Outlet - power cable - 6 ft | Softchoice
This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3 - pin shroud power connector .
-
Brakes and braking control systems
1 cylinder housing 2 pressure connection to the brake circuit 3 pressure space 4 valve spring 5 for the … 13 plastic sleeve 14 pressure rod pistons (input force of the brake booster … primary sleeve 18 valve pin 19 separating sleeve 20…
Indicates content that may require registration and/or purchase.