-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM8 Type: MHz Crystal Length: 3.2 mm Width: 2.5 mm Height: 0.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 22.579 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load
- Oscillation Frequency: 22.579 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 22.5790MHZ 18PF SMD
- Oscillation Frequency: 22.579 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Anatech Electronics, Inc.
Description: 3 MHz Crystal Filter
- Frequency (Fc): 3 MHz
- Bandwidth: 192 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
-
Supplier: DigiKey
Description: 19.6608MHz ±30ppm Crystal Series 40 Ohms HC-49/US
- Total Frequency Stability: 50 ppm
- Operating Temperature: -10 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance:
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 3.6864 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 200 ohms
-
Supplier: ODG (Origin Data Global)
Description: 22.579MHz Surface Mount Crystal 20pF ±30ppm ±30ppm SMD3225-4P Crystals ROHS
-
Supplier: Anatech Electronics, Inc.
Description: 3.10 MHz Crystal Filter
- Frequency (Fc): 3.1 MHz
- Bandwidth: 270 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, HC-49/U, 3.2768MHZ FREQUENCY NOM 3.2768MHZ CRYSTAL CASE THROUGH HOLE ROHS COMPLIANT: YES
-
Description: CRYSTAL 3.579545MHZ 12PF SMD
- Oscillation Frequency: 3.579545 MHz
- Load Capacitance: 12 pF
- Max ESR: 150 ohms
- Operating Temperature: -10 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 3.686400MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 13mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:CM309E Series; Operating Temperature Min:-10 C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 3.579545MHZ; Frequency Nom:3.579545MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:30pF; Frequency Tolerance + / -:30ppm; Product Range:AELX023L Series; Operating Temperature RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1068382-ABL-3.579545MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: ABL Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Frequency: 3.579545 MHz ESR
- Oscillation Frequency: 3.579545 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 28.63636MHZ 12PF SMD
- Oscillation Frequency: 28.63636 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 12 pF
- Max ESR: 25 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 790871-NX1255GB-3.579545MHZ Series: NX1255GB Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 3.579545MHz ESR (Equivalent Series
- Oscillation Frequency: 3.579545 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 50 %
- Load Capacitance: 12 pF
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 3.6864MHZ 18PF SMD
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 180 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 11.0592MHZ, 18PF, 5MM X 3.2MM FREQUENCY NOM 11.0592MHZ CRYSTAL CASE SMD ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8MHz 8pF ±50ppm ±150ppm SMD3225-2P Crystals ROHS
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Max ESR: 500 ohms
-
Supplier: Richardson RFPD
Description: Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control standard.
- Oscillation Frequency: 125 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 84320I-01 is a general purpose, dual output Crystal-to-3.3V Differential LVPECLHigh Frequency Synthesizer. The 84320I-01 has a selectable TEST_CLK or crystal inputs. The VCOoperates at a frequency range of 620MHz to 780MHz. The VCO frequency is programmed in steps equal to
- Supply Voltage: 3.3 volts
- Output Frequency: 77.5 to 780 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: The 8432-51 is a general purpose, dual output Crystal-to-3.3V Differential LVPECL High Frequency Synthesizer. The 8432-51 has a selectable REF_CLK or crystal input. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO frequency is programmed in steps equal to the
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Utmel Electronic Limited
Description: Crystals 3.6864MHz 20pF
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 3.579545MHZ 18PF SMD
- Oscillation Frequency: 3.579545 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 12.2880MHZ 18PF SMD
- Oscillation Frequency: 12.288 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 70 ohms
-
Supplier: Integrated Device Technology
Description: The 8430-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer. The 8430-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal
- Supply Voltage: 3.3 volts
- Output Frequency: 20.83 to 500 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-3225 50MHz ;3.3V
- Oscillation Frequency: 50 MHz
- Features: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 26MHz 7.3pf 10ppm
- Oscillation Frequency: 26 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature
-
Supplier: Allied Electronics, Inc.
Description: Ceramic 5 × 7 mm Surface Mount Quartz Crystal Profile: 1.3 mm Frequency Range: 8 MHz to 49.152 MHz Stability: 10-100 ppm –20/70°C and 20-100 ppm –40/85°C Output: Crystal
-
Supplier: Integrated Device Technology
Description: frequency by 1, 2, 4, and 8. Output frequency steps as small as 250kHz to 2MHz can be achieved using a 16MHz crystal depending on the output divider settings.
- Supply Voltage: 3.3 volts
- Output Frequency: 31.25 to 700 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: QuartzCom AG
Description: Frequency range: 3.5 ~ 70 MHz Frequency tolerance: ±10 ~ ±30 ppm Frequency stability: ±10 ~ ±50 ppm Size: Height 3.5 ~ 4.5 mm
- Oscillation Frequency: 3.5 to 70 MHz
- Total Frequency Stability: 10 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 3 (TEMPERATURE COMPENSATED (TCXO)), 3.2 MHZ, SOLDER SEAL, SQUARE WAVE, CMOS
-
Supplier: Allied Electronics, Inc.
Description: The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 3 (TEMPERATURE COMPENSATED (TCXO)), 10.0 MHZ, HERMETIC SEAL, SINEWAVE
Find Suppliers by Category Top
Featured Products Top
-
High-Precision Crystal Resonators for Wireless Charging & Wearables Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
-speed and high stability requirements for data transmission in 5G products. Specifications: Nominal Frequency: 16MHz ~ 96MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm, ±20ppm Load Capacitance: 10pF or specify (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
.8 mm ruggedized compact surface mount crystal offering a frequency range of 12 MHz to 32 MHz. It offers versions with a tight ±10 ppm tolerance, tight ±50 ppm stability, an automotive temperature range of -40ºC ~ +125ºC and a 5000g's 0.3 msec shock resistance. There are other temperature ranges available as well. This component is ideal for high shock and vibration environments such as automotive applications. (read more)
Browse Crystals Datasheets for ECS Inc. International -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
~ 100MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm or specify Load Capacitance: 6pF or specify Operating Temperature: -40°C ~ +125°C or specify Drive Level: 50μW Typ. Aging: ±3ppm/Year Max (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
~ 100MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm or specify Load Capacitance: 6pF or specify Operating Temperature: -40°C ~ +125°C or specify Drive Level: 50μW Typ. Aging: ±3ppm/Year Max. Applications: Automotive, ADAS, TPMS, PKE/RKE, BCM Navigation IoT, Wearables Industrial Devices (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
small form factor surface mount crystal that comes in a 1.6 x 1.2 x 0.3 mm 4-pad ceramic package. This crystal offers a tolerance of ±20 ppm available (read more)
Browse Crystals Datasheets for ECS Inc. International
More Information Top
-
Chlorophyll a fluorescence transients: a fast data acquisition system to facilitate in vivo measurements
Replace the supplied 3.579MHz crystal with a 6.144MHz one.
-
Chlorophyll a fluorescence transients: a fast data acquisition system to facilitate in vivo measurements
Replace the supplied 3.579MHz crystal with a 6.144MHz one.
-
Loop Test System: A New Maintenance Feature for the Distributed Integrated Digital Network
Bothfunctions use astandard TV color-burst ( 3.579 MHz ) crystal to establish highly accurateand stable DTMF performance, thus eliminatingany iiitial tuningandfuture adjustments.
-
Speech recognition for the disabled
All tone generation timing is derived from the on-chip oscillator circuit, which uses a 3.579 MHz crystal .
-
A remote sensor for the three components of transient electric fields
A 3.579 - MHz crystal is used to assure frequency stability and .
-
Giant Magnetoimpedance Current Sensor With Array-Structure Double Probes
Because the frequency of the Colpitts oscillator only de- pends on the intrinsic frequency of the crystal oscillator ( 3.579 MHz ), the Colpitts oscillator provides the GMI probe with a stable ac driving current.
-
New products/New applications
It requires only a 3.579 MHz color burst crystal and a single 12VDC source to become a complete decoder circuit.
-
Magnetic sensor based on giant magnetoimpedance effect
Because the frequency of the Colpitts oscillator only depends on the intrinsic frequency of the crystal oscillator XTAL ( 3.579 MHz ), the Colpitts oscillator provides GMI probe a stable ac driving current.
-
Sell quartz crystal
SERIES 6K,CYLINDER CRYSTAL (3x8mm) 3.579MHz to 50.000MHz .
-
Measurement of sweating rate with capacitance sensors
The oscillator is a 4060 CMOS clock operating with a common 3.579 MHz color-burst TV crystal .
Indicates content that may require registration and/or purchase.