-
Supplier: Accuris
Description: Stranded steel wire ropes. Part 3: Specification for zinc coated ropes for ships
-
Supplier: Accuris
Description: Steel wire ropes \x96 Safety \x96 Part 4: Stranded ropes for general lifting applications
-
Supplier: Accuris
Description: Steel wire ropes \x96 Safety \x96 Part 3: Information for use and maintenance
-
-
Supplier: Accuris
Description: Terminations for steel wire ropes \x96 Safety \x96 Part 3: Ferrules and ferrule-securing
-
Supplier: CSA Group
Description: Deals with the requirements for materials, method of manufacture and quality control. Includes information on both the required quality of materials and the heat treatment of steel to be used for the manufacture of sockets. With regard to quality control, reference is made to the general
-
Description: Deals with the requirements for materials, method of manufacture and quality control. Includes information on both the required quality of materials and the heat treatment of steel to be used for the manufacture of sockets. With regard to quality control, reference is made to the general
-
Supplier: ASTM International
Description: the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 7.3.2, 7.3.4, 7.3.5, and 9.2.
-
Supplier: CSA Group
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This
-
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 in. (6 mm) to 23/8 in. (60 mm) manufactured from uncoated or
-
Description: Specifies: a) the dimensional tolerances; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 1 mm and 3,5 mm.
-
Supplier: Certex UK
Description: Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay
- Diameter: 0.1181103 to 0.1574804 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316:
- Diameter: 0.75 inch
- Breaking Strength: 42,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304:
- Diameter: 0.75 inch
- Breaking Strength: 44,400 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 0.75 inch
- Breaking Strength: 49,600 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 305:
- Diameter: 0.75 inch
- Breaking Strength: 42,900 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: ASTM International
Description: 1.1 These test methods specify procedures to determine diameter and circumference (Section 8), linear density (Section 14), breaking force (Section 21), and elongation (Sections 28 and 36)) of fiber ropes except those ropes incorporating steel wire. (See MIL-STD-191) 1.2 The
-
Supplier: Enidine Inc.
Description: Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine
- Maximum Load Capacity (Per mount): 6.45 lbs
- Height or Thickness (Before loading): 0.75 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 3.5273961920000003 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Weight: 2 lbs
- Inch: 3/4"
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
Supplier: Certex UK
Description: Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance
- Diameter: 0.1181103 inch
- Breaking Strength: 1,150.976 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 3: Information for use and maintenance
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 3: Information for use and maintenance
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope
- Overall Width / OD: 0.75 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 1,800 F
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope
- Overall Width / OD: 0.75 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 1,800 F
- Type: Braided Product, Rope / Cordage
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 5.291094288 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: RUD Chain, Inc.
Description: assemblies, round slings, wire ropes, hook assemblies. For further details refer to the product information sheet.
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, SHEAR, 3MM, 150MM; Overall Length:150mm; Cutting Capacity Max:3mm; For Use With:Copper Cables, Bowden Cables & Soft Wire Ropes; Blade Edge:Shear; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: Haida International Equipment Co., Ltd.
Description: recorders... 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials,
- Temperature Range: -70 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Description: Hoisting and Counterweight Ropes and Rope Connections 61 25.1 Suspension Means 61 25.2 Wire Rope Data 61 25.3 Factor of Safety 62 25.4 Minimum Number and Diameter of Hoisting Ropes 63 25.5 Suspension-Rope Equalizers 63 25.6 Securing of
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from
- Force / Load Rating: 2.248 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: Saint-Gobain Innovative Materials
Description: each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
Find Suppliers by Category Top
Featured Products Top
-
The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
proximity switches comprises all widely used sizes from 3mm to M30, All switches are available in 3-wire DC, PNP and NPN versions, with cables or connectors, and some are also available in 2-wire models (for 20... 265 VAC, or 20... 320 VDC Please visit www.locon.net for further information on this product. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Three new standard E-Stop configurations with wire leads are now available. Now IP65 & IP67. Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
features, and complex profiles while maintaining dimensional accuracy and minimizing material waste. The SVT 60-60 3D Taper Cut Endless Diamond Wire Saw is designed to address these challenges through high-precision closed-loop diamond wire cutting technology. Unlike conventional cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
temperature rise) contact configurations. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced lead wires customized to fit the needs of your application. Click here for information on 1/2" Disc-Type Thermal Controls. For details on 3/4" Disc-Type Thermal Controls, contact Portage Electric Products at: salesinfo@pepiusa.com. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges and minimizes installation space. With multiple keyed options to prevent mismating (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
easily punched, drilled, filed, or sawed Cross-point flush cover screws are robust and durable polyamide The cover includes a molded-in wire lead hole (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Sensor Technology IST AG has studied and dealt with this problem intensively and has developed a new sensor which is especially designed for the needs of high-precision and long-term stable measurements. 3. New 4-wire RTD by IST AG - the reference (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Volume I: Evaluation of Existing Roadside Safety Hardware Using Updated Criteria—Technical Report
The cable guardrail is constructed with three 3/4 -inch diameter 3x7 wire ropes mounted on S3x5.7 steel posts.
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
3/4 Load … turret is anchored to the seabed by nine (9) anchoring legs using a chain/ wire /chain combination. 138 mm Sheathed Spiral Strand Wire Rope Length Pipelines ( 3x7 miles + 1x1 mile .
-
Vie path manual electrical engineering
4. y ¼ 3x7 À 5x4 * x2 * 3) y0 ¼ 21x6 À 20x3 * 2x The heat can be transported heating flow or heat radiation through thermal conduction . b l 3/4 circular cone tip 45o diameters & threaded limiting as wide Vollinie … can be guided through a carriage guidance through an electric motor and a cable pull in Y …
-
International Handbook on Giftedness
Gifted males walk a tight rope , according to Dixon (1998), often projecting several images to the world. Journal of Cognition and Culture, 4( 3/4 ), 525–549. … survives to- day – in mostly invisible, encrypted traffic – over the same wires over which we … … Lucien-Brault 101, rue Saint-Jean-Bosco Case postale 1250, succursale Hull Gatineau, Qu´ebec, J8X 3X7 , Canada .
Indicates content that may require registration and/or purchase.