-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 25 ft
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-750 3/4 x 50 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1"
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-770 3/4 x 70 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D
- Features: Hose Reel
-
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LD-750 3/4 x 50 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D
- Features: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation only. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • Flared flanges for maximum capacity • Solid center core for maximum strength • Rolled beaded edge flanges for maximum safety • Easy mounting options for maximum
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • 360 degree rotating
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose Length: 200 ft
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: length plus leaves additional space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 100 feet of 3/8 inch hose capacity (hose not included) • 360 degree
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Hose Length: 100 ft
- Features: Hose Reel
-
Supplier: Higher Power Supplies, Inc.
Description: space, reducing the difficulty of reeling hose. The unique extended swivel improves the hose connection and reduces hose wear and stress. FEATURES: • 200 feet of 3/8 inch hose capacity (hose not included) • Fixed Based 200' capacity • 3/8"
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 200 ft
- Hose Length: 200 ft
- Features: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D
- Features: Hose Reel
-
Supplier: Hannay Reels
Description: To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction)
- Maximum Pressure: 600 psi
- Hose / Cable Length: 150 to 250 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Airflow Systems, Inc.
Description: HP TEFC motor/blower 115/1/60Hz, 30 feet of 3 inch hose, and standard 3 inch Tailpipe Connector. VES4-Reel Wall-mounted reel with 1/2 HP TEFC motor/blower 115/1/60Hz, 25 feet of 4.5 inch hose and standard 4.5 inch
- Collector Type: Wall or Column
-
Supplier: ASTM International
Description: 1.1 This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. 1.2 The values stated in inch-pound units are to be regarded as standard. The SI units given in parentheses are for information only. 1.3 The
-
Supplier: Radwell International
Description: HOSE REEL, SPRING DRIVEN, 1/4 INCH X 20 FEET, POLYURETHANE HOSE, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: Hannay Reels
Description: For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open pipe spacer drum to prevent entrapment of debris and to impair
- Hose / Cable Length: 250 to 1,500 ft
- Flange Diameter: 45.75 to 90.75 inch
- Core Diameter: 20 to 48 inch
- Hose Inside Diameter: 3 to 10 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose disc rewind or removable direct crank rewind. Supplied with spring actuated pinlock.
- Maximum Pressure: 1,000 psi
- Flange Diameter: 24.75 to 28.75 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.5625 to 3.25 inch
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.15 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic Welders Water, Oil and Mild Chemical Solutions
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.03125 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.78 inch
- Working Pressure: 250 psi
- Temperature Range: 180 F
-
Supplier: UL Standards & Engagement
Description: Liquefied Petroleum Gas Code, NFPA 58. The hose or hose assembly is intended for a maximum working pressure of 350 pounds per square inch gauge (psig) (2400 kPa) for use at temperatures within the range of minus 40°C (minus 40°F) to plus 60°C (140°F), or minus 54°C (minus 65°F)
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: UL Standards & Engagement
Description: Use, Inspection, Service Testing and Replacement of Fire Hose, Couplings, Nozzles and Fire Hose Appliances, NFPA 1962. 1.2 The 1-1/2 inch size hose is intended for use primarily by the building occupants for the control of incipient fires until the arrival of the fire
-
Supplier: DigiKey
Description: 3/4 INCH BLUE ENT 1 000 REEL
- Length: 12,000 inch
- Operating Temperature: 60 C
- Material: PVC
- Sleeving: Wrap Around Sleeving
-
Supplier: UL Standards & Engagement
Description: 1962. 1.3 Semiautomatic fire hose storage devices as covered by these requirements use hose having an inside diameter of 1-1/2 inches (38.1 mm) or 1 inch (25.4 mm) and are capable of storing not more than 100 feet (30 m) of fire hose, in accordance with the
-
Supplier: McLellan
Description: front and rear. - Rear access ladder. - Special vented fill done. - Roll-over protection. - ASME "U" Stamp Facility STD. Fuel Distribution System - 60 gpm fuel pump. - 50 ft. x 1-1/4" fuel hose.· - 30 ft. x 1" gas hose. - Rear deck for meters, reels, etc. Including rear
- Dispense Rate: 227.27272727272728 L/min
- Container Size: 9,463,529.47283008 to 17,034,353.0510941 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Counter indicates to 9.999'-11" METRES Counter indicates to 999.9M Also specify Counter configuration: PAYOUT-Counter is read with operator looking back at the payout reel. TAKEUP-Counter is read with operator looking forward to the takeup reel (as illustrated above). Weight: 33 lbs
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake
-
Supplier: PressureParts.Com
Description: burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel mounting bracket Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake
Find Suppliers by Category Top
Featured Products Top
-
grade 304 stainless frames, discs and drum, it handles single ID hose from 3/4 to 1 inch, accommodates pressures up to 1000 psi and sustains temperatures from 20°F to 400°F (-7°C to 204°C). Features: Standard N series has a narrow frame (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage, with drum cut (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
ICDF Complex Remedial Action Report
The Subcontractor shall procure and install spray nozzles on the 3/4 - inch hoses associated with the six hose reels in CPP-1688 (Decon Building).
-
Popular Products In Power - Big Bruin
• Truck Series Hose Reel with EZ-Coil - 8 3/4 Inch x 25 1/2 Inch x 23 Inch, 1/2 Inch x 75ft.
-
Popular Products In Power - Big Bruin
• Coxreels Truck Series Hose Reel with EZ-Coil - 8 3/4 Inch x 25 1/2 Inch x 23 Inch, 1/2 Inch x 75ft.
-
Popular Products In Power - Big Bruin
• Truck Series Hose Reel with EZ-Coil - 8 3/4 Inch x 25 1/2 Inch x 23 Inch, 1/2 Inch x 75ft.
-
States > Alabama > State > Statutes > Title 9 - Conservation and Natural Resources > 003 - State Forestry Commission
One booster reel with 150 feet of 3/4 or one inch rubber hose with suitable nozzle attached; or .
-
The Marysville, Montana, Geothermal Project: Specifications for Drilling the Deep Geothermal Research Well
…ready for instant use for suppressing forest fires. capacity upon which shall be mounted a l i v e hose reel o r l i v e hose basket with 250 feet of a t least 3/4 - inch I.D. heavy-duty…
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
A 3/4 - inch diameter garden-type hose line, not to exceed 75 feet in length and equipped with an adjustable nozzle, may be substituted for a 2A-rated fire extinguisher, provided it is connected to a reliable water pressure system capable of .... The garden-type hose lines shall be mounted on conventional racks or reels .
Indicates content that may require registration and/or purchase.