-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Maximum Load Capacity: 0.382 tons
- Shank Length: 0.80315004 inch
- Eye Inside Diameter: 1.181103 inch
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/8"
- Special Eyebolt Type: Forged
- Rating: Load Rated
-
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Atkore International
Description: 1 13/16 INCH EYE HEIGHT 1.8125 EYE HEIGHT - DECIMAL 1 13/16 EYE HEIGHT - FRACTIONAL 1 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 610 LB CAPACITY
- Maximum Load Capacity: 0.305 tons
- Threaded Length: 1 inch
- Inch: 3/8"
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 2 inch
- Eye Inside Diameter: 0.375 inch
- Inch: 3/8"
- Rating: Not Load Rated
-
Supplier: Snap-on Industrial Brands
Description: SPECIFICATION ANSI B18.15 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1080 LB CAPACITY 1-21/32 INCH EYE OUTER DIAMETER 1-1/32 INCH EYE INNER DIAMETER 1-21/32 EYE OUTER DIAMETER - FRACTIONAL 1.65625 EYE OUTER DIAMETER
- Maximum Load Capacity: 0.54 tons
- Threaded Length: 1.25 inch
- Shank Length: 1.25 inch
- Eye Inside Diameter: 1.03125 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-1/2 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 38 LB CAPACITY 3/8 INCH EYE INNER DIAMETER SHANK LENGTH 3 INCH INCLUDES HEX NUTS EB MODEL
- Maximum Load Capacity: 0.019 tons
- Threaded Length: 1.5 inch
- Shank Length: 3 inch
- Eye Inside Diameter: 0.375 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Forged carbon steel, quenched and tempered, self-colored.
- Maximum Load Capacity: 0.25 to 4.5 tons
- Threaded Length: 0.75 to 2.06 inch
- Shank Length: 1 to 2.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish ASTM A311 Material Thread Class 2A UNC Special sizes quoted upon request Metric sizes manufactured upon request Many sizes conform to TCMAI standards
- Threaded Length: 1.5 inch
- Eye Inside Diameter: 0.375 inch
- Inch: 3/8"
- Rating: Not Load Rated
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - swivel eye
- Inch: 3/8"
- Material: Bronze / Copper Base Alloy
- Features: Swivel
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - fixed eye - nickel plated
- Inch: 3/4"
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - swivel eye
- Inch: 3/4"
- Features: Swivel
-
Supplier: Hardware House, LLC
Description: 51-2269 3/16X2-1/2 ZN EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 52-3407 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-7768 1/4x2-1/2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 1/4" x 2-1/2"Qty/Pk: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 2-1/8 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 10 TO 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY
- Threaded Length: 2.125 inch
- Eye Inside Diameter: 0.375 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Ebinger Manufacturing Corp.
Description: OPEN EYE TYPE ZINC PLATED FINISH 6 INCH 3/8 INCH NOMINAL DIAMETER 16 TPI SHANK LENGTH 4-1/4 INCH INCLUDES HEX NUT
- Threaded Length: 6 inch
- Shank Length: 4.25 inch
- Inch: 3/8"
- Finish: Zinc Plated
-
Supplier: Proto® Industrial Tools
Description: SHOULDER TYPE FORGED HEAT TREATED CARBON STEEL MATERIAL 3.09 INCH 3.09 LENGTH - DECIMAL 1-1/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC CLASS 2A THREAD SERIES 16 TPI ANSI B 18.15, ASTM A 489 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL
- Maximum Load Capacity: 0.65 tons
- Threaded Length: 1.25 inch
- Eye Inside Diameter: 0.94 inch
- Inch: 3/8"
-
Supplier: Hardware House, LLC
Description: 52-7069 US2C 1-1/2" EYEBOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 1-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: T. W. Evans Cordage
Description: Baby Bolt snap - swivel eye
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 3/16 INCH NOMINAL DIAMETER 3/16 NOMINAL DIAMETER - FRACTIONAL .1875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL
- Special Eyebolt Type: Forged
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Accuris
Description: 3/8\x94 B.S.F. Eye Bolt
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 19 tons
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Newark, An Avnet Company
Description: 3/8 X 4 1/4 EYE BOLT
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on
- Maximum Load Capacity: 0.25 tons
- Threaded Length: 0.5625 inch
- Inch: 3/8"
- Features: Swivel
-
Supplier: SAE International
Description: Technical Standard
Find Suppliers by Category Top
Featured Products Top
-
and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
ceiling system has a continuous ¼-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts. 2" wide extruded aluminum flange for HEPA (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented Lift (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top (read more)
Browse Grippers Datasheets for Jergens, Inc.
More Information Top
-
DBC Industrial Supply Co., Inc. - Toolholding/Workholding
EYE BOLT 3/8 - 16 X 3 .
-
An on-the-bottom sea gravimeter.
The plug on the top hemisphere has a 3/8 " - 16 stainless eye bolt for ease in handling.
-
DBC Industrial Supply Co., Inc. - Tooling & Accessories
3/8 - 16 x 1-1/4 Shoulder Threaded Eye Bolt .
-
$25-$30 Bolts - Fasteners - Grainger Industrial Supply
• Eye Bolt , Material Steel, Zinc Finish, Thread Size 3/8 - 16 , Thread Length 2-1/8 In., Eye Inside Dia.
-
Physiological effects of the TASER® C2 conducted energy weapon
A sling (to con- tain the pig), pulleys, strain gauges (Model SSM-HA-150, Interface Inc., Scottsdale, AZ, USA), and 3/8 ’’ by 16 ’’ zinc eye -to-eye turnbuckles (Crown Bolts Co., Cerritos, CA, USA) were mounted on the system.
-
40‐Hz Square‐Wave Stimulation Requires Less Energy to Produce Muscle Contraction: Compared with the TASER ® X 26 Conducted Energy Weapon
…Uni- strutâ metal framing system (Unistrut Construction, Wayne, MI), a sling (to contain the pig), pulleys, strain gauges (Model SSM- HA-150; Interface Inc., Scottsdale, AZ), and 3/8 in. 9 16 in. zinc eye -to-eye turnbuckles (Crown Bolts Co., Cerritos, CA).
-
A simple, inexpensive piston corer for collecting undisturbed sediment/water interface profiles
Detail of piston assembly showing component parts: L-1/8" or x/ 16 " coated piston cable; M-ferrule or … swivel clip; O-5"-long, t/;,. diameter eye bolt ; P- 1/4" nut and … T-15-cm long, 3/8 " OD polyethylene tubing.
-
NAVAL
POSTGRADUATE
SCHOOL
The lifting eye or u- bolt is another COTS part. .... It has 3/8 ”- 16 thread and a rated load limit of 1090 pounds [Ref. 9, pg. 2607].
-
CHICAGO HARDWARE Eyebolt,Lift W/O Shoulder,3/8-16x 4 5/32 - Eyebolts - 5YY53|SP11825 - Grainger Industrial Supply
• Item Eye Bolt . .... • Thread Size 3/8 "- 16 .
Indicates content that may require registration and/or purchase.