-
Supplier: Newark, An Avnet Company
Description: 3/8 INCH THREADED ROD 6FT
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER TUBE
- Length: 36 inch
- Inch: 3/8"
- Features: Other
- Material: Steel
-
Supplier: Atkore International
Description: STRAIGHT TYPE STEEL MATERIAL 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER
- Length: 3 inch
- Inch: 3/8"
- Finish: Galvanized
- Material: Steel
-
-
Supplier: Accuris
Description: Threaded Rods (Inch Series)
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 3 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 36 inch
- Inch: 3/8"
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 3/8"
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 3/8 INCH X 10
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER BUNDLE
- Length: 36 inch
- Inch: 3/8"
- Material: Hardened Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Self Colour
- Material: Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES PER TUBE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL
- Length: 36 inch
- Inch: 3/8"
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Zinc & Clear / Self Colour
- Material: Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimension: Inches Material: Grade En8 Finish: Self Colour
- Fastener Standards: BS
- Material: Steel
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 3/8"
- Material: Brass
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 3/8"
- Material: Steel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: # 8
- Material: Steel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 5/8"
- Material: Steel
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA149 , 500 lb , Female Thread Rod End Load Cell , Standard , Material - 2024-T4 , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Cable
- Force / Load Rating: 500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR
- Length: 36 inch
- Width/Diameter: 0.625 inch
- Material: Copper Coated
- Device Type: Grounding Rod
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 9,100 lbs
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 8,386 lbs
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 1-1/4 TO 2 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
- Pipe Size: 1.25 to 2 inch
- Support Type: Pipe Clamp
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) 3/4-16 Female Thread, Zinc-Plated Steel Material, Max Load 14200 lb (F2123-8)
- Load Capacity: 14,200 lbs
- Major Diameter: 0.75 inch
- Type: Female
- Design Units: Inch
-
Supplier: NationSkander California Corporation
Description: Static Load Rating: 880 KGF IKO: POS 8 ELGES: GAKFR 8 PB Equal: SAKAC 8 M HIRSCHMANN: SM 8
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder),
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: Elgin Fastener Group
Description: Connecting Rod Bolts Connecting Rod Bolts may be center less ground to close tolerances and drilled as required. Threads are usually cold rolled after heat treatment to obtain increased fatigue resistance. Various physical requirements regarding metal properties can be met by our
- Length: 6 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Metric: M10, M12, M14, M16, M5, M6, M8
- Features: Other
-
Supplier: Newport MKS
Description: and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide
- Stroke or X-Axis Travel: 2.00000108 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Q-RG-8 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline at an even inch increments which is indicated by the suffix in the part number, for
-
Supplier: Radwell International
Description: CONDUIT ADPATER, REDUCER, 3/4 INCH THREAD SIZE, MALE X M20 FEMALE, CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY
- Application: Cable & Wire
-
Supplier: Newport MKS
Description: focusing or other types of alignment. This 8-inch-long guide rod is tapped on one end and has a threaded stud on the other, which allows it to be stacked. Each rod has a hole, which is crossed-drilled, to assist in tightening and loosening.
-
Supplier: Newport MKS
Description: aluminum designs, as well as thermal stability. The optical support rods are made round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is resistant to gouging,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. The inlet and outlet ports can be specified with 1/8 inch (3.2 mm) ID barbs, ¼-28 UNF internal threads, or ¼-28 UNF external threads. This check valve can be ordered in either 303 or 316 stainless steel. Seal material options include Silicone, EPDM, and Viton®. (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers typically have a critical application that requires extremely tight tolerances in ultra-hard materials. We also have the capability to grind and polish spherical radius parts in a variety of hard materials, both (read more)
Browse Datasheets for Insaco, Inc. -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
SPIROL International Corporation is pleased to announce that 2D and 3D drawings are now available for their full range of products. Engineers and designers can access drawings for both standard items and common specials—covering more than 100 product (read more)
Browse Datasheets for SPIROL -
to size, tolerance and specification. Special tolerances and polishes can be ordered for short production times. Sizes from +/- 0.0002" -3" Diameter, 30 foot lengths are possible in some sizes. Choose temper: annealed, cold, warm or hot worked Choose finish (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Simple visualization techniques for die casting part and die design. Final report, July 1, 1995--September 30, 1997
To give the dies enough strength to withstand the pressures and forces, 3/8 inch threaded rod was used to bolt the three layers together as shown in Figure 7.39.
-
Growing a second skin : towards synthetic biology in product design
The pump used a NEMA 17 bipo- lar stepping motor with 200 steps per revolution (Evil Mad Scien- tist LLC, Sunnyvale, California), a 3/8 inch threaded rod with 1/12 inch pitch (McMaster-Carr, Elmhurst, Illinois) and a custom electron- ics board designed…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Manuals > [FDBKF2003110514025670968] Methods for Measuring the Toxicity and ...
Use a propane-soldering torch or glass-blowing torch to heat up one end of a 1/4-inch or 3/8 - inch threaded steel rod (about 12 to 15 inches long so that one end remains cool).
-
Design and construction of a low cost, modular Autonomous Underwater Vehicle
Another high-weight component within the design was the 3/8 inch threaded stainless steel rod .
-
Zeeman atomic absorption spectrometry
threads on a 3/8 inch rod .
-
An Artificial “gum‐tree” for marmosets ( Callithrix j. jacchus )
Each block had a central hole of 1 cm diameter, which enabled it to rotate around a threaded brass rod of 3/8 inch diameter.
Indicates content that may require registration and/or purchase.