-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer
- ZZT: 95 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum
- VR: 3.3 volts
- VBR: 3.5 volts
- CT: 11.000000000000002 pF
- Features: Array, Bidirectional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 125MW, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 125MW, 3.3V, Single Zener Diodes. This
- Tj: -55 to 125 C
- VZ: 3.3 volts
- ZZT: 95 ohms
- PD: 125 milliwatts
-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 3.3 volts
- ZZT: 85 ohms
- PD: 500 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500MW, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500MW, 3.3V, Zener Diode Arrays. This listing
- Features: Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 3.3 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW,
- Tj: -65 C
- PD: 0.3 milliwatts
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 3.1V to 3.5V 47mA
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 8V CFP3
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 8 volts
- VBR: 5.2 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 3.3V V(Z), 0.2W
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 3.3V 150MW 0603
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 3.3 volts
- PD: 150 milliwatts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 12V 6TSOP
- Tj: -65 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 12 volts
- VBR: 5.3 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.35W, 3.3V, ±2%, SOT-23
- VZ: 3.3 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 872721-GDZ3V3LP3-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 250 mW ±5% Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR
- Tj: -55 to 150 C
- Features: Other, Zener Diodes
-
Description: DIODE ZENER 3.3V 500MW SOD123
- VF: 0.9 volts
- IR: 5 mA
- Tj: -55 to 150 C
- VZ: 3.3 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C3V3L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 3.1 to 3.5 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: DigiKey
Description: TVS DIODE 3.3VWM 20V DFN10062L
- VR: 3.3 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 60.00000000000001 watts
- Clamping Voltage (VC): 20 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105598-FLZ3V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 14μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max)
- VF: 1.2 volts
- IR: 0.014 mA
- Tj: -65 to 175 C
- VZ: 3.3 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 802033-DDZ3V3ASF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 3.27V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer
- VF: 0.9 volts
- IR: 0.02 mA
- Tj: -65 to 150 C
- VZ: 3.27 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Win Source Part Number: 887991-NZX3V3B,133 Operating Temperature Range: -55°C ~ 175°C Features: Zener Diode 3.3 V 500 mW ±3% Through Hole ALF2 Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole
- Tj: -55 to 175 C
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 3.3V 200MW SOD323
- IR: 20 mA
- Tj: -55 to 150 C
- VZ: 3.3 volts
- ZZT: 120 ohms
-
Supplier: Littelfuse, Inc.
Description: This LC03-3.3BTG series provides overvoltage protection for applications such as 10/100/1000 BaseT Ethernet and T3/E3 interfaces. This new protector combines the TVS diode element with a diode rectifier bridge to provide both longitudinal and differential protection in one
- VR: 3.3 volts
- CT: 9 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.3B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.32 to 3.53 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV3.3B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 3.3 to 3.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 3.3V 1/2W 5% DO-35
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 3W, 3.3V, SMB; Zener Voltage Nom:3.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 3.3V, 120W/X3-DFN0603 ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor GmbH
Description: TFZV3.3B is Zener Diode for voltage regulation. Package is small power mold type and automatic mounting is possible by chip-mounter
- VZ: 3.32 to 3.53 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 20V, 0.3W, SOT23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:430mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Zener Diodes - DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V -- 70099457Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 3A SMA
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 3W 5.6V, AXIAL
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, TVS, 3.3V; Product Range:SMF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:3.3V; Clamping Voltage Vc Max:8V; Diode Case Style:SC-70; No. of Pins:5Pins; Breakdown Voltage Min:-; Breakdown Voltage Max:-; RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.