-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 3000 A AC primary current; 5 A AC secondary current; accuracy class 1; 15 VA rated power
- Primary current (Ratio) Range: 0 to 3,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroidal; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:133.35mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 3000:5A, 25VA; CT Construction:ANSI Rated Window Type; Current Ratio:3000:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, MODEL 561, TERMINAL CONNECTION BUSBAR MOUNT, 3000:5. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: DigiKey
Description: BUS BAR CT WITH 3000/5A
- Operating Frequency Range: 50 to 60 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 3000:5A, TOROIDAL; CT Construction:Toroidal; Current Ratio:3000:5; Accuracy Class:-; Power Rating:-; Window Diameter:206.5mm; Frequency Range:-; Transformer Mounting:Bracket Mount; Primary Current:3000A
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent linearity.
- DCR: 0.011 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors TR=1:125, L=3000 H MIN, SEC DCR=7.7 MAX
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter : 125 MM [4.921 INCH ] Case Depth : 30 MM [1.181 INCH ] Product Weight (KG) : 1 Ratio : 3000/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 15 Class 1 Burden Rating (VAMP) : 20 Class 3 Burden Rating (VAMP) : 30 Output Current
- Secondary Current (Ratio) Range: 5 amps
- Burden: 20 VA
- Features: Current Transformer
-
Supplier: Galco Industrial Electronics
Description: XFMR,CURRENT,3000:5,8.13in.,LUGS,
- Features: Power / Power System / Distribution Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Transformer 1:125 1000VAC 0.0008Ohm Prim. DCR 6.5Ohm Sec. DCR 3000uH Prim. 20000mA Prim. 6 Terminal Gull Wing SMD Product overview: B82801B0305A125 from TDK Corporation is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance
- Features: Other
- Category: Signal / RF Transformer
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Description: For outdoor use, Level of protection IP67; Applicable cable specifications: φ20-80mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV; Withstand voltage level:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: ITG Electronics, Inc.
Description: 3,000uH, 6.5mOhm SMD Transformer
- DCR: 0.0065 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
- Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 5.5 volts
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit Protection: Automatic reset thermostat
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 50 amps
- AC Output Power: 3,000 VA
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 6.31 Inner Diameter
- Features: Current Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SCT7xxx busbar split-core CTs for high primary currents, ensure minimum installation effort in existing systems. With their separable measuring system, they enable flexible retrofitting without separating the primary conductors.
- Primary current (Ratio) Range: 3,000 amps
- Features: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal Fuses
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2.6x6.25" Inner Rectangle
- Features: Current Transformer
-
Supplier: Win Source Electronics
Description: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±1.5% Accuracy: ±0.8% Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
- Measuring Range: 20 amps
- Frequency Range: 120,000 Hz
- Response Time: 4 µs
- Accuracy: 0.8 %FS
-
Supplier: Allied Electronics, Inc.
Description: Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current.
-
Supplier: Allied Electronics, Inc.
Description: loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 8.25 Inner Diameter
-
Description: maximum voltage levels for station-type cubicle switchgear (SC) range from 15.5 kV through 72.5 kV with main bus continuous current ratings of 2000 A, 3000 A, 4000 A, and 5000 A. ME switchgear also contains associated control, instruments, metering, relaying, protective,
-
Supplier: RoMan Manufacturing, Inc.
Description: DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications–large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers can be designed to
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 50 volts
- Maximum Secondary Current Rating: 1,000 to 1,000,000 amps
- Power Rating (VA): 10,000 to 3,000,000 VA
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 3.25 Inner Diameter
-
Supplier: RoMan Manufacturing, Inc.
Description: transformers feature: KVA Range: 10 – 3,000 KVA Primary Voltages: 200 – 800 Volts Frequency: 50 – 60 Hz Secondary Voltages: 0.5 – 200 Volts Secondary Current Output: 1,000KA – 100,000KA Fully encapsulated to ensure long life
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 200 volts
- Maximum Secondary Current Rating: 1,000,000 to 100,000,000 amps
- Power Rating (VA): 10 to 3,000 VA
-
Supplier: West Control Solutions
Description: and current limit. Benefits & Features: Inputs, firing modes, control modes and loads types. Integrated fixed fuses and all what is necessary to have a complete power control zone including current transformer and optional circuit board Two leg switching three wires load star or
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
-
Supplier: Electro Optical Components, Inc.
Description: result, high accuracy – ±0.5% ~ ±5% F.S Faster response time – T90 < 60s Good for a variety of conditions; Working temperature -20~+100° and Humidity up to 95%RH Applications for these hydrogen sensor products include industries such as: Hydrogen gas production & storage Oil and gas
- Response Time: 3,600 seconds
- Operating Temperature: -40 to 131 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current
-
Supplier: West Control Solutions
Description: (PM3000-3PH). PMA3000 - 3PH = More complex load requirements that may need phase angle firing, delayed triggering, or features such as feedback, current limit etc. Benefits & Features: Suitable to drive resistive, inductive, transformer and complex loads requiring current limit
- Maximum Current: 25 to 500 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
- SCR Control: Phase Angle Fired
-
Supplier: Nordex AG
Description: collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.
- Cut-in Wind Velocity: 7.8274980453619065 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 3,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C227.5, Three-phase live-front pad-mounted distribution transformers. A previous version of this Standard was published as CAN/CSA-C227.2-88 under the title Three-Phase, Live-Front, Pad-Mounted Distribution Transformers and withdrawn in
-
Supplier: Columbia Research Labs, Inc.
Description: constructed with a varnish impregnated coil assembly, potted and bonded into a 5/8" diameter housing. The H Series has found extensive application in position sensing and displacement measurement on large valves and remotely operated industrial process controls. Features Displacement Ranges
- Measurement Range: 6 to 3 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -65 to 275 F
- Features: Current Balance AC-AC
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ PFC 4K5-3U19 Series modular, rack-mount AC-DC power supply system with PFC input delivers 4500W or 3000W with N 1 redundancy. This system is built with three heavy-duty 1500W PFC 1K5 power supply modules assembled on a 3U x 19” rack-mount cradle (the CR (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Metal-Clad Switchgear for 23 and 34.5 kV
…Linear coupler transformers 3000 A/15 V, thermal and mechanical ratings 42 000 A and 67 000 A, respectively, with a mutual reactance 0.005 ohm plus or minus one per- cent at 60 cycles Current transformer 3000 - 5 A with relaying accuracy…
-
Problems and solutions for protective relay applications in petroleum facilities-some protection applications for generators and transformers
For the 53.46 MVA generator, the rated full load current is 2,237 A and the current transformers are 3000 : 5 ratio, providinga secondary rated current of 3.73 A.
-
Contactless electrical measurements of transport ac losses in a 3 m long superconducting cable
In one approach, a signal proportional to the current of the cable was obtained from a current transformer ( 5 A/ 3000 A).
-
A Transformer-Ratio-Arm Bridge for Measuring Large Capacitors Above 100 Volts
Such transformers are available with multiple primary currents from 5 to 3000 amperes in one unit 5000, 10 000, and 20 000 amperes with single primary currents.
-
Reference System for Traceable Calibration of High Current Frequency Response
The current transformer has a variable ratio 3000 ...5/ 5 -2 A and a burden tolerance of 4 VA.
-
PGR-5330 Series
Resistance Grounded Relay
PGC- 3000 Ground-Fault Current Transformers Sensitive ground-fault current detection ( 5 A primary) PGC-5000 Ground-Fault Current Transformers Sensitive ground-fault current detection (30 A primary) .
-
Development of steady-state scenarios compatible with ITER-like wall conditions
Fully non-inductive operation (i.e. without transformer flux consumption) is envisaged for up to 3000 s with QDT ∼ 5 and a bootstrap current fraction (Ibootstrap/IP) typically above 50% at a normalized beta of the order of βN ∼ 2.9…
-
National Primary Standard get 152–2011 for the Units of the Coefficient and Angle of Scale Transformation of Sinusoidal Currents
The TTE-3000.5 transformer is used for primary nominal currents of 0.5– 3000 A and secondary nominal currents of 1 and 5 A.
Indicates content that may require registration and/or purchase.