-
Supplier: Accuris
Description: HOSE, RUBBER, HYDRAULIC, HIGH PRESSURE (3,000 PSI)
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, RUBBER, HYDRAULIC HIGH PRESSURE (3,000 PSI)
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, RUBBER, HYDRAULIC, HIGH PRESSURE (3000 PSI)
-
-
Supplier: Accuris
Description: Hose Assemblies, Rubber, Hydraulic High Pressure (3000 PSI)
-
Supplier: SAE International
Description: This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some gaseous diffusion through the PTFE wall.
-
Supplier: SAE International
Description: This specification covers lightweight hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some gaseous diffusion through the PTFE wall.
-
Supplier: SAE International
Description: This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C, high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some gaseous diffusion through the PTFE wall.
-
Supplier: SAE International
Description: This specification covers heavy braid hose assemblies intended for use in high-temperature, 400°F (204°C), high-pressure, 3000 psi (210 bar) aircraft hydraulic systems, also for use in pneumatic systems which allow some gaseous diffusion through the PTFE wall. The -20
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Medium pressure hose suitable for petroleum or synthetic based hydraulic fluids in forklift systems. Optimum bonding characteristics and special cover also make it the ideal hose for equipment operating in cold environments, while
- Temperature Range: -67 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids, hot oil, grease, lubricants
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.09 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids, hot oil, grease, lubricants
- Inside Diameter: 1 inch
- Outside Diameter: 1.4 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids, hot oil, grease, lubricants
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.76 inch
- Working Pressure: 3,000 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Single and double compact wire braid hydraulic hose with SUPERTUFF cover - AT3KST AT3KST - Single or double wire braid Meets or exceeds SAE 100 R17 Meets or exceeds EN 857 1SC MSHA IC-152/7 approved flame resistance Medium pressure service with petroleum-based hydraulic fluids,
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.47 inch
- Working Pressure: 3,250 psi
- Temperature Range: 257 F
-
Supplier: Suttner America Company
Description: Black water resistant synthetic rubber.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.693 inch
- Working Pressure: 3,000 psi
- Temperature Range: -20 to 250 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For High pressure hydraulic oil lines; pilot lines; greasing and lubrication lines; and some pneumatic and water lines. Suitable for use with mineral, vegetable and most ester based hydraulic fluids. Suitable for use with some gases, fluids and
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For High pressure hydraulic oil lines. Constant pressure (Isobaric) 215 bar / 3100 psi in all sizes. Small bend radius is an advantage in installations. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Four
- Temperature Range: -40 to 250 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hydraulic oil lines where electrical non-conductivity is required (for use in applications where there is potential for contact with high voltage sources). Suitable for use with mineral, vegetable and most ester based hydraulic fluids. Heat and
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Radwell International
Description: 3/4-16 SAE STEEL HYDRAULIC HOSE O-RING BOSS COUPLER & BALL 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Radwell International
Description: 1/2 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD COUPLER & BALL 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: Ralston Instruments, Inc.
Description: Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and
- Environmental Properties: Pressure / Vacuum
-
Supplier: SKF/Global
Description: The TMJL 100 pump is suitable for use with hydraulic nuts (smaller than or equal to HMV 92E) and for mounting and dismounting bearings or components where a maximum pressure of 100 MPa (14,500 psi) is required. The pump is supplied with 3000 mm (118 in) pressure hose,
- Maximum Discharge Pressure: 14,500 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hydraulic Pumps
-
Description: Applications: • Industrial machine tool clamping circuits • Dock levelers • Door openers • Hose crimping • Scissor lift • Presses Technical Characteristics: • Numerous motors from .67 to 4 kW (.5 to 3 HP) • Seven pump sizes with flows from 1 to 14.4 LPM (3.8 gpm) • 207 bar (3000
- Operating Pressure: 3,002.28039 psi
- Flow: 3 GPM
- Total Power: 0.5 to 3 HP
- Power Source: Electric Motor
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar)
- Features: Other
-
Supplier: Hannay Reels
Description: and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: AMETEK Sensors, Test & Calibration
Description: 3,000 psi Pressure range, T-620H 0 to 350 bar / 5,000 psi Ready-to-use pressure systems Ready-to-use pressure systems for the DPC-500, APC, CPC, and IPI calibrators. For all pressure systems the pump and the indicator are separate systems. Therefore a replacement of the pump does not
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Hannay Reels
Description: To handle single 3/4" through 1" I.D. hose. Water Blasting / Sewer Cleaning / Rodding This reel is designed with external hose connection to allow tightening of hose connection without removing all hose from the spool. The optional hose guide arm along with the
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 350 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: Radwell International
Description: 3/4 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD NIPPLE 3,000 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HydraCheck Inc.
Description: adaptor. 0 to 3000 PSI (0 to 207 bar) pressure gauge with direct gauge adaptor. 0 to 6000 PSI (0 to 414 bar) pressure gauge with direct gauge adaptor. Two (2) 60″ (1524 mm) microbore hose assemblies. Two (2) microbore hose unions (connect hoses for
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: VAC-CON, Inc.
Description: polyethylene water tanks 6" vacuum intake hose Boom travel tie down 5' extendable boom Front mounted 400' capacity pivoting hose reel 30 gpm/3000 psi water pump system 400' high pressure sewer cleaning hose Manual hose rewind guide Hose guide (Tiger
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a
- Features: Analog
- Type: Gauge
- Scale Units: bar, psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 3000 Series is ideal for fuel dispensing, spray and fire protection operations. The economical reel is best for long-length ¾” or 1” hoses, and handles pressure up to 2,000 psi. Manual rewind options include disc rewind or removable direct crank rewind. Steel is (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N600 Series Spring Rewind Dual Hose Reels are specifically designed for hydraulics and spray painting operations. With a narrow frame and compact mounting base, the N600 Series handles the job, without wasting space. The reels handle pressure up to 3,000 psi and temperatures up to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 1000 Series manual rewind reel is compact and easy to mount for spray and washdown applications with pressures up to 3,000 psi. The e-coated frame and permanently attached direct crank provide a durable and user-friendly experience. A 3/8” outlet comes standard, but a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400° F (204° C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
through 5/8” long-length ID hoses and can withstand up to 3,000 psi. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 3000 psi (207 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Roll-formed channel frame for heavy-duty applications Non-sparking ratchet assembly (read more)
Browse Hose Reels Datasheets for Hannay Reels -
reverse winding. The reel handles ¼’ to ½’ ID hoses and withstands pressure up to 10,000 psi. Constant tension is also an available feature, upon request. Features: Standard N Series has a narrow frame and compact mounting base (read more)
Browse Hose Reels Datasheets for Hannay Reels -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels