-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, PNP, -300V; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHzRoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, Bipolar Transistor, Bipolar RF Transistors. This listing supports
- IC(max): 1,000 milliamps
- VCEO: 60 volts
- VCBO: 300 volts
- fT: 100 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANS NPN 300V 0.1A TO92-3 / Bipolar (BJT) Transistor NPN 300 V 100 mA 50MHz 1 W Through Hole TO-92-3 Product overview: KSC2330RTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic
- VCEO: 300 volts
- TJ: 150 C
- Features: Bipolar RF Transistors, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V. Search-friendly keywords include transistor, BJT, switching, amplification, 300 V, Bipolar Transistor, Transistor, Photovoltaic
- IC(max): 125 milliamps
- PD: 250 milliwatts
- TJ: -55 C
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer
- Features: MOSFET, Other
- Polarity: N-Channel
-
Supplier: Richardson RFPD
Description: The 2729GN-300V is an internally matched, COMMON SOURCE, class AB, GaN on SiC HEMT transistor. The hermetically sealed 2729GN-300V transistor is designed for S-band pulsed surveillance radar applications and uses all gold transistor metallization to provide highest
- Power Gain: 15.3 dB
- Output Power: 300 watts
- Operating Frequency: 2,700 to 2,900 MHz
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Transistor; Programmable Unijunction; 40 V; 300 mW
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR, PNP, 300V 0.5A SOT-32 PKG
-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR PNP 300V 0.5A
- Features: Other
- Polarity: PNP
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT 4-Match NPN Trans Ar Hfe 300, 36V/30mA
- Features: Bipolar RF Transistors
-
Supplier: Richardson RFPD
Description: SEMITRANS® 3 Features V-IGBT = 6. Generation Trench V-IGBT (Fuji) CAL4 = Soft switching 4. Generation CAL-diode Isolated copper baseplate using DBC technology (Direct Copper Bonding) Increased power cycling capability With integrated gate resistor Low switching losses at high di/dt Typical
- Features: IGBT, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 45V 200mW 300@1mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
- IC(max): 100 milliamps
- VCEO: 45 volts
- fT: 150 MHz
- PD: 200 milliwatts
-
Supplier: Nexperia B.V.
Description: NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment
- Features: Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 237306-BSP300 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active
- V(BR)DSS: 800 volts
- PD: 1,800 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: Allied Electronics, Inc.
Description: IGBT Module Transistors
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 858894-A2V09H300-04NR3 Features: RF Mosfet LDMOS 48 V 400 mA 720MHz ~ 960MHz 19.7dB 53dBm OM-780G-4L Package: Reel - TR Package: OM-780G-4L Family Name: A2V09 Categories: Discrete Semiconductor Products Case / Package: OM-780G-4L ECCN: EAR99 Popularity:
- Features: Other
- Package Type: SOT3
-
Supplier: ODG (Origin Data Global)
Description: 45V 200mW 300@1mA,5V 100mA NPN SOT-23 Bipolar (BJT) ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: RF MOSFET HEMT 50V 55-QP
- Packing Method: Bulk Pack
- Features: MOSFET, Other
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR; 300MW DISSIPATION; SOT-23
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016225-FDY300NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Family Name: FDY300NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds
- V(BR)DSS: 20 volts
- PD: 625 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: Utmel Electronic Limited
Description: NPN 500mA 300V 300mW SOT23 Transistors (NPN/PNP) RoHS
- Polarity: NPN, PNP
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Transistors XPT 600V IGBT 300A
- Features: IGBT
-
Supplier: Microchip Technology, Inc.
Description: Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast
-
Supplier: Microchip Technology, Inc.
Description: Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast
- Features: MOSFET
-
Supplier: Integra Technologies, Inc.
Description: The high power transistor part number IDM500CW300 is designed for VHF/UHF-Band systems operating at 1-500 . Operating at CW conditions, this dual MOSFET device supplies a minimum of 300 watts of power across the instantaneous operating bandwidth of 1-500 . All devices are 100% screened for
- Power Gain: 9.5 dB
- Output Power: 300 watts
- Operating Frequency: 1 to 500 MHz
- Features: Other, Power MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions, Inc. Product Type: Transistor Output Optocouplers Output Type: Phototransistor Isolation Voltage: 1500 Vrms Number of Channels: 1 Channel Mounting Style: SMD/SMT Power Dissipation: 50 mW
- Package Type: SOT3
-
Supplier: Utmel Electronic Limited
Description: NEXPERIA - PMBF170,215 - MOSFET Transistor, N Channel, 300 mA, 60 V, 2.8 ohm, 10 V, 2 V
- V(BR)DSS: 60 volts
- rDS(on): 5 ohms
- PD: 830 milliwatts
- TJ: -65 to 150 C
-
Description: TRANSISTOR,BIPOLAR,RADAR,300W,1.
- VCEO: 90 volts
- Output Power: 583 watts
- Packing Method: Bulk Pack
- Features: General Purpose BJT, Other
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: IGBT MODULE, 2IN1, 650V/300A
- Output Power: 961 watts
- Packing Method: Bulk Pack
- Features: IGBT, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers Phototransistor Output
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: NPN
Find Suppliers by Category Top
Featured Products Top
-
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and (read more)
Browse RF Transistors Datasheets for Qorvo -
Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Nexperia announced the expanded portfolio of 650 V industrial-grade high-power GaN FETs for demanding power conversion applications. The portfolio includes devices in 35 mΩ, 50 mΩ and 70 mΩ, offered in industry-standard TO-247-3, TO-247-4, TOLL and TOLT packages. The extended (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Power Dissipation (Max): 260mW (Ta), 830mW (Tc) Maximum Rds On: 1.6 Ohm @ 300mA, 10V Temperature Range (read more)
Browse Transistors Datasheets for Win Source Electronics -
a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide (read more)
Browse Transistors Datasheets for Win Source Electronics -
Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia’s third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
Rated AC Voltage 0~380V AC Rated DC Voltage 0~540V DC Structural Design Partition wiring, multi-layer shielded (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc.