-
Supplier: Radwell International
Description: PHOENIX CONTACT,TMCP 1 F1 300 5 0A,TMCP1F130050A,THERMOMAGNETIC CIRCUIT BREAKER, 5AMP,1-POS., FAST BLOW,1NO/1NC,0915629. FREE 2 YEAR RADWELL WARRANTY
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: MidNite Solar, Inc.
Description: 60 or 80 Amp 300 VDC panel mount breaker.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOLDED CASE, 30 AMP, 3 POLE, 600 VAC, TRIP SET, 100-300 AMP RANGE, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 30 to 300 amps
- Number of Poles: 3
-
-
Supplier: Waytek, Inc.
Description: Mechanical Products 171-S2-300-2 Surface Mount Circuit Breaker Category: Mechanical Products Series 17 Circuit Breakers Manufacturer: Mechanical Products Rated for applications using 12VDC systems (14VDC max.) Alternative replacement for high-amp fuses - no
- Rated DC Voltage: 14 volts
- Continuous Current Rating: 300 amps
- Operating Temperature: -40 to 185 F
-
Supplier: ValueTronics International, Inc.
Description: breaker used to connect the source to the power devices in the load is electronically controlled and senses overcurrent, over-dissipation (volts x amps), and overvoltage. In the event of an overvoltage or over-temperature condition, protection circuits open the electronic
- Load Bank Type: DC
-
Supplier: Waytek, Inc.
Description: The series 67 Battery Disconnect with integrated circuit breaker, intended accommodate most industry standard battery switch mounting cutout patterns. This heavy duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and a
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and
- Current Rating: 150 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The series 67 Battery Disconnect with Integrated Circuit Breaker is intended to accommodate most industry-standard battery switch mounting cutout patterns. This heavy-duty disconnect has a manual reset with an On-Off function, a separate engine start (or pass thru) circuit, and
- Current Rating: 50 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: Mersen
Description: panels Circuit breaker back-up Bus duct Load centers
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Wharfedale Pro
Description: cage-protected, rear panel mounted fan that provides adequate air-flow to internal components. An integral AC power circuit breaker is provided on the rear panel and a standard IEC power connector is provided. Stereo mode: 300 Watts per channel into 8 ohms (0.1%
- Frequency Response: 0.00002 to 0.04 MHz
- Output Gain: 33 dB
- Power: 300 watts
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: collector terminal and ground is compensated for up to a maximum of 100pF. Circuit Breakers: Both the high-voltage and the high-current supplies have breakers which operate independently. The high-current output breaker opens automatically in an over-current condition.
Find Suppliers by Category Top
Featured Products Top
-
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
flexibility of splicing-in the protection of a GFCI anywhere within the length of a circuit run. This convenience allows the installer to place this GFCI at an accessible location for the end user.Unlike breaker style GFCIs which have limitations of circuit length from the service panel: the Permanent (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard® 30 Amp Permanent Series ELCI can be (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard ® 100 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The Line (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Protection Isolation Transformer (air circuit-breaker) to prevent overloads, and it holds CE certification compliant with EN/IEC 61558-1:2019, EN61558-2-6:2009, and EN61010-1:2010+A1:201, making it a CE Certified Isolation Transformer . The device boasts an IP20 Protection Isolation Transformer rating (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH
More Information Top
-
Electric load monitoring to support a shared energy savings procurement at the US Maritime Administration Merchant Marine Academy
were iniiially installedon the bus bars to the 300 - and 600- amp breakers that serve the old Bowditch Hall electrical panels . This circuit was monitored for Five days.
-
Enstrom 480 and TH-28
… weather system, Garmin GDL 69A satellite weather and XM radio system, WSI AV- 300 satellite weather system. … gauge, dual tachometer, torque indicator, N1 indicator, TOT indicator, fuel quantity indicator, transmission oil temp, engine oil temp/pressure, dual amp /volt, master caution light, 15 segment caution panel , warning lights for engine … … rotor RPM and fire, circuit breakers and bus, fire detection …
-
Grainger.com
• Circuit Breaker, Amps 300 , Number of Poles 2, Circuit Breaker Type Standard, AC Voltage Rating 600VAC, For Use With I Line Panelboards, Series MJ, Trip Type Electronic, Terminal Connection Panelboard Mount, Phase Connection AC, Mounting Panel Mount, Height 12.9 In … Wire Size 500 kcmil, Instantaneous Trip Adjustable, High Amp Trip Setting 3000A, Low Amp Trip Setting 600A …
-
PHOTOVOLTAICS AND THE ENVIRONMENT 1998. REPORT ON THE WORKSHOP PHOTOVOLTAICS AND THE ENVIRONMENT 1999
electric vehicle charging station on a commercial building that has a main circuit breaker rated at 300 amps at the ac load center. Six 60- amp load circuits and breakers are connected to the load center to supply power to … … from a PV utility- interactive inverter to supply PV power to the main panel , hence the charging …
-
TECHNICAL DESCRIPTION OF A SODIUM-COMPONENT TEST INSTALLATION
50 f t 480-volt 30 emergency diesel, generator .8PF 300 -kva with 350- amp circuit breaker . lighting panel 120/208 30 4W with 20 10 cts.
-
The New 1999 National Electrical Code Coupled with New Standards Clarify Requirements for Installations of Photovoltaic Systems in the U.S.
It would seem logical that a 60- amp circuit breaker could be added for the new charger and another to allow the output from a PV utility-interactive inverter to supply PV power to the main panel , hence the new charging station. … 60 amps and the PV system is supplying 60 amps, then the grid is supplying 300 amps.
-
New codes and standards for utility - interconnection of AC PV modules
An example for a commercial PV interconnection is a PV-powered, electric vehicle charging station on a commercial building that has an ac load center with a main circuit breaker rated at 300 amps. Six 60- amp load circuits and breakers are connected to the load center to supply power to … … the output from AC PV modules to also supply PV power to main panel , hence the charging …
-
Photovoltaic industry-proposed changes for the 1999 National Electrical Code for PV applications
An example for a commercial PV interconnection is a PV-powered, electric vehicle charging station on a commercial building that has an ac load center main circuit breaker rated at 300 amps. Six, 60- amp load circuits and breakers, are connectedto the load center to supply power to six … … output from a PV utility-interactive inverter to supply PV power to main panel , hence the charging …
-
Circuit question on EB6500SX Honda Generator - Self Help Forums
I shut off the panel breaker (double pole 30 amp ) from the generator, disconnected the generator cord and checked the GFCI Reset button. … pop with I push the Test button, and it doesn't trip the AC Circuit Breaker on the … … parts, the GFCI Reset/Relay and the AC Circuit Breaker cost close to $ 300 , so I want …
Indicates content that may require registration and/or purchase.