-
Supplier: Waytek, Inc.
Description: Data Panel DP-30034 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Solid state design - no moving parts to wear-out Battery power shut-off (2) 1/4" female push-on connectors Replaces under seat battery disconnect
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, 300-AMPS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Waytek, Inc.
Description: Data Panel DP-30021 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Pigtail Included Solid state design - no moving parts to wear out Battery power shut-off Replaces under seat battery disconnect switch Control
- Current Rating: 300 amps
- Operating Voltage: 24 volts
- Power: DC
-
-
Supplier: Littelfuse, Inc.
Description: The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907)
- Current Rating: 300 amps
- Operating Voltage: 36 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880062 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Red Configuration Features Number of Auxiliary Contacts : 1 Number of Poles : 1 Switch Keying Option : Not Removable Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 300 Mechanical
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
- Features: Other
-
Supplier: DigiKey
Description: 400 AMP ILK 3P4W MG 414 W/300A B
-
Supplier: Littelfuse, Inc.
Description: Remotely operated disconnect for high-amp circuits Eliminates cost of routing heavy gauge cables to user accessible mechanical disconnect switches Bi-stable mechanism draws no current in the ON or OFF states Supports high amperage intermittent and continuous current loads LED
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 02/28/2013, TERMINAL SHEILD, FOR 300-400 AMPS, TERMINAL SHIELD FOR DISCONNECT SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: TelephoneStuff.com
Description: Passport Lower Quick Disconnect QD1026-P Cord for direct plug in situations where an amplifier is not required. Compatible with Nortel, SP&PLX; Series Plantronics Amps & GN Netcom Universal Amps. Compatibility: - Polycom IP Soundpoint Models 500, 501, 600, 6012, 550, 650, and IP
- Application: Telephone / Voice Communication
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 411 KG [906.099 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 300 Operating Voltage
- Operating Temperature: 0 to 50 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Morningstar Corporation
Description: flooded Very accurate control and measurement Jumper to eliminate telecom noise Parallel for up to 300 amps Temperature compensated charging Tropicalization No switching or measurement in the grounded leg 100% solid state Very low voltage drops Current compensated low voltage
- Rated Battery Current: 15 amps
- System Voltage: 12 to 24 volts
- Operating Temperature: -40 to 140 F
- Certifications and Approvals: CE Marking
-
Supplier: ValueTronics International, Inc.
Description: accurately measure resistances ranging from 0.1μΩ to 1Ω, at high currents. This versatile instrument can provide test currents from 10 amps up to 200 amps, subject to the load resistance and supply voltage. For those applications that demand a smooth dc current, the DLRO200-115 has
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
TBS300 and TBS400 air switches. Basic Construction 1/4" quick connect electrical terminals/li> Silicone diaphragm material Durable (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator. SPECIFICATIONS: Output Torque 100 lb·in (11.30 Nm) Cycle Time 2.5 sec/90 rotation Duty Cycle 25% Motor 115Vac (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
The Long Island Sound Submarine Cable Interconnection
… terminating facilities consist of individual potheads for the seven cables, each having 2000/5 amp multi-ratio external … The cables connect to a 300 MVA 138/115 kV autotransformer through six manually removable cable links and two manual group operated 3 PST disconnect switches with key interlocked grounding switches.
-
400 kV transmission systems in the soviet union
400k V Disconnecting Switches (Fig. 18).—Knife blade; rated current 2 and 1 -5kA; a.c. motor drive. … Transformer.—Cascade type, transformation coeffi- cient (420000/V3)/(100/V3)/100 volts; power consumption 300 VA; accuracy class … Current Transformer.—Cascade type, transformation coefficient 2000-100-500/1 amp .
-
HNPF PUMP TEST LOOP FINAL SYSTEM DESIGN DESCRIPTION.
from a breaker in the distribution panel of the Sodium Component Test Installa- tion (SCTI) substation No. 756 to an externally operable disconnect switch in the facility control room. The third 480-volt system consists of a 300 - amp underground feeder serving the 480-volt motor control center in the facility control room. system is supplied by a breaker in the distribution panel of substation No. 706.
-
Page 57. Semiconductor parts with 200 in root number
Class T Fuse Blocks - 300 and 600 Volt Telecom Disconnect Switch LTFD 1200 Series - 900 to 1200 Amp .
-
Joints, sealing ends and accessories for pressure cable
Similarly, pressure switches as shown in Fig. 21, which close circuit on the pressure falling to a … Thus, on a 132-kV system with fault current limited to 2 000 amp , it has been found that the … … internal pilot will be limited to 300 volts per mile of … … directly involved in automatically discon- necting the cable under fault …
-
Popular Products In Power - Big Bruin
… Size M16 X 2.0, Stud Length 38mm, 440c Ss Spherical Ball Bearings, 300 Series Stainless Steel … • Briggs & Stratton 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 Briggs & Stratton 40482 - 12kW Standby Generator System (150A Service Disconnect + AC Shedding) - 40482 Briggs & amp ; Stratton 12kW Standby Generator System (150A Service Disconnect + AC Shedding … … power is lost 150-Amp Service Entrance Rated Automatic Transfer Switch Offers ability to power …
-
Proceedings of the FISITA 2012 World Automotive Congress
The point at which the four switch region ends is given by: VIN = VOUT (1 – D) = VOUT (1 – 300 ns Á f) V (4) BOOST REGION (VIN \ VOUT) Switch A is always on and switch B is always off … When the error amp output voltage, VC, is approximately above 0.7 V, switch pair C and … 3.2.6 Cell Connecting and Disconnecting .
-
Application of a constant-output-power converter in multiple-module converter systems
Line voltage Vg and load resistance RT wcre adjusted and the output voltage measured for a 2x2 array under closcd-loop conditions, with an error amp dc gain of about 300 and a rcfcrcnce voltage of 10.00V. The inherent cut-out switch behavior of thc CSRC was also verified for both parallel and series … In each case, one converter was disabled and re-enabled by disconnection and reconnection of either the …
-
A Fourth Order Bandpass Delta-Sigma Modulator with Digitally Programmable Passband Frequency
Full transistor-level simulations of the op amp within an analog delay ele- ment and within a … … grammable passband frequency, the resonator internal gain k was made digitally adjustable by switching in different capacitors … With all capacitors disconnected (k = 0), the modula- tor passband is set at ω = π/2 (1 4 … By switching in only the 300 , 600, and 1200fF capacitor values, the passband could be moved from …
-
Output plane analysis of load-sharing in multiple-module converter systems
Line voltage V, and load resistance RT were adjusted and the output voltage mea- sured for a 2 x 2 CSRC array under closed-loop conditions, with an error amp dc gain of about 300 and a reference voltage of 10.00V. The inherent cut-out switch behavior was also verified for parallel and series operation of the CSRC. In both cases, one converter was disabled and re-enabled by disconnection and reconnection of either the …
Indicates content that may require registration and/or purchase.