-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, DIODE, RECTIFIER, 400 V, 300 AMP, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Waytek, Inc.
Description: battery protection +12VDC control & ground inputs Internal diode protection for inductive load switching Power lugs: 3/8 16 brass studs Environmentally sealed Max inrush 500A @ 1.0 sec
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Radwell International
Description: RECTIFIER, SINGLE PHASE BRIDGE, 25 A, 1600 V, STUD MOUNT/QUICK DISCONNECT, 300 AMP MAX SURGE, 300 UA IR REV CURRENT, 1.6 KV PEAK REV VOLT, 1.36 V VF FORW VOLT. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 300 amps
- Diode Applications: Rectifier Diode
-
-
Supplier: TE Connectivity
Description: Length : 110 MM [4.33 INCH ] Product Width : 71.88 MM [2.82 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product
- DC Coil Voltage: 28 volts
- Coil Resistance: 145 ohms
- Coil Nominal DC Power: 6 watts
- Operating Temperature: -67 to 165.2 F
-
Supplier: Richardson RFPD
Description: General Purpose Rectifier 200 - 300 Amperes Average, 1400 - 2600 Volts
- IF: 300,000 mA
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Minibridge® 10 Amperes - High Surge Single-Phase, Full-Wave Bridge|•Heat Sink|•Chassis|•PC Board Mounting|•UL Recognized
- IF: 300,000 mA
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Fast Recovery Rectifier, 300 Amperes Average, 1600 Volts.
- IF: 300,000 mA
- trr: 500 ns
- Features: Fast / Ultra Fast Recovery Rectifier, Other
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Schottky PowerMod
- IF: 300,000 mA
- Diode Applications: Rectifier Diode
- Features: Schottky
- Diode Type: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, COMN AND, 80V, 300A, 2-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):300A; Forward Voltage VF Max:840mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:80V
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, COMN CTHD, 40V, 300A, 3-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):300A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:40V
-
Supplier: Semikron, Inc.
Description: Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating rectifiers in brushless generators due to their robustness and
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Diode Type: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, COMN AND, 20V, 300A, 3-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):300A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:20V
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Switching 300V 300A 2-Pin DO-9
- VF: 1.4 volts
- IF: 300,000 mA
- IR: 40 mA
- Tj: -65 to 200 C
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, STANDARD, SINGLE, 2KV, 380A, DO-205AB; Diode Module Configuration:Single; Forward Current If(AV):300A; Forward Voltage VF Max:1.2V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:300V
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Rectifier
- VF: 1.38 volts
- IF: 300,000 mA
- IFSM: 3,800 to 4,000 amps
- Pin Count: 1
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Semikron, Inc.
Description: Diode and thyristor bare die products CAL (Controlled Axial Lifetime) freewheeling diodes are available in 600V/650V, 1200V, and 1700V voltage classes with current ratings up to 200A. Depending on the target application’s frequency, variants with custom designed switching properties
- IF: 6,000 to 770,000 mA
- IFSM: 36 to 9,450 amps
- Diode Type: General Purpose (PN Junction Diodes)
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Allied Electronics, Inc.
Description: Silicon Power Rectifier Diode, 300 A Forward Current Diffused diode High surge current capabilities 600 V repetitive peak reverse voltage rectifier diode.
-
Supplier: Utmel Electronic Limited
Description: Diode 1.2KV 20A 2-Pin(2+Tab) TO-220 Full-Pak Tube
- VF: 1.3 volts
- IF: 300,000 mA
- VR: 1,200 volts
- IR: 0.1 mA
Find Suppliers by Category Top
More Information Top
-
Diodes for a bridge rectifier
You really want 3/8" or 1/2" stud diodes which means 150 to 300 amp units.
-
CR4 - Thread: Battery Equalizer Circuit
Would this work?I realize the diodes would carry the full charge/discharge load, but I have some(6) large stud mount diodes and heat sinks from an industrial 300 amp battery charger lying around collecting dust.
-
Page 25. Semiconductor parts with 300 in root number
SUPER FAST RECTIFIER DIODE 30 Amp 60ns 60HFU- 300 STANDARD RECOVERY DIODES Stud Version .
-
Page 3. Semiconductor parts with 583 in root number
Silicon rectifier diode , schottky, RF switch. Stud mount standart recovery. Silicon rectifier, 3 Amp . Peak repetitive reverse voltage, DC blocking voltage 300 V.
-
Vishay PCS - VS-VSKC166/04PBF - Diodes - Rectifier & Schottky Diodes - Allied Electronics
DIODE , ULTRAFAST 300 V 10A TO220FPAB PKG AMP ;TERMINAL;RING TONGUE;12-10AWG;YELLOW; STUD SIZE 1/4 .
-
TE Connectivity - 320561 - Crimp Terminals, Lugs and Twist-On Splices - Crimp Terminals - Allied Electronics
Terminal, Ring Tongue; RING-041; Copper; 16-14 AWG; 300 VAC; 10; PIDG; Tin AMP ;TERMINAL;RING TONGUE;12-10AWG;YELLOW; STUD SIZE 8 Diodes > Rectifier & Schottky Diodes .
-
RF front end for a 4.1 Tesla clinical NMR spectrometer
Pre amp , Driver, 2, splitter 300 W … magnetic fields, high power levels, and high speed requirementsprecludeany option other than PIN diode transmit-receive (T/R … Diodes are stud mounted into an aluminum heat sink (diecast RF box) for the highest power ratings.
-
Silicon power rectifiers
Medium-power rectifier High-power rectifier Zener diodes 300 amp — 25° C stud .
-
Popular Products In Cameras - Big Bruin
This adapter will supply power from a 20 Amp RV male plug to 30 Amp female connector. … polarized base with annunciator output featuring a current limiting resistor, and a blocking diode to enhance annunciator … … Type ES Cylindrical Vibration Isolation Mount with 1 Tapped Hole and 1 Threaded Stud , Metric Size, 25mm … • Rokinon Reflex 300 mm f/6.3 ED UMC CS Lens for Sony E (Black .
Indicates content that may require registration and/or purchase.