-
Supplier: Transcat, Inc.
Description: accuracy by reducing the possibility of over torquing. Dual scaled, N·m and lbf·ft. All models are also available as Production 'P' types with no setting scale. These must be set against a torque testing device such as Norbar’s Professional Torque Tester. Length: 1475 mm Square
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 0.375", 0 TO 300IN-LB; Torque Range ft-lb:0in-lb to 300in-lb; Torque Range N-m:0N-m to 35N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:292mm; Product Range:CLASSIC Series RoHS Compliant: NA
-
Supplier: Snap-on Industrial Brands
Description: CLICK, DUAL SCALE TYPE 108.5 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 1 inch
- Length: 108.5 inch
- Torque: 3,600 to 24,000 In-lbs
- Features: Torque Wrench
-
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 3 INCH HEIGHT 4 INCH WEIGHT 2.8 LB OPERATES ON 9 V
- Drive Size: 0.75 inch
- Length: 22 inch
- Torque: 720 to 7,200 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: MICROMETER TYPE 107-1/2 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO. BRAND ANSI B107.14M DRIVE SIZE - DECIMAL - UOM IN
- Drive Size: 1 inch
- Length: 107.5 inch
- Torque: 3,600 to 24,000 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 300 ft-lb (407 Nm), 34-inch Handle, 1/2-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.5 inch
- Length: 34.29 inch
- Weight: 3.2 lbs
- Torque: 3,600 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 300N-M, 6.35MM, 570MM; Torque Range ft-lb:45ft-lb to 220ft-lb; Torque Range N-m:60N-m to 300N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:570mm; Product Range:- RoHS Compliant: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights size a/40 Scale Range 60-300 ft.lb Scale Range 800-3600 in.lb Scale Division 20 ft.lb Scale Division 100 in.lb Fine scale Scale Division 2 ft.lb Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Max Torque (Primary Scale) 250 ft/lb Alt Scale Increments 2.7 nm Primary Scale Increments 2 ft/lb Head Thickness Less Tang 0.900 in Torque Accuracy (20-100% of Full Range) +/-3% Clockwise
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Setting/display resolution 1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m 1,0/0,1 in.lb 10/1,0 Weight g with box 5155 SF mm 25 LF mm 655 L mm 688 h mm 23 b mm 28 Size of Insert Tool Carrier
- Torque: 353.982300884956 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 300 ft-lb (407 Nm), 34-inch Handle, 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.5 inch
- Length: 35.78 inch
- Weight: 3.2 lbs
- Torque: 3,600 In-lbs
-
Supplier: Stahlwille North America
Description: or calibration system No 7706. Adjustment without disassembly. with certificate display deviation value &plusm; 4% technical data code50200030 EAN code4018754031955 EClass 5.121040222 size 30 Scale Range 60-300 N m Scale Range 50-220 ft.lb Scale Division 10 N m Scale Division 10
- Features: Ratcheting
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH WITH REV. RATCHET, 1/2" SQ; Torque Tool Style:Wrench; Torque Range ft-lb:45ft-lb to 220ft-lb; Torque Range N-m:60N-m to 300N-m; Drive Size - Metric:12.7mm; Drive Size - Imperial:0.5"; Overall Length:620mm; Product RoHS Compliant:
-
Supplier: Milwaukee Electric Tool Corporation
Description: WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 6 LB WEIGHT 1800 SPEED RATING 100 TO 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE SIZE 2600 IMPACTS PER MINUTE MILWAUKEE. BRAND SOCKET RETAINER STYLE DETENT PIN OVERALL SIZE
- Drive Size: 0.5 inch
- Weight: 6 lbs
- Torque: 1,200 to 3,600 In-lbs
- Power: Electrical Tools, Power Tools
-
Supplier: Stahlwille North America
Description: Scale Range 30-300 ft.lb Scale Range 40-400 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: Basic wrenches with tool carrier for insert tools technical data code50180040 EAN code4018754031894 EClass 5.121040222 size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 10 N m Scale Division 10 ft.lb Size of Insert Tool Carrier in mm
-
Supplier: DME Company
Description: ADB’s new patented EZ-Torque™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300
- Maximum Load Capacity: 0.235 to 14.5 tons
- Threaded Length: 1.25 inch
- Inch: 1 1/2", 1 1/4", 2 1/2", 2", 3"
- Finish: Black Oxide
-
Supplier: Bluetools
Description: S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 60 - 300 ft.lb./81.4 - 407 Nm Square Drive: 3/4" Length: 27-3/8" Weight: 7-3/7 lb. CART
- Features: Torque Wrench
-
Supplier: Bluetools
Description: alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features: Drive: 3/4" Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments) Length: 46.5" Weight: 9.5 lb. Up to 4000
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply
- Features: Torque Wrench
-
Supplier: Bluetools
Description: alarm tone sounds, and a red light flashes. Computorque II, 10005CF-II features: Drive: 1" Torque Range: 100 - 1000 ft.lb., in 0.1 ft.lb. increments Length: 74" Weight: 19 lb. Up to 4000 torque values can be stored in memory Downloading capability to
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: code4018754180332 EClass 5.121040222 Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m1,0/0,1 in.lb10/1,0 Weight g with box 5155 SF mm 25 LF mm 655 L mm 688 h mm23 b mm 28 Scale Range 360-3600
-
Supplier: ADB®
Description: ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also
- Maximum Load Capacity: 125 tons
- Threaded Length: 9 inch
- Overall Bail Length: 33 inch
- Overall Bail Width: 24 inch
-
Supplier: ADB®
Description: ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also
- Maximum Load Capacity: 12.1275 tons
- Threaded Length: 2.7165369 inch
- Overall Bail Length: 12.46851067 inch
- Overall Bail Width: 8.55118572 inch
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE 50184065 Click Torque Wrench
- Length: 34.4488375 inch
- Torque: 1,150.442477876106 to 5,752.21238938053 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
- Drive Size: 1 inch
- Torque: 2,654.86725663717 to 13,274.3362831858 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one
- Drive Size: 0.75 inch
- Length: 36.4 inch
- Weight: 8.8 lbs
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: Mountz, Inc.
Description: S.I. units. Attractive abrasive-resistant finish for improved identification and lifespan. The dial wrench can used for both measuring torque and tightening screws. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial
- Drive Size: 0.75 inch
- Length: 27.95 inch
- Weight: 27.95 lbs
- Torque: 720 to 3,600 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 530.973451327434 to 5,309.73451327434 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: TCS Clicker Wrenches are adjustable by the user. The torque setting can be easily read off the micrometer scale. A click can be heard when the preset torque is reached An adjustment lock mechanism prevents accidental adjustment during use Designed and manufactured
- Drive Size: 0.6299216 inch
- Length: 25.590565 inch
- Weight: 3.3075 lbs
- Torque: 720 to 3,600 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 35.938 inch
- Weight: 8.379 lbs
- Torque: 600 to 4,800 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 40.7480535 inch
- Weight: 11.466 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage
- Drive Size: 0.75 inch
- Length: 39.3701 inch
- Weight: 10.8045 lbs
- Torque: 1,440 to 7,200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle, and are equipped with wireless technology. Features a
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 530.973451327434 to 5,309.73451327434 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Spent Nuclear Fuel (SNF) Cold Vacuum Drying (CVD) Facility Operations Manual
Torque bolting (lubricate threads with Neolube) to specified value 300 t 10 ft - lb . using geared torque wrenches .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
• Snap-On Cdi Torque Products Torque Wrench (1 Inch Drive Size) 300 -2000 Ft Lb .
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
The wrench is capableof 300 to 400 lb - ft of torque in the forward directionand 800 lb-ft in reverse.
-
Pneumatics - Grainger Industrial Supply
• Air Impact Wrench, 1/2 In. Dr., 7000 rpmPistol Grip Style Air Impact Wrench , Torque Range: 25 to 300 ft .- lb .
-
$800-$900 Pneumatics - Grainger Industrial Supply
• Pistol Grip Style Air Impact Wrench , Torque Range: 300 to 1080 ft .- lb .Pistol Grip Style Air Impact Wrench, Torque Range: 300 to 1080 ft.-lb.
-
Grainger.com
• Air Impact Wrench, 1/2 In. Dr., 7000 rpmPistol Grip Style Air Impact Wrench , Torque Range: 25 to 300 ft .- lb .
-
$200-$300 Pneumatic Tools - Pneumatics - Grainger Industrial Supply
• Pistol Grip Style Air Impact Wrench , Torque Range: 25 to 300 ft .- lb .Pistol Grip Style Air Impact Wrench, Torque Range: 25 to 300 ft.-lb.
-
$800-$900 Pneumatics - Grainger Industrial Supply
• Pistol Grip Style Air Impact Wrench , Torque Range: 300 to 1080 ft .- lb .Pistol Grip Style Air Impact Wrench, Torque Range: 300 to 1080 ft.-lb.
-
Grainger.com
• Torque Wrench , 1 in Dr, 300 -2000 ft .- lb .
Indicates content that may require registration and/or purchase.