-
Supplier: Radwell International
Description: EASY-VIEW FLOW METER, WATER, 1 GPM TO 16 GPM, 325 PSI, 1 " NPT FEMALE, 121 °C (250 °F), ± 5 %, DIRECT READ, T300 SS, POLYSULFONE, FL-9000 SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Assured Automation
Description: Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Assured Automation
Description: This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 300 psi
- Operating Temperature: 14 to 130 F
-
-
Description: The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction for metering refined petroleum products including aviation fuel. Supplied in choice of 3" NPT and
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 300 GPM
- Operating Pressure: 150 psi
- End Fittings: Flanged, Socket Weld / Union, Threaded
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 40GPM, 10BAR, 24VDC; Flow Rate Min:0.5GPM (US); Flow Rate Max:40GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:1"; Product Range:FPR300 Series
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 10GPM, 10BAR, 24VDC; Flow Rate Min:0.1GPM (US); Flow Rate Max:10GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.5"; Product Range:FPR300 Series
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 20GPM, 10BAR, 24VDC; Flow Rate Min:0.2GPM (US); Flow Rate Max:20GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.75"; Product Range:FPR300 Series
-
Supplier: Newark, An Avnet Company
Description: FLOW SENSOR, 5GPM, 10BAR, 24VDC; Flow Rate Min:0.07GPM (US); Flow Rate Max:5GPM (US); Pressure Max:10bar; Supply Voltage DC Min:6V; Supply Voltage DC Max:24V; Accuracy %:1%; Port Size:0.375"; Product Range:FPR300 Series
-
Supplier: Brooks Instrument
Description: controller, enabling users to read and control the flow rate. Features Measure flow rates from 23 to 1660 scfh air and 5 to 300 gpm water Operating temperature range: -20°F to 122°F (-29°C to 50°C) Maximum fluid pressure 1500 psig Flanged or NPT connections to system
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Automation24, Inc.
Description: measurement range of 10 to 300 GPM. It works up to a pressure range of 16 bar and with a measurement accuracy of ± 0.5 %. The 2" diameter meter with tri-clamp process connection and the 1/2" NPT cable gland and the flexible key programming allow the magnetic-inductive
- Pipe Diameter: 2 inch
- Media Temperature Range: -4 to 302 F
- Liquid Volumetric Flow Rate: 10 to 300 GPM
- Operating Pressure: 16 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag 5WBB50-AADAMBJA0DUA12GAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in a wide variety of applications, particularly in the water and sewage industry. The Promag W 10 with modern transmitter design with Bluetooth interface is the successor of
- Pipe Diameter: 2 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 10 to 300 GPM
- Operating Pressure: 16 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag 5PBB50-AAEAMBJA0DEA1KGAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in a wide variety of applications, particularly for chemical and process applications with corrosive liquids and high medium temperature. The Promag P 10 with modern transmitter
- Pipe Diameter: 2 inch
- Media Temperature Range: -4 to 266 F
- Liquid Volumetric Flow Rate: 10 to 300 GPM
- Operating Pressure: 20 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag 5DBB50-CPAMBJA0D3A1ZGAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in limited space, particularly in the water and sewage industry. The highly cost-effective wafer flow meter Promag D10 with modern transmitter design with Bluetooth
- Pipe Diameter: 2 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 10 to 300 GPM
- Operating Pressure: 16 psi
-
Supplier: Transcat, Inc.
Description: Computer Meter Height 2.5 Inch, 63 mm Meter Width 2 Inch, 51 mm Meter Length 4 Inch, 102 mm Product Identifier Commercial Grade Electronic Digital Meter
- Gas Volumetric Flow Rate: 0.1337 to 1.4707 SCFM
-
Flow Meters - Polysulfone Flowmeter for Water, 3 to 30 GPM, flowmeter 3.0 to 30.0 gpm -- GO-32472-02Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Operating Temperature: 212 F
- Operating Pressure: 150 psi
- End Fittings: Threaded
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- Operating Temperature: 140 F
- Operating Pressure: 300 psi
- End Fittings: Threaded
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: Paddle Wheel Flowmeter
- Operating Temperature: 32 to 110 F
- Operating Pressure: 300 psi
- Meter Technology: Paddlewheel
-
Supplier: Cole-Parmer
Description: Paddle Wheel Flowmeter
- Operating Temperature: 32 to 110 F
- Operating Pressure: 300 psi
- Meter Technology: Paddlewheel
-
Supplier: Macnaught USA, Inc.
Description: 120V / 60Hz / 300W Continuous Duty Motor Self Priming Diaphragm Pump with by-pass valve 9-10 GPM Flow Rate 5 Feet of ¾” Suction Hose 20 Feet of ¾” Discharge Hose with Auto Nozzle Flow Meter Note: Bypass conditions should not exceed 2-3 minutes Note: 2.5” Butress Tote and
- Dispense Rate: 35.03787878787879 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a full range of viscosities - from 40 to 1000 SSU. Ideal for use in applications where liquids of
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Watts
Description: Metered Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models M4110B-39NT M4112B-39NT M4114B-39NT M4116B-39NT M4118B-39NT
- Continuous Flow Rate: 280 GPM
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.50 GPM to 3.00 GPM Port Size: 1/2" NPT, 3/4" NPT, 1/2" Tube Compression Fitting Primary Construction Material: 316 Stainless Steel Setting Type: Fixed The FS-480 large-body inline flow switch delivers ample flow rates with minimal pressure
- Pipe Diameter: 0.375 to 0.5 inch
- Media Temperature Range: -20 to 250 F
- Liquid Volumetric Flow Rate: 0.5 to 3 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Watts
Description: Metered Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models M4110TA-39NT M4112TA-39NT M4114TA-39NT M4116TA-39NT M4118TA-39NT
- Continuous Flow Rate: 280 GPM
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: Watts
Description: Meter Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Transcat, Inc.
Description: Product Highlights 1" line size 0.300" bore 0.29 Beta water capacity: 20" d.p. W/C, 1.38 GPM flow air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
- Pipe Diameter: 1 inch
- Meter Technology: Orifice Plate
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeter combines proven and reliable construction with affordable pricing. Available for flow rates from 2 GPH to 26 GPM, the VKA is a viable alternative to the VKG and VKM series of flow metering products. Internal modifications reduce the pressure loss through the
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 26 GPM
- Operating Pressure: 3,600 psi
- Liquid Volumetric Flow Rate Range: 0.0333333333333333 to 26 GPM
- Accuracy: 4 ±%
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 0 to 300 GPM
- Operating Pressure: 150 psi
- Electrical Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 0.15-1 to 85-600 GPM Liquids 2.5-25 to 300-1700 SCFM Gases 1/2†to 3†Line Sizes Bronze or 316-Ti Stainless Steel Mechanical Indicator, Digital Indicator, Transmitters and Switches Available Custom Calibrations for Density and Viscosity The RCD series differential
- Operating Pressure: 580 psi
- Media Temperature: 176 to 212 F
- Media Temperature Range: 176 to 212 F
- Features: Differential Pressure Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-W Series of water flow monitors can be used with flows from 1 gph up to 90 gpm. These flowmeters utilize the fluid’s movement to actuate a swinging vane (or piston), which drives the scale pointer and triggers the signal switch. SPECIFICATIONS: Signal Switch: 3-Wire SPDT,
- Pipe Diameter: 0.75 to 2 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0 to 90 GPM
- Operating Pressure: 150 to 300 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights 1" line size 0.720" bore 0.69 Beta water capacity: 320" d.p. W/C, 36.15 GPM flow air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig
- Pipe Diameter: 1 inch
- Meter Technology: Orifice Plate
-
Supplier: Transcat, Inc.
Description: Operating Temp-no computer: -40°F to +250°F (-40°C to +121°C) Operating Temp-with computer: +14°F to +140°F (-10°C to +60°C) Typical K-Factor: 100 Power: 9000 hour Lithium Batteries Frequency Range: 33 - 330 Hz @ 20 - 200 GPM Recommended Strainer Size: 28 Mesh Maximum Flow: 300
-
Supplier: Regloplas Corp.
Description: High-performance temperature control units for thermal oil up to 300 °F • Microprocessor-control system RT100 • Pumps with high flow rate: 18 GPM • High cooling capacity • Swiss Quality
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Watson Marlow Pumps Group
Description: Inner hose diameter 32mm (1 1/4") Minimum starting torque 210 Nm (3,000 in lbs) Capacity per revolution 0.625 litre (0.165 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum continuous flow rate 3,400 litre/hour (15 US gpm) Maximum intermittent flow rate
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 232 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Regloplas Corp.
Description: Temperature control unit for thermal oil up to 300 °F: 150smart • Microprocessor-control system RT61 • Pump with high flow rate: 16 GPM • Water circuit of non-rusting materials • High cooling and heating capacity • Simple to operate • Swiss Quality
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Media: Liquid
- Form Factor: Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
flow from 40 to 60,000 GPM depending on line size and construction. The ML04 is suitable for service in line sizes from 2 to 48 inches and can be constructed for severe temperatures up to 350F. The ML04 Propeller Flow Meter features an indicator-totalizer register that instantly delivers data (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
SENSOR Large sensor pair for pipe diameters DN 300 ... 6000. 6000. This sensor pair is therefore suitable for particularly large pipes. The sensors can be attached to the Clamp-on Ultrasonic Flow Meter with detachable cable ties. Thanks to the built-in magnets, the sensors can (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
reliability and minimizes the effects of contamination. The flow indicator consists of a sharp-edged orifice and a tapered metering piston. The piston movement is directly proportional to the flow rate and the sharp edge orifice minimizes the effects of viscosity. The piston is magnetically (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc.
More Information Top
-
New Mexico State University Campus geothermal demonstration project
Flow semi-stablized after 17 minutes, and flow meter engaged: 300 gpm .
-
New Flowmeters for Kick and Loss Detection During Drilling
flow meters (650+650=1 300GPM ) (82 L/s) with an accuracy of 19’. of reading.
-
State geothermal commercialization programs in seven Rocky Mountain states. Semiannual progress report, January-July 1981
A 1300 meter well wlth a flow rate of 300 gpm and a tempera- ture of 69OC Is used t o provlde heat and domestlc hot water for the 5 bul Iding school complex.
-
Alternate retrieval technology demonstrations program - test report (ARD Environmental, Inc.)
The main feed pump drew feed water fromthe supply tank at a rate of about 300gpm , the actual valuewas measured by flow meter Q1.
-
CR4 - Thread: Gravity Fed Water Supply to Pump
So 300 gpm flows through the inlet pipe which is 10 meters or 33 feet long.
-
ICPP water inventory study progress report
Flow meter FI-UTI-699 has a full scale ( 300 gpm ) uncertainty of 1.56 as identified in the manufacture's data.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93017/899213729-MIT.pdf?sequence=2
The flow meter working range is from 95 to 1136 1pm (25 to 300 gpm ), with an accuracy of 0.25 percent of the reading.
-
AWWA M22 - Sizing Water Service Line and Meters
The portable recording-type orifice meter that is shown in Fig. 3.3 will measure flows up to 300 gpm .
-
SRE STANDARD OPERATING PROCEDURES
c ) After plugging meter valve reaches 300 °F, open plugging valve V-642 until flow reaches 9.5 gpm (less than one turn).
-
Resume of total operation of waste treatment facility for animal and vegetable oil refinery
waste flow then proceeds through a magnetic flow meter to the skimmer unit which has an overall retention time of 46 rain at 300 gpm and surface scraper blades to skim off the grease to a steam coil heated tank.
Indicates content that may require registration and/or purchase.