-
Supplier: CUI Inc.
Description: 300 W, 12 V, 25 A, Single Output, Intermediate Bus Dc-Dc Converter
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 12 volts
- DC Output Current: 25 amps
- DC Output Power: 300 watts
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 1 Output 5V 60A 180V - 375V Input
- DC Input Voltage: 180 to 375 volts
- DC Output Current: 60 amps
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 36 to 76 volts
- DC Output Voltage: 28 volts
- DC Output Current: 11 amps
- DC Output Power: 300 to 450.00000000000006 watts
-
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 5V 300W
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Description: DC DC CONVERTER 8V 300W
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC CONVERTER 28V 300W Product overview: V24A28T300BG3 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 10.71 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Step Up DC/DC Controller, 1000kHz, 40V In, 300V Out, 8-Pin VSSOP Product overview: LM3488QMM/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Output Voltage (Volt): 1.26 to 300 volts
- Input Voltage (VIN): 40 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:-300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 300V, 3330UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:300V; Output Current - Output 1:3.33mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes
-
Supplier: Daburn Electronics & Cable
Description: PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V
- DC Input Voltage: 21.5 to 26.5 volts
- DC Input Current: 0.75 to 1.1 amps
- DC Output Voltage: 300 volts
- DC Output Power: 15.000000000000002 watts
-
Supplier: Analytic Systems
Description: This fully encapsulated, rugged, railway quality DC/DC converter uses field‐proven technology to generate between 250 – 300W, depending on the input/output combination required. It is a mature design with a track record in numerous applications. The unit is entirely potted with
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 72 volts
- DC Output Power: 250.00000000000003 to 300 watts
- Number of Outputs: 1 #
-
Supplier: RS Components, Ltd.
Description: TRACOPOWER TZL 300-4824 DC/DC Converter
- Input Voltage (VIN): 72 volts
-
Supplier: Galco Industrial Electronics
Description: Isolated Converter, DC/DC, 230-280V
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 5V 300W Isolated 1 180V 375V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output Voltage RoHS
-
Supplier: VPT, Inc.
Description: family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 1.21 amps
- DC Output Power: 6 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 300W 12V DC-DC Converter, 38-55V In, 30A Out, 96% Eff, 2.25kV Iso Product overview: BCM48BF120T300A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 55 volts
- Output Current (IOUT): 11.6 amps
- Operating Temperature: -40 C
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER MOD DC/DC 8V 300W Isolated 1 180V 375V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 5.8V 50W
- DC Input Voltage: 100 to 375 volts
- DC Output Voltage: 5.8 volts
- DC Output Current: 8.62 amps
- DC Output Power: 50 watts
-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: Artesyn Embedded Power
Description: The AVE300 series of half-brick isolated DC-DC converters comprises five single output models, offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V or 3.3 V. Each model can deliver up to 60 amps output current. All five converters accept a wide 2:1 input range
- DC Input Voltage: 48 volts
- DC Output Voltage: 1.2 to 12 volts
- DC Output Current: 60 amps
- DC Output Power: 197.99999999999972 watts
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS
-
Supplier: Artesyn Embedded Power
Description: The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85–264 Vac and have a typical full load efficiency of 85%.
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 11.2 to 23.8 amps
- DC Output Voltage: 5 to 29.4 volts
- DC Output Current: 0 to 29.2 amps
-
Supplier: Analytic Systems
Description: This fully encapsulated, railway quality DC/DC converter uses our field‐proven RWY 301 technology to generate the required output power. The use of the latest semiconductor technology enables lower component count than earlier generations. Comprehensive electronic protection,
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 250.00000000000003 to 300 watts
- Number of Outputs: 1 #
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Features: DC/DC Converter
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Input Voltage: 300 volts
- DC Input Current: 0.2 to 1.9 amps
- DC Output Voltage: 14.5 to 15.5 volts
- DC Output Current: 0 to 30 amps
-
Supplier: XP Power
Description: 20W dc-dc converter, 1x1 inch
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.03 to 0.309 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 4.5 amps
-
Supplier: Premier Magnetics, Inc.
Description: Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed
- DC Input Voltage: 3.3 volts
- DC Output Voltage: 9 volts
- DC Output Current: 0.111 amps
- DC Output Power: 1 watts
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.335 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 2 amps
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 12 volts
- DC Output Voltage: 150 to 300 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 250.00000000000003 watts
- Features: DC Power Supply, DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs. The new PH300A280 power modules are available in four output voltages; 12V, 24V, 28V and 48V. These outputs are adjustable over a very wide range (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE's BAR 65R-D3-IP66 series of rugged, IP66-rated, railway quality DC-DC converters deliver up to 300W output power. The units have an input voltage surge withstand capability of a minimum of 3.5Vn for 20msec and meet the requirements of RIA12. RIA12 is the general (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
output power supply, it provides a consistent 12V output with flexible power ratings based on cooling modes: 180W at 100-176VAC and 250W at 176-264VAC under natural cooling (classifying it as a natural cooling 180W/250W power supply), and 250W at 100-176VAC and 300W at 176-264VAC with fan assisted (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
High-Voltage Buck Converter Selection for 48V & Industrial Power In industrial control, automotive electronics, and distributed power systems, high-voltage buck converters directly impact efficiency, thermal (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
DC voltage control in DC feeding systems with using SOFC
The terminal voltage of DC load is shown in Fig. 8(g), the DC load voltage Vi maintains the load voltage command Vj*= 300V by the DC / DC converter that connects the DC bus and the DC load.
-
An oil peaking switch to drive a dipole antenna for wideband applications
The whole device is composed of a battery set, a DC / DC 300V -10kV converter which feeds four primary capacitors with a 1.2A current, four triggered spark gap switches, a resonant transformer with four primaries generating a few hundreds kV…
-
Synchronized spark gaps combined to multi-primary windings resonant transformer for wideband applications
Our ≪ all electric ≫ device is composed of a battery and a DC / DC 300V -10kV converter to load primary capacitors, four triggered spark gap switches, a four-primary resonant transformer generating pulses with a few hundreds kilovolts amplitude, an…
-
1MHz-1kW LLC Resonant Converter with Integrated Magnetics
To ensure 20ms holdup time, the input voltage range of the front end dc - dc converter is generally 300V -400V.
-
CR4 - Thread: Design DC link capacitor
It is, of course, single phase - but it is a full wave rectifier - capacitor reservoir DC supply, about 300V ,feeding a DC - DC converter .
-
A 500 W push-pull dc-dc power converter with a 30 MHz switching frequency
[10] J. Glaser, J. Nasadoski, and R. Heinrich, “A 900w, 300v to 50v dc - dc power converter with a 30mhz switching frequency,” in Applied Power Electronics Conference and Exposition, 2009.
-
Self contained source based on an innovating resonant transformer and an oil peaking switch
Our complete pulsed power source, named MOUNA, is composed of a set of batteries, a DC / DC ( 300V /10kV) converter to load four capacitors with a 0.4A current, four synchronized spark gap switches, a resonant transformer generating a few hundred…
-
Development and Installation of Networked Undersea Measurement Systems using the Advanced Telecom Computing Architecture (ATCA)
Redundant load-sharing 300V -to-48V DC - DC converters in the housing feed 48V to the ATCA backplane A and B power busses.
-
A new topology for high voltage, high frequency transformers
This high voltage is often obtained from rectified main voltage (around 300V )by means of a DC / DC converter with a transformer, this transformer provides improve security through its input-output insulation; its transformation ratio (usually high) is a very important…
-
A new duty-cycle-shifted PWM control scheme for half-bridge DC-DC converters to achieve zero-voltage-switching
Therefore, complimentary control is not suited for wide input voltage range applications such as 300V ~400V input front–end dc - dc converters and 36V~75V input Telecom modules.
Indicates content that may require registration and/or purchase.