-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This
- Tj: 125 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, Varicaps,
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer
- Tj: -55 C
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, Diode and Rectifier, RF Diodes.
- Tj: -55 C
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 30V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 28V~32V 30V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, SINGLE, 30V, DSN; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:580mV; Forward Surge Current:4A; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 28V~32V 30V SOD-123 Zener Diodes ROHS
- IR: 0.0001 mA
- VZ: 30 volts
- ZZT: 80 ohms
- PD: 500 milliwatts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 30V 48.4V SMB
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 48.4 volts
- VBR: 33.3 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 28V to 32V 5.6mA
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V Single 470mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.47 volts
- VR: 30 volts
- IR: 0.1 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE SCHOTTKY 30V SOT23 PKG
-
Supplier: Allied Electronics, Inc.
Description: DIODE SCHOTTKY 30V SOT323 PKG
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029643-CMOZ30V TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: 150 C
- VZ: 30 volts
-
Supplier: Littelfuse, Inc.
Description: The AQ3102 Series integrates 2 channels of low capacitance steering diodes and an additional zener diode to provide protection for automotive electronics equipment that may experience destructive electrostatic discharges (ESD). The AQ3102 Series can safely absorb repetitive ESD strikes
- VR: 5 volts
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 30A POWERFLAT
- VF: 0.51 volts
- IF: 30,000 mA
- VR: 30 volts
- IR: 0.75 mA
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 30V 48.4V DO214AA
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- VBR: 33.3 volts
- Pin Count: 2
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 30V, SMB PKG
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE ZENER 30V 200MW SOD523F
- IR: 50 mA
- Tj: -55 to 150 C
- VZ: 30 volts
- ZZT: 80 ohms
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM recommends RB551VM-30 as standard spec.
- VF: 0.4 volts
- IF: 100 mA
- VR: 20 volts
- Tj: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 30V, 3KW, SMC ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers SCHOTTKY 30V 500MA
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1163697-CUS551V30 Family Name: CUS551V30 Manufacturer Homepage: www.semicon.toshiba.co.jp/eng Alternative Parts (Cross-Reference): RB551V-40-M0 RQG; RB551V-40 RQG; RB578VYM100FH; RB578VYM100FHTR; ECCN: EAR99 Country of Origin:
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788974-MM5Z30V Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SC-79, SOD-523F Mounting: SMD Tolerance: ±7% Power - Max: 200mW Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz):
- IR: 0.00005 mA
- Tj: -55 to 150 C
- VZ: 30 volts
- ZZT: 80 ohms
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 1A STMITE
- VF: 0.39 volts
- IF: 1,000 mA
- VR: 30 volts
- IR: 0.39 mA
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV30 is small mold type zener diode for voltage regulation.
- VZ: 27 to 33 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1091450-RB551V-30-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage
- VF: 0.47 volts
- VR: 20 volts
- IR: 0.1 mA
- Tj: 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV30B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 29.19 to 30.69 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
- Features: Schottky Barrier Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 45V 30A FLATPAK
- VF: 0.63 volts
- VR: 45 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: Diode Schottky 20V 500mA Surface Mount SOD-323
- Tj: 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: RB501SM-30 is Standard Schottky Barrier Diode for general rectification.
- VF: 0.35 volts
- IF: 10 mA
- VR: 30 volts
- VRRM: 30 volts
Find Suppliers by Category Top
Featured Products Top
-
VMI manufactures two 10kV, 5mA diodes – the M100FF3 and (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High Voltage Surface Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.