-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Diode Arrays. This
- Tj: -65 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 30A, Diode and Rectifier, Single Diodes. This
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing
- Tj: -40 C
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a
- VR: 5 volts
- VBR: 6 volts
- CT: 8 pF
- Features: Array, Bidirectional
-
Supplier: Littelfuse, Inc.
Description: The SP2525NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a μDFN package (3.0
- VR: 2.5 volts
- VBR: 5.5 volts
- CT: 1.7 pF
- Features: Array, Bidirectional
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 28.5V~31.5V 1W 30V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 906522-30KPA30A Series: 30KPA Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 55.2V Clamp 548.9A Ipp Tvs Diode Through Hole P600 Package: P600, Axial Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection Case /
- Tj: -55 to 175 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 30VWM 48.4VC SMC
- VR: 30 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 48.4 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1000mW Pd SOD-128 PMDTM 30Vz(V) Min
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR30NS30A is Low VF Schottkey Barrier Diode for Switching power supply.
- VF: 0.6 volts
- IF: 15,000 mA
- VR: 30 volts
- Tj: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1167247-DFLT30A Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors TVS Hi Power Diode 30KPA Axial
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 30A POWERFLAT
- VF: 0.51 volts
- IF: 30,000 mA
- VR: 30 volts
- IR: 0.75 mA
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30A, 30V, TO-263-3; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):30A; Forward Voltage VF Max:570mV; Forward Surge Current Ifsm Max:220A; Operating RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 395mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.395 volts
- VR: 30 volts
- IR: 0.2 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 48.8V Clamp 618A Ipp Tvs Diode Surface Mount PLAD
- VR: 30 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 30,000 watts
- Clamping Voltage (VC): 48.8 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 937497-TPSMD30A Series: Automotive, AEC-Q101, TPSMD Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount
- Tj: -65 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1098292-SMF30A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- Tj: -55 to 150 C
- VWM: 30 volts
- IPPM: 4.1 amps
- Clamping Voltage (VC): 48.4 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR30NS30A is Low VF Schottky Barrier Diode for Switching power supply.
- VF: 0.55 volts
- IF: 15,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 30V 1A DIE
- VF: 0.6 volts
- VR: 30 volts
- Features: Other, Rectifier Diode
-
Supplier: ROHM Semiconductor GmbH
Description: RBR1VWM30A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.48 volts
- IF: 1,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE GEN PURP 50V 30A DO5
- VF: 1 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 1A STMITE
- VF: 0.39 volts
- IF: 1,000 mA
- VR: 30 volts
- IR: 0.39 mA
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 400W, 30V, DO-214AC (SMA)
- Peak Pulse Power: 400 watts
- VWM: 30 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 2A PMDTM
- VF: 0.7 volts
- IF: 50,000 mA
- VR: 30 volts
- IR: 0.0008 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 30 volts
- ZZT: 150 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 3A SMA
- VF: 0.5 volts
- IF: 3,000 mA
- VR: 30 volts
- IR: 0.5 mA
-
Supplier: ROHM Semiconductor GmbH
Description: RBR5LAM30A is Low VF Schottky Barrier Diode for General rectification.
- VF: 0.54 volts
- IF: 5,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2LAM30A is Low VF Schottky Barrier Diode for general rectification.
- VF: 0.49 volts
- IF: 2,000 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 30 A, TO-3P; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:275A; Operating Temperature RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. • Axial-lead Glass-body Diodes Ranging from 2kV to 20kV Vrwm, and 3000nS to 30nS Trr (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
demanding applications. Its low clamping voltage ensures fast and reliable protection, making it suitable for HDMI, DVI, USB 3.0, and Gigabit Ethernet interfaces. Packaged in a compact DFN2510 case, the GSCLAMP0524PE supports robust transient protection compliant with IEC 61000-4-2 and IEC (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Connecting Power Supplies in Series
breakdown voltage rating of the supplies. So, for example, don't connect the outputs of three 200 volt supplies in series if their output breakdown voltage rating is 600 volts or less. Second, the output connections for each power supply should have a reverse biased diode wired across them (see