-
Supplier: Parco Scientific Company
Description: 30X Pocket Microscope
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Titan Tool Supply, Inc.
Description: A simple pocket-size microscope with powerful magnification and built-in illumination ideal for measuring and examining objects under 50X power magnification. The light source is a simple pen light type battery flashlight, which is part of the microscope and always
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Microscope Type: Portable Field
- Total Magnification: 50 X
-
Supplier: Flexbar Machine Corporation
Description: 60-100X ILLUMINATED POCKET MICROSCOPE 60-100X Magnifier with Illumination Wide Field of Viewing Sharp and Brilliant Vision Focus Adjustment Knob On/Off Illuminator Switch Replaceable Bulb Transparent Bottom Cover Includes Handy Slide Out 8X Magnifier 2AA Batteries
-
-
Supplier: Titan Tool Supply, Inc.
Description: Model 807 - 30X measuring microscope with adjustable eyepiece that will allow for eyesight differences. The reticle has 90 Degree cross lines and .001" divisions with major numerical markings at .010" intervals. The length of the 360 Degree rotate-able reticle is .120" and the
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Microscope Type: Portable Field
- Total Magnification: 30 X
-
Supplier: Titan Tool Supply, Inc.
Description: A simple pocket microscope with unusual sharpness of definition and excellent lens quality not usually found in small pocket units. The magnification varies from 16X to 32X with a field of view of .118" to .236". The unit has a built-in magnification changer and
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Total Magnification: 16 to 32 X
-
Supplier: Edmund Optics Inc.
Description: allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you
- Application: Measuring / Toolmaker
- Total Magnification: 30 X
-
Supplier: Edmund Optics Inc.
Description: allow for easier handling and fast, precise focusing. The extra wide field eyepiece provides a 5/32" (3.75mm) field of view, almost 20% wider than comparable pocket microscopes. The eyepiece has a fine thread screw focus for precise adjustment and an additional knurled ring allows you
- Application: Measuring / Toolmaker
- Total Magnification: 30 X
-
Supplier: Traceable® Products
Description: -resistant ABS plastic. Zoom microscope comes with snap-on microscope slide holder accessory. Supplied with AA batteries and a vinyl carrying case (model 3356 only). Pocket-sized units measure 5-1/2 x 1-1/2 x 7/8 inches and weight is 3 ounces. Replacement battery
- Application: Metallurgical
- Eyepiece Style: Monocular
- Grade: Other
- Microscope Type: Portable Field, Other
-
Supplier: Flexbar Machine Corporation
Description: 60-100X ILLUMINATED POCKET MICROSCOPE 60-100X Magnifier with Illumination Wide Field of Viewing Sharp and Brilliant Vision Focus Adjustment Knob On/Off Illuminator Switch Replaceable Bulb Transparent Bottom Cover Includes Handy Slide Out 8X Magnifier 2AA Batteries
-
Supplier: Accuris
Description: MICROSCOPE, OPTICAL: MONOCULAR, FIXED-FOCUS, POCKET-TYPE, BETWEEN 40X AND 60X MAGNIFICATION
-
Supplier: Carson Optical, Inc.
Description: The CP-11 X-Scope™ from Carson Optical is a 7-function, multi-use optical Pocket tool. The X-Scope™ contains a 30x Microscope, 8x Telescope, 9x fold-out Magnifier, LED flashlight, signal whistle, directional compass and digital clock. It is
- Application: Other
- Microscope Type: Portable Field
- Total Magnification: 8 to 30 X
-
Supplier: RS Components, Ltd.
Description: A 40x pocket microscope with a 2 mm field of view and a 0.02 mm/0.001in integral graticule. Relies on side ambient lighting, includes pocket clip. Magnification Power = 40 Weight = 20g Dimensions = 13 (Dia.) x 120mm Scale Graduations = 0.02mm Diameter = 13mm Length
- Total Magnification: 40 X
-
Supplier: Carson Optical, Inc.
Description: The MM-200 MicroMax LED™ from Carson Optical is a powerful 60-100x power Magnification Pocket Microscope with an extremely lightweight and portable design. This Pocket Microscope features a built-in LED light that provides a bright, clear image and a rubberized
- Application: Other
- Microscope Type: Portable Field
- Total Magnification: 60 to 100 X
-
Supplier: Carson Optical, Inc.
Description: The MM-100 MicroMax™ from Carson Optical is a powerful 60-100x power Magnification Pocket Microscope with an extremely lightweight and portable design. This Pocket Microscope features a built-in light that provides a bright, clear image and a rubberized eyepiece
- Application: Other
- Microscope Type: Portable Field
- Total Magnification: 60 to 100 X
-
Supplier: Carson Optical, Inc.
Description: and base stand. Featured in the December 2009 issue of Wired Magazine, and on Wired.com as one of the 10 Sexy Items Wired Staffers Lust for This Holiday Want to upgrade? Try the CP-11 X-Scope™ from Carson Optical. The X-Scope™ is a 7-function, multi-use optical pocket tool that
- Application: Other
- Microscope Type: Portable Field
- Total Magnification: 20 to 40 X
-
Supplier: RS Components, Ltd.
Description: Measuring Scale: 4.5mm long x 0.05mm graduations . Aluminum, silver anodised body . Black plastic eyepiece with integral pocket clip Magnification Power = 20 Weight = 20g Dimensions = 13 (Dia.) x 120mm Diameter = 13mm Length = 120mm
- Total Magnification: 20 X
-
Supplier: Titan Tool Supply, Inc.
Description: clockwise as one views down the length of the tube or cavity, to focus from the minimum to the maximum depth. Magnification is 10X at minimal focus point and decreases to 2X at the furthest point. The illumination system is on the Optical Axis and provided by a miniature 2.5 Volt
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Total Magnification: 10 X
-
Supplier: RS Components, Ltd.
Description: Measuring scale. Rubber eye cups. Focussing ring. Acrylic object surround. Side mounted mini torch (batteries not included). Mini torch requires 3 x 1.5V Alkaline button cells SR44. Maximum height: 145mm. Acrylic base diameter 45mm Magnification Power = 50 Illuminated = Yes Battery Operated =
- Illuminated: Yes
- Magnification: 50 X
- Type / Mounting: Handheld
-
Supplier: RS Components, Ltd.
Description: Measuring scale. Rubber eye cups. Focussing ring. Acrylic object surround. Side mounted mini torch (batteries not included). Mini torch requires 3 x 1.5V Alkaline button cells SR44. Maximum height: 145mm. Acrylic base diameter 45mm Magnification Power = 100 Illuminated = Yes Battery Operated
- Illuminated: Yes
- Magnification: 100 X
- Type / Mounting: Handheld
-
Supplier: Traceable® Products
Description: Perfect pocket laser pointer for slide presentations, detailed scientific discussions, microscope projections, field studies, wall charts, and lectures. Provides a brilliant red light at the highly visible 630-680 nm wavelength with a beam diameter of 3.5 mm. Laser Class IIIA has an
- CDRH Classification: Class IIIa
- Laser Power: 5 milliwatts
- Laser Wavelength: Red
- Laser Weight: 0.0859 lbs
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time
- Computer Interface: Yes
- Digital Display: Yes
- Fine Focus: Yes
- Grade: Other
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel” technology, and high-resolution objective lens
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000 is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (SuperTunnel), low aberration, and non
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS
- Application: Metallurgical, Semiconductor Inspection
- Computer Interface: Yes
- Digital Display: Yes
- Grade: Benchtop, Research
-
Supplier: DigiKey
Description: Microscope, Stereo Zoom (Trinocular) 6.7x ~ 50x LED
- Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
- Total Magnification: 6.7 to 50 X
-
Supplier: DigiKey
Description: Microscope, Stereo Zoom (Trinocular) 10x ~ 44x Optical, 21x ~ 93x Digital LED, White (60)
- Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
- Total Magnification: 10 to 93 X
-
Supplier: DigiKey
Description: Microscope, Stereo Zoom (Trinocular) 6.7x ~ 50x
- Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
- Total Magnification: 6.7 to 50 X
-
Supplier: DigiKey
Description: Microscope, Stereo Zoom (Binocular) 6.7x ~ 50x LED
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Total Magnification: 6.7 to 50 X
-
Supplier: Unitron Ltd.
Description: For inspection of precision parts, tools and miniature parts
- Application: Measuring / Toolmaker
- Eyepiece Style: Binocular
- Fine Focus: Yes
- Grade: Benchtop
-
Supplier: Qioptiq
Description: . 7:1 parfocal Optical zoom 2X Quick-slider extends Magnification Compact design affords exceptional imaging value and economy for manual probe stations Ergonomic design includes tilting or fixed 10X eyepieces and one-hand magnification adjustment Variety of
- Application: Semiconductor Inspection
- Computer Interface: Yes
- Eyepiece Style: Binocular
- Fine Focus: Yes
-
Supplier: Luxo Lamp Ltd.- Canada
Description: System 250 Microscopes - Binocular Stereo-Zoom Microscopes with sturdy, heavy duty, cast aluminum alloy housing that rotates 360° in its focus mount. Models are standard with 10X widefield eyepieces and have a zoom range from 6.5X to 4.5X giving them a
- Application: Medical / Forensic
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Total Magnification: 6.5 to 45 X
-
Supplier: Nikon Metrology
Description: imaging. Max. sample size: 150 x 150 mm Key benefits Modularized microscope body applicable with various observations and tasks Newly developed CFI60-2 series provides the ultimate in long working distance levels and the most advanced chromatic aberration in a light weight body Easy
- Application: Metallurgical, Semiconductor Inspection, Other
- Computer Interface: Yes
- Digital Display: Yes
- Eyepiece Style: Trinocular
-
Supplier: Gagemaker L.P.
Description: Toolmaker’s microscopes and measuring microscopes differ from standard microscopes in one unique way–their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the
- Application: Measuring / Toolmaker
- Eyepiece Style: Monocular
- Grade: Benchtop
- Mechanical Stage: Yes
-
Supplier: Cole-Parmer
Description: • Convenient, preassembled microscope systems provide superb quality and easy ordering • Model 48403-00 includes: • Dual power body 48403-30 • Standard stand 48404-20 • 10x eyepieces 48402-58 For your added convenience, we also offer preassembled microscope
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Total Magnification: 30 X
Find Suppliers by Category Top
More Information Top
-
Dufaycolor: materials, techniques and deterioration
for this paper through a 30x pocket microscope , no hierarchy in the appearance of the blue and green dyes was observed.
-
Neurophysiology of converging synaptic inputs from the rat prefrontal cortex, amygdala, midline thalamus, and hippocampal formation onto single neurons of the ...
The fluid level in the pipet was monitored using a 30X pocket microscope (mounted on an electrode carrier) that was equipped with a metric reticule (Edmund Scientific Corp., Barrington, NJ).
-
Comparison of CRT display measurement techniques
For our measurements, the observer viewed the miniature CRT through a 30X pocket microscope with an internal reticle.
-
Advanced technology and manufacturing practices for machining and inspecting metal matrix composites. Final CRADA report for CRADA number Y-1292-0092
Measuring Instruments Initial tool wear measurements made at the machine were made using a Titan 30x pocket microscope .
-
Direct production of conductive/resistive traces on a flexible substrate using a computer/printer system
A 30X pocket microscope was used to observe the quality of the resulting foil patterns.
-
Application requirements for wind turbine gearboxes
An organized failure analyst should carry a tool kit that includes the following items: Notebook Pens and pencils Calculator Flashlight (MINI-MAGLITE) Headlight Batteries Magnifying glass (lox) Pocket microscope ( 30X ) Mirror Tape measure Ruler Feeler gauges Calipers for measuring internal and external …
-
$50-$60 Measuring and Layout Tools - Hand Tools - Grainger Industrial Supply
• Illuminated Microscope, 30X , Pocket SizeIlluminated Microscope ,30X,Pocket Size .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16885/51927798-MIT.pdf?sequence=2
108 3-27 The 30x -magnification pocket microscope , used as a coarse approach viewer. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Pocket Microscopes - Direct Microscopes | Edmund Optics
30X Deluxe Direct Measuring Pocket Microscopes .
-
25X Portable Measuring Microscope | Edmund Optics
30X Deluxe Direct Measuring Pocket Microscopes .