-
Supplier: Anderson Power Products
Description: Screws for Cable Clamp Power
- Operating Temperature: -20 to 105 C
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . T5 Group Stainless Steel Standard Beta Clamp is ideal for clamping 1.250 in diameter pipes, tubes, hoses, or cables.
- Capacity / Opening: 1.25 inch
- Clamping Width: 4.33 inch
- Features: Other
- Material: Plastic, Stainless Steel
-
Supplier: ABB Inc.
Description: high vibration applications Crimp channel offers a path for a trace wire with protection from crushing and shorts Ball-lock mechanism is easy to assemble and adjust for tension Ties available in both Type 304 stainless steel and Type 316 marine-grade stainless
-
-
Supplier: Petersen Products Co.
Description: Connection Type Snap Hook Description Cable, Retrieval, Stainless Steel 1/8" X 24' (3.18mm X 7315mm) Diameter 1/8" (3.18mm) Length 24' (7315.20mm) Material 304 Stainlss Steel Cable. 316 SS Clamps Sage Subcategory Number W9242 Shipping Wt 3 Lb (1.36
- Line Length: 24 ft
- Line Type: Wire Rope / Cable
-
Supplier: DigiKey
Description: RCS-1 IN TYP. 316 STAINLESS STEE
- Material: Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic, Polyethylene, PTFE, PVC.
- Material: Aluminum, Brass, Stainless Steel, Steel
-
Supplier: T. W. Evans Cordage
Description: Wire rope clips - Swivel eye
- Type: Clip / Clamp
- Material: Stainless Steel
-
Supplier: Radwell International
Description: ELBOW CABLE CONNECTOR, METALLIC SHEATH, NEMA 4X, INTERNAL INSULATION, 90 DEGREE, 3/4 INCH NPT, 3/4 INCH MNPT, 3/4 INCH KNOCKOUT SIZE, COMPRESSION NUT CABLE CLAMP, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable :
- Frequency Range: 18 GHz
- Number of Contacts: 1 #
- Gender: Male / Plug
- Features: RF and Microwave Connector, Wire-to-Wire Connector
-
Supplier: TE Connectivity
Description: (GHZ) : 12.4 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Body Material: Stainless Steel Shield Termination: Clamp Cable Group: RG-174, 316 Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethylene
- Voltage Rating: 500 volts
- Frequency Range: 12.4 GHz
- Features: Coaxial Connector
-
Supplier: Emerson Automation Solutions – Rosemount
Description: and EP O-rings. The Tri-Clamp® sanitary flange is 316 stainless steel. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces have a16 microinch (0.4 micrometer) Ra finish. The sensor is shipped with a certificate of conformance for
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.62 to 0.75 inch
- Maximum Length: 3.5 to 9.6 inch
- Operating Temperature: 32 to 221 F
-
Supplier: Allied Electronics, Inc.
Description: Arbitrary Waveform Generator, +⁄- 24 mA Output Current The 80PK-25 SureGripTM Piercing Temperature Probe is designed for use in liquids, gels, soft, and semi-hard materials. The probe is made of 316 stainless steel, which is suitable for food service use. The thermocouple
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG32 2 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG48 3 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter
- Features: Other
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8095 For Diameters: .875 (22.2) Material: Stainless Steel Style: Cushioned Type: Cable Clamp
- Diameter: 0.875 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG14 7/8 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Anderson Power Products H1120P62
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG8 1/2 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole
- Features: Other
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Features: This vinyl coated spring steel clamp secures round cable, ribbon cable and tubing. Vinyl coating protects and insulates. Mounts with a #6 (M3,5) screw, yet cable can be inserted and removed without removing the clip.
-
Supplier: icotek GmbH
Description: LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved.
- Diameter: 0.05905515 to 1.1417329 inch
- Number of Wires: 1 #
- Features: EMI / RFI Shielding
- Material: Stainless Steel
-
Supplier: icotek GmbH
Description: The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two
- Diameter: 0.05905515 to 0.3149608 inch
- Features: EMI / RFI Shielding
- Material: Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Several styles to choose from. Available in: Beryllium Copper · Spring Steel · Stainless Steel
- Material: Stainless Steel, Steel
-
Supplier: Pentair, Inc.
Description: " PIPE TO STRUT TYPE 304 STAINLESS STEEL MATERIAL 1.9 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 800 LB LOAD RATING 1 1/2 INCH TRADE SIZE ERICO[R] BRAND INCLUDES COMBO HEAD MACHINE SCREW, BUILT IN NUT THICKNESS 12 GAUGE RIGD MODEL "
- Diameter: 1.9 inch
- Material: Stainless Steel
-
Supplier: ICO RALLY
Description: Standard worm drive construction. Slotted Hex Head Screw.
- Diameter: 0.937 to 1.5 inch
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Clamp; Insulated Steel Cable Clamp; .375 x .50
Find Suppliers by Category Top
Featured Products Top
-
In addition to the wide variety of backshell options available, we now offer a Cable Clamp Backshell in Size 18 and 24. Made of Aluminum Alloy and Nickel Plated with Stainless Steel screw and lock washers, as well as EPDM bushings (read more)
Browse Circular Connectors Datasheets for Amphenol Communications Solutions -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Technical Performance: Manufactured from 304/316 stainless steel, these couplings provide corrosion resistance for harsh operating conditions including washdown environments and chemical exposure. With a maximum torque capacity of 2850 Nm and 4 (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stainless Steel Cable Ties • Ideal for harsh and (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc (read more)
Browse Cable Reels Datasheets for Hannay Reels -
piping arrangements. Features of the DSV® Tri-Clamp Sanitary Check Valve include: 316L Stainless Steel Meets 3-A Sanitary Standards Clean-in-place (CIP (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
1/4” ID down to 1/16” ID. The maximum pressure rating is 100 psi (6.89 bar) when used with the appropriately sized polyurethane tubing. With a clamp installed, the burst pressure of the tubing becomes the limiting factor. The barb fitting can be ordered in either 303 stainless steel or (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Using the Acoustic Doppler Velocimeter (ADV) in the MUDBED real-time observing system
The ADV probe is mounted in a downward looking position on a center post and secured with 316 stainless steel band clamps and heavy-duty cable ties.
-
Performance of the eight superconducting quadrupole magnets for the TRISTAN low-beta insertions
The coils, which are of cos 2 {Theta} type, are made from four layers of 27-strand NbTi Rutherford-type cable with Kapton insulation and are firmly clamped with 316 LN stainless steel collars.
-
Performance of the eight superconducting quadrupole magnets for the TRISTAN low-beta insertions
The coils, which are of cos20 type, are made from four layers of 27- strand NbTi Rutherford-type cable with Kapton insulation and are f i i l y clamped with 316 LN stainless steel collars.
-
Diagnostics for steady state plasmas
The ribbon cable is fixed in two stainless steel side plates, which are formed to fit into the vessel shape. .... The whole construction protrudes by 11 cm into the vessel and, consequently, the shape of the first wall is adapted by a roof made of clamped graphite tiles [ 316 ] covering the loop.
-
WInd-and-react Bi-2212 coil development for accelerator magnets
The insulated cable section was placed in contact with shims of INCONEL® 600, stainless - steel 304 (SS 304), or stainless-steel 316 (SS 316). .... shims were pre-oxidized at 900 °C for 1 h in air before placement in the clamp .
-
Wind-and-react Bi-2212 coil development for accelerator magnets
The insulated cable section was placed in contact with shims of INCONEL® 600, stainless - steel 304 (SS 304), or stainless-steel 316 (SS 316). .... were pre-oxidized at 900 ◦ C for 1 h in air before placement in the clamp .
-
Cable Concrete Chute Experience in Minnesota
Precast blocks are interwoven with stainless steel aircraft cable , 1x19 strand, 1/8” to 5/32” diameter and types 302, 304 or 316 , depending on block size. .... Stainless steel cable clamps are used to secure loops of adjoining mats.
-
Minimally Invasive Thoracic and Cardiac Surgery
By depressing the trigger, the surgeon actuates the manifold, which through a cable mechanism, first clamps the cartridge against the anvil and then fires two rows of sta- ples sequentially from the toe to the heel. .... All staples are made of medical grade 316 L stainless steel .
-
Design Squad Seasons 1 and 2:
An Engineering Perspective
* Strap Clamp for Grooved Body, 10-32 Ends Push/Pull Control Cable , MC#: 3125K11, qty 20, $1.43 Each 2695K88, qty 8, $4.22 Each. .... * Forged Steel Clevis Rod End 10-32 Female Thread Size, 1-9/16" Length, MC#: 6071K111, qty 8 .... * 316 Stainless Steel Threaded Rod 10-32 Thread, 3' Length, MC#: 93250A120, qty 4, $5.69 Each .
-
Preheat operating experiences at the FFTF
The test article was a 5 m long section of 711 mm OD stainless steel pipe, type AISI 316 . .... The test article was fitted at each end, approximately 1 m inboard, with a pipe clamp typical of an FFTF half-clamp for 711 mm piping, and was supported from the clamps by a stranded steel cable .
Indicates content that may require registration and/or purchase.