-
Supplier: LJ Star
Description: The SH Style clamp is made from 316 stainless steel using investment castings to produce a high quality, precision fit assembly. It is designed to provide quick access to the joint for cleaning and inspection without sacrificing safety. It features a single-pin hinge and
- English Size: 0.5 to 8.625 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . T5 Group Stainless Steel Standard Beta Clamp is ideal for clamping 1.250 in diameter pipes, tubes, hoses, or cables.
- Capacity / Opening: 1.25 inch
- Clamping Width: 4.33 inch
- Features: Other
- Material: Plastic, Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface
- English Size: 2 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Uses SPHDS, DPHDS or DBS series clamps. (pg 119) Uses Tri-Clamp gaskets. (pgs 129-131) Durable 316 stainless steel. Smooth 32 Ra food contact surface
- English Size: 4 inch
- Features: Adapter, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: clamped or crimped. MATERIAL SPECIFICATIONS SSN series complies with ASTM A276 grade 316 welded pipe. Versatile hose connectors designed to connect hose and pipes. Frequently used in low pressure suction and discharge applications, and can be connected to many different types of
- English Size: 1 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Radwell International
Description: 3" CLAMP STYLE SANITARY STAINLESS STEEL PIPE 90° ELBOW TUBE OD CONNECTIONS, GRADE 316/316L. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LJ Star
Description: The SH Style clamp is made from 316 stainless steel using investment castings to produce a high quality, precision fit assembly. It is designed to provide quick access to the joint for cleaning and inspection without sacrificing safety. The clamp has two halves
- English Size: 5.5 to 12.75 inch
- Features: English
- Material: Stainless Steel
-
Supplier: ILSCO Corporation
Description: PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: NOSHOK, Inc.
Description: 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 600 psi
- Process Connection Size: 1-1/2", 2", 3", Female
- Instrument Connection: 1/2" NPT, 1/4" NPT, Integral Bleed Connection
-
Supplier: Radwell International
Description: 4" CLAMP STYLE SANITARY STAINLESS STEEL PIPE END CAP TUBE OD CONNECTIONS, GRADE 316/316L. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: DigiKey
Description: 1-PIECE CBL/PIPE CLP 2IN 316SS
- Material: Stainless Steel
-
Supplier: NOSHOK, Inc.
Description: Designed to utilize a replaceable diaphragm clamped between the metal housings Specifications: UPPER HOUSING: Carbon steel or 316 Stainless steel LOWER HOUSING: All metallic DIAPHRAGM MATERIALS: All metallic or elastomers O-RING: Buna-N®, Teflon®, Viton® BOLTING: Carbon
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,000 psi
- Diaphragm Size (Diameter): 2.4 inch
- Process Connection Size: 1", 1-1/2", 1-1/4", 1/2", 1/4", 3/4", 3/8", Female
-
Supplier: Beswick Engineering Co., Inc.
Description: steel fitting body, with 316 stainless steel filter element. Features Sintered filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 20 microns
- Maximum Inlet Pressure: 100 psi
- Filter Type: General Purpose
- Connection: Metric Pipe Thread
-
Supplier: DeZURIK, Inc.
Description: DIN PN6m, PN10, PN16 Custom Body: Carbon steel, epoxy coated (standard) 304 Stainless Steel 316 Stainless Steel Special alloys available Expansion clamps: 304 Stainless Steel (standard) 316 Stainless Steel Special
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12) or twenty-two (22) cartridges to
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
-
Supplier: Beswick Engineering Co., Inc.
Description: installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Beswick Engineering Co., Inc.
Description: limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Gemu Valves
Description: Standard Features Stainless steel / reinforced polymer actuator Stainless steel actuator base Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 87.02262 to 116.03016 psi
- Media Temperature: 302 F
- Number of Ports/Ways: 2
-
Supplier: ISC Sales, Inc.
Description: FDA grade Buna-N. Features Designed for industrial and commercial filtration needs Heavy duty stainless steel construction for durability 304L standard and 316L stainless steel available Band clamp and swing-bolt closures for quick cartridge change outs Heavy duty
- Maximum Liquid Flow: 168 to 616 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: Gemu Valves
Description: Standard Features Stainless steel bonnet with sanitary internals Stainless steel handwheel, EHEDG certified sealing concept Autoclavable Seal adjuster (travel stop closed) Stroke limiter (travel stop open) Visual position indicator Optional enclosed bonnet fasteners
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Kuriyama of America, Inc.
Description: couplings. Multi-serrated barb design allows for secure hose grip when properly clamped or crimped. MATERIAL SPECIFICATIONS CRN-SS Series Complies with ASTM A276 grade 316 welded pipe. |FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the
- English Size: 2.5 inch
- Features: English
- Material: Stainless Steel
-
Supplier: ISC Sales, Inc.
Description: We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300ºF (149ºC). These cartridge filter
- Maximum Liquid Flow: 28 to 112 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Water
-
Supplier: DeZURIK, Inc.
Description: other styles of Tideflex® Check Valves. The 37G is predominantly used in gravity-driven outfall pipes and in manholes and vaults where the valve is inserted into the effluent pipe and compressed to the pipe I.D. with the expansion clamp. The 37G can be inserted into the
- Valve Type: Check Valves
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: APV, An SPX Brand
Description: Stainless Steel 316L Clamp Ring, Extension Frame, Support, Shroud - Stainless Steel 304 Shaft Seal Standard - Carbon/Silicon Carbide Silicon Carbide/Silicon Carbide Optional Elastomers Standard - EPDM Optional - FPM(Viton)
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: patterns High-grade stainless steel 316 L construction Options for connecting test and analytical devices Condensate run-off valves on compressed gas housings Approved according to Atex EX II 2 G D c Optimized low hold-up volume design Ease in Cleaning Sartorius Stedim Biotech
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: SensorsONE, Ltd.
Description: industry. All materials exposed to the process media are welded stainless steel 316L with clean crevice free surfaces. To prevent contamination of the process due to a diaphragm failure, a non-toxic oil is used as the isolation fluid between the outer stainless steel
- Pressure Measurement: Absolute
-
Supplier: DRUM-MATES Inc.
Description: Food Grade Double Diaphragm Pump This easy to clean pump offers easy clean-up disassembly with a wing-nut configuration. Flow Rate is approximately 10 gpm at 20 Cfm @ 60 psi. It will handle a maximum thickness of 20,000 Centipoise. It has an electro-polished 316 stainless steel
- Pump Type: Double Diaphragm Pumps
-
Supplier: Allied Electronics, Inc.
Description: Arbitrary Waveform Generator, +⁄- 24 mA Output Current The 80PK-25 SureGripTM Piercing Temperature Probe is designed for use in liquids, gels, soft, and semi-hard materials. The probe is made of 316 stainless steel, which is suitable for food service use. The thermocouple
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
casting, and the surface can be galvanized, sandblasted or chrome plated 3. Welding process: Welded pipe joints are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments The materials include stainless steel (316L), alloy steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Technical Performance: Manufactured from 304/316 stainless steel, these couplings provide corrosion resistance for harsh operating conditions including washdown environments and chemical exposure. With a maximum torque capacity of 2850 Nm and 4 (read more)
Browse Rigid Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
piping arrangements. Features of the DSV® Tri-Clamp Sanitary Check Valve include: 316L Stainless Steel Meets 3-A Sanitary Standards Clean-in-place (CIP (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
thread is M4 x 0.5 and manufactured with a small profile. This nozzle will fit inside openings as small as 1/4″ (6.3mm) and is effective on diameters up to 1″ (25.4mm). It is constructed of type 316 stainless steel to provide durability and superior resistance to corrosion. Installation (read more)
Browse Nozzles Datasheets for EXAIR
More Information Top
-
Biomining
A 9.5-mm-diameter 316 stainless steel tube is clamped to each pipe and commercially available thermocouples are inserted.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > MATERIAL...
Type 316 stainless - steel tubing with clamp couplings for piping less than 25 mm (1 in.) in diameter is currently available.
-
Design of a hot clamp for small diameter LMFBR piping
Both the pipe and clamp were assumed to be fabricated from 316 stainless steel .
-
A comparative study of an intensive malolactic transformation of cider using Lactobacillus brevis and Oenococcus oeni in a membrane bioreactor
The MBR (36.0 l) was constructed from a stainless steel vessel (SUS 316 ) and connecting pipe work, ceramic membranes, and magneti- cally coupled centrifugal pumps and clamp fittings using silicon rubber seals.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > OTHER SU...
The following storm- piping materials are recommended above-grade, inside buildings: 76- to 152-mm (3- to 6-in.), hubless cast iron with hubless fittings, neoprene sealing, and 316 stainless - steel clamps ; 203-mm (8-in.); and larger, hub and spigot cast…
-
High-temperature piping design technology. Quarterly technical progress report, January--March 1977. [LMFBR]
Fatigue testing of Type 316 stainless steel specimens will be started. .... A test request for transient testing of a bare pipe clamp will be submitted.
-
Boiling-Water Reactor internals aging degradation study. Phase 1
A of types 316L and 316 NG stainless steel ,. .... tight contact at the seal joint is maintained by clamps that fit under ears in the riser pipe , and a holddown bean= is used to exert a downward force on a pad on top of the .
-
Sell building hardware
Our products include glass clamps , handrail fittings, pipe fittings and spider fittings. .... The material is stainless steel 316 or 304.
-
PBM’s NEW Pipe & Tubing Hanger Product Line is Ideal for Sanitary Manufacturing Environments
They are made from 304 stainless steel, with an option for 316 stainless steel . .... The hanger grommet that clamps around and supports the tubing or piping is leak tight and is available in nitrile, silicone, or nylon 4/6, all FDA compliant.
-
PBM’s NEW Pipe & Tubing Hanger Product Line is Ideal for Sanitary Manufacturing Environments
They are made from 304 stainless steel, with an option for 316 stainless steel . .... The hanger grommet that clamps around and supports the tubing or piping is leak tight and is available in nitrile, silicone, or nylon 4/6, all FDA compliant.
Indicates content that may require registration and/or purchase.