-
Supplier: Americor Electronics, Ltd.
Description: Power Inlets Power Inlet -Outlet IEC 320-C2 Power Inlet IEC 320 - C8 Power Inlet IEC 320 - C18 Power Inlet IEC 320 - C23; C24 3 Conductor Power Inlets Power Inlet IEC 320 - C6 Power Inlet IEC 320 - C13 Power Inlet
- Power Type: AC Power Connector
- Device Type: Plug / Inlet, Power Entry Module, Receptacle / Outlet
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 14
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 8 Hooded Male IEC 320 - C 6 Hooded Male IEC 320 - C 14
- Power Type: AC Power Connector
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C14 TO IEC 320 C136FT, 10A; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:IL 13 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RPM 208V BLADEUPS PLUG, 15 FOOT, IEC320-C13 / IEC320-C13,PO
-
Supplier: Heilind Electronics, Inc.
Description: IEC320 FEMALE CONN, 20/16A 250V 783585777108
-
Supplier: Conxall Corporation
Description: IEC 320 Power Inlet IEC320 inlet developed as a low power interconnect used in a variety of applictions. The RAPC322 is molded from 94-VO rated material, is UL recognized, and meets a wide variety of approvals including CSA and VDE. The RAPC is rated at 2.5A at 250V. Applications for
- Current Rating: 5 amps
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: 6FT IEC-320 C-14 TO IEC-320 C-5 COMPUTER POWER CORD 18/3 SJTW CEE
-
Supplier: Acme Chip Technology Co., Limited
Description: IEC-320 POWER CORD W/AUSTRALIAN
-
Supplier: Quail Electronics
Description: The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 4ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03145-004Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03141-006Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length:
- Cord Length: 18 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
- Approvals: UL Listing Mark
-
Supplier: Newark, An Avnet Company
Description: 3 POLE PLUG IEC 320
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 2 ft
- Cable Length: 2 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 15 ft
- Cable Length: 15 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 4 ft
- Cable Length: 4 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C14 BULKHEAD
- Operating Temperature: -10 to 40 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-2-2F PANEL
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT PLUG IEC320-C21 STR SCRW
- Configuration: IEC
- Features: Other
- Device Type: Plug / Inlet, Power Entry Module
- Standards / Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: PWR ENT MOD RCPT IEC320-C14 PNL
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: AENOR
Description: High-voltage switchgear and controlgear - Part 320: Environmental aspects and life cycle assessment rules for high-voltage switchgear and controlgear (Endorsed by Asociación Española de Normalización in February of 2026.)
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Terminal Material: Brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Nylon Color: Black CE
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: PowerConnections
Description: STANDARDS Approved to all appropriate international standards. Product Complies with current RoHS Standards.
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy
-
Supplier: Allied Electronics, Inc.
Description: LOW CURRENT INLET IEC 320-C8, CLASS II,SNAP-IN MOUNT, PCB MOUNT
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Two function power entry modules combine a DPST switch and an IEC 320 power line connector. Compact packaging allows a smaller panel cutout with a choice of snap-in or flange mounting. Available with general-purpose filtering (F models) or unfiltered. Faston terminals allow for easy
-
Supplier: Allied Electronics, Inc.
Description: Male power inlets. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
-
Supplier: TelephoneStuff.com
Description: Straight Blade Devices, IEC 320 Devices, Male Plug, International Rated, Pressure Screw Terminal. Features: - Amperage - 20A/16A - Voltage - 250V - Poles and Wires - 2-pole + earth - Wiring Method - Terminal Screw
-
Supplier: Condor Electronics, Inc.
Description: IEC-320-C14 (SOCKET) ASSEMBLY PLUG
- Power Type: AC Power Connector
- Configuration: IEC
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425271-LENOVO 39M5436 - 4.3, 230V, Dual 32A IEC 309 P+N+G / 16A IEC 320-C20 Line Cord Manufacturer: Lenovo
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear Part 320: Environmental aspects and life cycle assessment rules for high-voltage switchgear and controlgear
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER's 4751 series are IEC style F outlets for 2, 4 or 6 pack configurations. The outlets are designed to provide enhanced features for increased functionality, as well as ease of assembly in power distribution units and uninterruptible power supplies (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
install wires, cables or wire harnesses with custom specific end-terminal connections. SCHURTER IEC 320 connectors and filter products with quick connect, solder or screw on terminals can be assembled with these custom interconnect solutions. Products which are already available with integrated wire (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V(IEC (read more)
Browse Electrical Connectors Datasheets for WAGO -
and a 5V 0.25A and/or a 5V 2A standby voltage. Case dimensions for the QS5 and QS5H are 127 x 63.3 x 270mm (W x H x D) and 176 x 63.3 x 270mm for the QS7. The QS5 and QS5H are available with an IEC 320 input connector, replacing the screw terminal block. Operating ambient temperatures are -20 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
PEMs, including appliance inlets and outlets, are typically open in the back. The new RC320 Rear Covers protect against unintentional contact with exposed live terminals. In addition, the covers protect against dust and other corrosion causing contaminants that may reduce the life of the (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
well as with polypropylene tubes, vials, etc., for up to one hour of liquid nitrogen exposure to -320 °F (-196 °C). The durable surfaces can be printed via thermal transfer or dot matrix or by hand with a pen or marker (read more)
Browse Industrial Tapes Datasheets for Polyonics -
for NEO 320 engines Cable assemblies for large Frame ground-based turbines Click here for more details on all of Conax Technologies’ solutions for (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
requirements and features glow wire resistance according to IEC 60335-1. The OGN THR is fully backwards compatible with the OGN THT. Pricing for the OGN THR starts at about $0.40 each in 500-piece quantities. Pack unit is 100 bulk or 320 on Blister tape for pick and place. Link to (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for NEO 320 engines Cable assemblies for large Frame ground-based turbines (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
Manual business organization
Identity, 320 IEC , 65 implicit knowledge, 702 In-/-outsourcing managers 11 Industrial Engineering, 325 indirect taxes, 40 individualization, 528 industrial service, 47 information and communication structure 188, 187 information and communication systems, 48, 191 information and communication exchange, information brochure, 579 …
Indicates content that may require registration and/or purchase.