Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cirrus Logic, Inc.
Description: interface from which to configure the audio processing performed by the ICs. Features 32-bit post-processor audio DSP supports multi-channel Dolby® volume Programmable through DSP Composer™ Up to 8 channels of 32-bit serial audio Input configurable for all
- Pin Count: 128
- Clock Speed: 400 MHz
- MIPS: 300
- Operating Current: 500 mA
-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged)
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Conditions: 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
-
Supplier: ELMA Electronic Inc.
Description: Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Microchip Technology, Inc.
Description: and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Aaeon Systems Inc.
Description: Transportation Weighting System Features Intel Core 2 Duo/ Core Duo/ Celeron M Processor Intel 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up To 24-bit Dual-channel LVDS LCD, SDVO Connector AC97 2.3 Codec 2CH Audio PATA x 1,
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Features: Other, Watchdog Timer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Accordo2 Dual Core 32-bit ARM Cortex-R4 / Cortex-M3 processor, with embedded SRAM, integrated DSP sound subsystem, audio ADCs and DACs, isolated CAN MCU for Car Radio and Display Audio applications Product overview: STA1095EOA from STMicroelectronics is an Embedded
-
Supplier: Microchip Technology, Inc.
Description: and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable
- Pin Count: 36
- Clock Speed: 200 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Aaeon Systems Inc.
Description: processor: Core™ i7/i5 series. To fulfill diverse demands for versatile applications, the EPIC-QM57 equips rich I/O interfaces, such as six USB2.0 ports, four COM ports, mouse, keyboard and 8-bit programmable digital I/O. In addition, two SATA connectors and one Type 2
- RAM: 512 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Advanced Micro Devices, Inc.
Description: The Six-Core AMD Opteron™ Processor provides up to 30% more performance in the same socket 1207 footprint than previous generation quad-core AMD Opteron processors. This upgrade enables a performance improvement for edge-of-enterprise markets including storage and
-
Supplier: Aaeon Systems Inc.
Description: COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Features: Other, Watchdog Timer
-
Supplier: Cirrus Logic, Inc.
Description: your local FAE for more information on available applications. Up to 12 Channels of 32-bit serial audio input 16 Ch x 32-bit PCM out with dual 192 kHz SPDIF Tx Two SPI™/I²C® ports SDRAM and serial flash memory Support
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Cirrus Logic, Inc.
Description: output channels. The CS495xx is an excellent Cirrus Logic Audio DSP IC solution for next-generation digital home entertainment products such as audio/video receivers and DVD receivers. Features Powerful 32-bit, dual-core audio DSPs (1,440 MOPS) Multi-standard
- Pin Count: 128
- Data Bus: 32-Bit
- Interface Type: I²C, SPI
- Features: Other
-
Description: Configurations T1022 (two e5500 cores) at up to 1.4 GHz T2081 (four dual-threaded e6500 cores) at up to 1.8 GHz Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash PrPMC Interface 66/33 MHz PCI 32-bit bus
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Aaeon Systems Inc.
Description: IMBA-967 encompasses the Intel® 32 nm Core™ i7/i5/i3 processors and the Intel® Q67chipset and is designed with one PCI-e [x16], one PCI-e [x4], one PCI-e [x1] and four PCI interfaces for expansion flexibility. On top of that, there is a wide variety of I/O ports including six
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1262564-STM32H755BIT3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32H7 Core Processor: ARM® Cortex®-M4/M7 Speed: 480MHz Package: Tray Standard Package: 36 Mounting: SMD (SMT) Core Size: 32-Bit
- Clock Speed: 480 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Number of I/O Ports: 148
-
Supplier: Cirrus Logic, Inc.
Description: platforms. The power, clocking and output driver architectures of the CS47L24 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 300 MIPS, 300MMAC dual-core audio-signal processor Enhanced DRE processing
- Supply Voltage: 1.8 V
- Device Type: Codec
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual-Core ARM Cortex-A15 MPU, 1.5GHz, 32-bit, Industrial Product overview: AM5748ABZXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It
- Clock Speed: 38.4 MHz
- Operating Temperature: -40 C
- Data Bus: 32-Bit
- Package Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Processors - Application Specialized 32-bit MPU Dual ARM Cortex-A9 core 1GHz
-
Supplier: Advantech
Description: 7th Gen Intel Core Mobile Processors, i7, i5, i3 3.5" SBC w/ MIOe 7th Gen Intel Core i7/i5/i3 + PCH QM175 Dual channel DDR4 2400, Max 32GB (ECC optional) 1 Intel i210 GbE & 1 Intel i219 GbE support iAMT, rich I/O: 2COM, SATA, USB3.0, SMBus/I2C,16 bit GPIO full-size
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors
-
Supplier: QUALCOMM, Incorporated
Description: Support 540p 960x540 qHD CPU CPU Clock Speed Up to 1.1 GHz CPU Cores Dual-core CPU 2x ARM Cortex A7 CPU Bit Architecture 32-bit DSP DSP Technology Qualcomm® Hexagon™ DSP Process Process Technology 28 nm LP GPU GPU Name Qualcomm® Adreno™ 304 GPU Charging
- Clock Speed: 1,100 MHz
- Bits: 32 Bit
- Serial Interface: USB
-
Supplier: Critical Link, LLC
Description: Cortex-A9 32-bit RISC processors with dual NEON SIMD coprocessors. Options up to 480KLE devices are available. This MPU can run a rich set of real-time operating systems containing software APIs expected by modern system designers. The ARM architecture supports several
- Capacity: 2,000 to 4,000 MB
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: ARM Inc.
Description: The ARM968E-S™ is a fully synthesizable 32-bit RISC processor aimed specifically at embedded real-time applications, and is the smallest, lowest power ARM9™ family processor. The ARM968E-S is a small footprint core for low power, data intensive applications The
-
Supplier: Infineon Technologies AG
Description: GFX and a PG-LFBGA-272 package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50
- Internal RAM Size: 384 KB
- Operating Temperature: -40 to 105 C
- Bits: 32 Bit
- Features: DMA Channels, Other, PWM Channels, Watchdog Timer
-
Supplier: Advantech
Description: LGA1151 8/9 Generation Intel® Core™ i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.1, Dual GbE, and Dual Displays Intel® Core™ i7/i5/i3 LGA1151 processor with H310 chipset Up to 32 GB of dual-channel (non-ECC) DDR4 2400/2666 MHz
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC7100D-E272K4160AASupplier: Infineon Technologies AG
Description: The XMC7100/7200 series belongs to the XMC7000 family of 32-bit industrial microcontrollers based on -up to two- ARM Cortex-M7 processor cores. The XMC7100/7200 series of microcontrollers take advantage of Infineon's decades of experience in microcontroller design,
- Internal RAM Size: 768 KB
- Serial Port Channels: 14
- Pin Count: 75
- Operating Temperature: -40 to 125 C
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active Performances, Ecosystem & Reduced Power • Dual PowerArchitecture e500 core, Up to 1.33GHz, 6kDMIPS • NXP P2020 based • 512 Kbyte L2 Cache with ECC, Gigabit Ethernet, PCIe 1.0, UARTs, SPI, I2C Radiation tolerance • TID : 100 krad(Si) • SEL : > 60 MeV.cm²/mg •
- Operating Temperature: -55 to 125 C
- Data Bus: 32-Bit
- Package Type: Other, PBGA
-
Supplier: ELMA Electronic Inc.
Description: processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 32 Gbytes of soldered DDR3L-1600 DRAM with ECC Dual or single PMC/XMC module sites: 32/64-bit, 33/66 MHz PCI™, up to 100 MHz PCI-X™ XMC module
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: ELMA Electronic Inc.
Description: compact flash socket 4 x USB2.0 ports 4 x 10/100/1000 Ethernet ports supporting dual gigabit PICMG 2.16 R1.0 - Packet Switching Backplane (PSB) 2 x PMC / XMC with front and reas user I/O supporting 32/64-bit, 33/66/100 MHz PCI/PCI-X operation 1 x RS232, RS422 and RS485 serial
- CPU Speed: 1,860 to 2,260 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Core™2 Duo
-
Supplier: Advantech
Description: Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel
- IDE Disks Capacity: 96 GB
- Processor: Intel®
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 8-SIP, 6 Leads Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Composition: Thick Film Features: e200z4 series Microcontroller IC 32-Bit Dual-Core
- Operating Temperature: -40 to 85 C
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/ 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 3 x 2.5" Hot-swap SATA Drive
- Form Factor: Blade Server
- Server Type: Network Server
-
Supplier: Moxa Inc.
Description: developing software and building reliable communication bases for industrial automation applications. The EM-2260 embedded module uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not
- Speed: 200 MHz
- RAM: 0.128 GB
- Operating System: Linux
- Features: Other
-
Supplier: Advanced Micro Devices, Inc.
Description: core performance with "Bulldozer" architecture. New 32 nanometer die shrink designed to reduce leakage for improved efficiency, increased clock rate headroom and better thermals. AMD Turbo CORE Technology AMD FX Processors come equipped with AMD Turbo CORE
-
Supplier: Critical Link, LLC
Description: temperature sensor. The MitySOM-A10S SOM provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S is available with a 270KLE Arria 10 SX which provides dual-core Cortex-A9 32-bit RISC processors with dual
- Capacity: 2,000 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Stable 32-bit Processing Architecture Reduced Hardware Complexity (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, Vds Sensing and nDrive/nBrake for added safety. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power (read more)
Browse Motor Controllers Datasheets for Qorvo -
integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems (read more)
Browse Motor Controllers Datasheets for Qorvo -
. This application controller integrates a 150 MHz Arm® Cortex®-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to produce documents as part of its antitrust suit against Intel. RISC core adds muscle to Renesas microcontroller A Renesas microcontroller employs proprietary flash memory and circuit technologies and an enhanced 32-bit SH-2 RISC core architecture that can simultaneously execute two instructions per
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
A Renesas microcontroller employs proprietary flash memory and circuit technologies and an enhanced 32-bit SH-2 RISC core architecture that can simultaneously execute two instructions per cycle. Designated the SH7211F, the microcontroller can deliver a 1.5X performance improvement compared to previous
More Information Top
-
LATIN 2016: Theoretical Informatics
The experiments were run on a Pentium Genuine Intel x86 64 64- bit dual 32 K core processor .
-
Blender 2.5 Materials and Textures Cookbook
My system operates with a 32 - bit dual core processor with 3 GB of memory.
-
Consistent depth maps estimation from binocular stereo video sequence
For experimental environ- ment, we use Windows 7 of 32 - bit dual - core proces- sor whose frequency is 3.3 GHz.
-
BWI Product Information for Trenton Technology 6515-xxx-0M
These 32 - bit dual - core processors support 36-bit memory addressing and Demand Based Switching.
-
Intel iMac disassembled... - MacRumors Forums
so the intel dual core is a 32 bit processor ?
-
A Novel Approach to Hardware Architecture Design and Advanced Optimization Techniques for Time Critical Applications
As shown in figure 4, a dual core 32 bit fixed point processor with 1MB of on-chip memory would be an ideal fit for this application to run at 30fps.
-
On generating multivariate Poisson data in management science applications
To evaluate the performance of our approximation in terms of accuracy and computation time, we implement the algorithm in R software on a 2.6GHz Intel dual - core 32 bit - processor running Windows Vista.
-
PetRBF--A parallel O(N) algorithm for radial basis function
interpolation
The Boston University Blue Gene is a single rack system and has 1024 nodes with dual core 32 - bit PPC440 processors (700 MHz) and 512 MB of main memory4 .
-
Virtualisation in Intel Core Duo machines not switched on - MacRumors Forums
As we have repeatedly pointed out, Yonah Dual Core processors are 32 - bit CPUs - it won't be until Intel's Merom is launched that 64-32 processing will be implemented.
-
Romansy 19 – Robot Design, Dynamics and Control
Note: the CPU has 32 bit operating system, dual core processor , 2.6 GHz, RAM 4 GB.
Indicates content that may require registration and/or purchase.