Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 32 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: ACCES I/O Products, Inc.
Description: Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16
- Analog Input Channels: 32 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, CMOS, LINEAR, ANALOG MULTIPLEXER, 32 CHANNEL, +3.3 TO +5 VOLT
-
Supplier: Nexperia B.V.
Description: The 74LVC2G53 is a single-pole double-throw analog switch with a digital select input (S), two independent inputs/outputs (Y0 and Y1), a common input/output (Z) and a digital enable input (E). When E is HIGH, the switch is turned off. Inputs can be driven from either 3.3 V or 5 V
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 15 ohms
- Operating Ambient Temperature: -40 to 125 C
- Features: On-Chip ESD Protection, Other
-
Supplier: Campbell Scientific, Inc.
Description: common leads are connected to datalogger analog inputs, excitation channels, or ground as required by the sensor. The datalogger controls the multiplexer using two control ports or one control port and one excitation channel. Compatible dataloggers include our CR10X,
- Analog Input Channels: 32 #
- Differential Channels: Differential Channels
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Microchip Technology, Inc.
Description: HV2809 is a low harmonic distortion, 32-channel, high voltage analog switch integrated circuit (IC), designed for use in medical ultrasound imaging systems as a probe selection relay replacement. It serves as a 16PDT (16-pole, double throw) high voltage analog switch
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: HV2801 is a low charge injection 32-channel high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer driver, and
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The CIO-EXP16 and CIO-EXP32, respectively, are 16 and 32 channel analog signal multiplexers. These accessory boards, designed for the CIO-DAS08 and CIO-DAS16 cards, can also be used with virtually any A/D board in a variety of multiplexing applications. The CIO-EXP16
- Analog Input Channels: 16 #
- Accuracy: 0.01 % FS
- Gain Range: 1 to 500 #
- Maximum Output: 10 volts
-
Supplier: Win Source Electronics
Description: -6.5pC Current - Leakage (IS(off)) (Max): 1nA (Typ) Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 7Ohm Voltage - Supply, Single (V+): 1.62V ~ 5.5V Voltage - Supply, Dual (V±): 1.62V ~ 5.5V Switch Time (Ton, Toff) (Max): 32ns, 40ns Channel Capacitance (CS(off),
- Bandwidth: 500 MHz
- Operating Ambient Temperature: -40 to 125 C
- Features: Other, Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3.3 VOLT TIME SLOT INTERCHANGE DIGITAL SWITCH WITH RATE MATCHING 32,768 X 32,768 CHANNELS Product overview: IDT72V73273BB from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136723-FSA2467UMX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 85MHz Charge Injection: 15pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm (Min) Categories:
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 85 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: DPDT, Other, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016502-FSA2467MPX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 85MHz Charge Injection: 15pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm (Min) Categories:
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 85 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: DPDT, Other, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 014249-DG408DJZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On
- Supply Voltage (VS): 5 to 34 volts
- Operating Ambient Temperature: -40 to 85 C
- Configuration: 8x1
- Package Type: DIP, PDIP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-CHANNEL, CROSS POINT SWITCH, PQCC32, 6 X 6 MM, PLASTIC, LLP-32 Product overview: DS90CP04TLQX from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Supply Voltage (VS): 2.375 to 2.625 volts
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-CHANNEL, CROSS POINT SWITCH, PBGA356, 27 X 27 MM, ROHS COMPLIANT, PLASTIC, MS-034A-BAL-2, BGA-356 Product overview: ISL59534IKEZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 5 volts
- Min Operating Current: 445 mA
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-channel 10-Gbps 2:1/1:2 USB 3.2 differential mux/demux 20-VQFN -40 to 105 Product overview: HD3SS3212RKSRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing.
- Operating Ambient Temperature: -40 C
-
Supplier: Quarktwin Technology Ltd.
Description: Networking, Telecommunications Switch IC 1 Channel 613-FCBGA (33x33)
- Operating Ambient Temperature: 0 to 85 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Data Connect Enterprise, Inc.
Description: This Data Connect T1 Channel Bank acts as a T1 mux, converting 24 digital channels to 24 analog channels. This cost-effective T1 channel bank comes with a 5 year warranty, and our new price is hundreds of dollars less than most refurbished channel banks.
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL54217 is a single supply dual SP3T analog switch that operates from a single supply in the range of 2.7V to 4.6V. It was designed to multiplex between audio stereo signals and two different USB 2.0 high speed differential data signals. The audio channels allow signal
- Bandwidth: 700 MHz
- Min Operating Current: 0.0062 mA
- Applications: Audio, Portable Devices
- Features: Other, Single Supply
-
Supplier: Dataforth Corporation
Description: Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.004 kHz
-
Supplier: Patton Electronics Co.
Description: necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.
- Data Rate: 0.0000384 Gbps
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.
- Data Rate: 0.00011520000000000001 Gbps
- Network Equipment: Multiplexer
-
Supplier: DigiKey
Description: Telecommunications Switch IC 1 Channel 32-CSMT (5x5)
- Pin Count: 32
- Features: Other
-
Supplier: DigiKey
Description: Ultrasound Switch IC 32 Channel 132-TFBGA (12x12)
- Supply Voltage (VS): 4.5 to 6.3 volts
- Max Ron: 15 ohms
- Bandwidth: 50 MHz
- Operating Ambient Temperature: 0 to 70 C
-
Supplier: Cirrus Logic, Inc.
Description: The WM8215 is a 10-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which
- Resolution: 10 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Pepperl+Fuchs SE
Description: 32-channel 24 V DC supply For analog output cards HART output filters Interface for serial or parallel wiring options 37-pin Sub-D connectors Slot for HART Multiplexer
-
Supplier: Cirrus Logic, Inc.
Description: The WM8224 is an analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 60MSPS. The device includes three analog signal processing channels each of which contains
- Resolution: 10 to 16 bits
- Input Voltage Range (Vpp): 3 to 3.6 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Mars Labs LLC
Description: Filter Compact size, low weight Low Power (<2.5 Watts typical) Expansion Slot Analog Processor Available in Low speed and High speed versions: Low speed = 1200 samples per second per channel High speed = 10000 samples per second per channel Data Recording Records to a PC, a
- Features: Data Acquisition Instrument / System
-
Supplier: Gantner Instruments, Inc.
Description: alarm Additional RS 485 fieldbus interface: to control an 8 or 16 or 24 channel multiplexer for multi channel systems, 10Hz per channel 3-Way galvanic isolation: 500 VDC channel to channel, channel to power supply, and bank
- Analog Input Channels: 1 #
- Digital I/O Channels: 6 #
- Sampling Frequency: 100 kHz
- Resolution: 19 bits
-
Supplier: Renesas Electronics Corporation
Description: The TW2851 is Techwells 5th generation 4-channel A/V decoder, multiplexer and display processor IC for security surveillance applications. The device has four built-in NTSC/PAL video decoders with high-performance adaptive 4H comb filters, noise reduction algorithm, independent and
-
Supplier: Cirrus Logic, Inc.
Description: Processing Engine (SPE) controls left/right channel volume mixing, channel swap and channel mute functions. All volume-level changes may be configured to occur on soft ramp and zero cross transitions. In addition to its many features, the CS53L21 operates from a single,
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
-
Supplier: Acromag, Inc.
Description: monitor the status of each output. • 16 channels voltage outputs • Wide temperature range • PCIe bus interface The AP225 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds two AcroPack AP modules, up to 32 voltage outputs can be
- Operating Temperature: -40 to 167 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VOLTAGE INPUT MODULE, MULTIPLEXER AMPLIFIER, ANALOG, SIGNAL CONDITIONING, 32 CHANNEL, 10 VDC, 4 HZ FILTER. FREE 2 YEAR RADWELL WARRANTY
- Output Voltage: 10 volts
Find Suppliers by Category Top
Featured Products Top
-
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
% configurable, they allow you to adapt as your needs grow and change. For additional scalability, contact us to discuss a custom cabinet option. (16) Digital inputs (32) Programmable relays (80) Analog inputs Power supply (redundant power supply optional (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 320 Kbps. Each port on the multiplexer is fully independent. Model 2016 is a sixteen channel communications system (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo -
Cycle (CBC), Enhanced Sample And Hold (S&H), Windowed Watchdog Timer, and more. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front (read more)
Browse Motor Controllers Datasheets for Qorvo
Conduct Research Top
-
How to Reduce SWaP of Satellite Command and Telemetry Subsystems
mission, customers increasingly want more functionality, which requires larger satellite payloads, and that forces manufacturers to increase the size, weight and power (SWaP) of their satellite command and telemetry systems. This white paper discusses how using the ISL72813SEH 32-channel driver circuit
More Information Top
-
Imaging in Non-Destructive Testing
32 channel analog multiplexer .
-
Modified vertical bridgman growth of Cd1−xZnxTe detector grade crystal in a 4 inch EDG furnace
All of these analog values are conveyed to three 32 channel analog multiplexer board, CIO-EXP32, where 16 channels are multiplexed at each bank.
-
Real-time synthetic receive aperture imaging: experimental results
Array elements are also connected to the inputs of a custom 128 to 32 channel analog multiplexer .
-
A 32 channel TDC on a VME board
The 32 TAC circuits,the WET voltage generatorand the 32 channel analog multiplexer ,are located on the piggy-back board which is a four layer printed1 circuit board employing surface mount technology.
-
Membrane Potential Imaging in the Nervous System and Heart
The amplified outputs are fed into 32 sets of 32 - channel analog multiplexers and then sent to a discretely designed subranging type analog-to-digital converter system.
-
Membrane Potential Imaging in the Nervous System
The amplified outputs are fed into 32 sets of 32 channel analog multiplexers and then sent to a discretely designed subranging type analogtodigital converter system.
-
Computational Science — ICCS 2002
Two Axiom AID converters are available, one with 16-channelanalog multiplexer for gas chromatographic signals and other a 32 - channel analog multiplexer for the thermocouple signals.
-
Evaluation of Voltage-Sensitive Dyes for Long-Term Recording of Neural Activity in the Hippocampus
The outputs from 1020 elements were fed into amplifiers via current-to-voltage converters and then passed to 32 sets of 32 - channel analog multiplexers .
-
A control system for the 3-mm-wavelength band spectral radiometer
…synchronous detection using a 1-kHz reference sig- nal generated by the modulator M, which controls the input switch S. Output signals of the synchronous detectors arrive at the analog-to-digital convener ADC through a 32 - channel analog multiplexer MX.
-
ALTERNATE IN-SITU ENVIRONMENTAL TESTING SYSTEM BY MATRIX
DESIGN
It is a monolithic CMOS 32 - channel analog multiplexer , which switches one of 32 inputs (S1-S32) to a common output, D, as determined by the 5-bit binary address lines A0, A1, A2, A3 and A4.
Indicates content that may require registration and/or purchase.