-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6.3V, Aluminum Polymer Capacitors. This listing
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, Tantalum Polymer Capacitors. This
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 330uF 6.3V 20% (6.3 X 8mm) SMD 300mA 2000h 105°C Automotive T/R Product overview: 6.3JZV330M6.3X8 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD,
- Capacitance Range: 330,000,000 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: ODG (Origin Data Global)
Description: 330uF 6.3V 230mA@100kHz 340mΩ@100kHz ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 6.3V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: PANASONIC ELECTRONIC COMPONENTS 6TAE330ML Surface Mount Tantalum Capacitor, 330 F, 6.3 V, TA Series, 2917 [7343 Metric], -55 C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, 038 RSU Series, 330 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 330UF, 6.3V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes
-
Description: CAP ALUM 33UF 20% 35V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 33UF 20% 6.3V RADIAL
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 330UF 20% 6.3V RADIAL
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: CAP TANT POLY 330UF 6.3V 2917
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Polymer SMD 6.3volts 330uF 20% ESR=45
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Standard Dipped 33µF 1500V
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 1,500 volts
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
-
Description: CAP ALUM POLY 330UF 20% 6.3V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 25V F CASE FK SMD
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 33pF 1/2pF 500V Standard Dipped
-
Supplier: Win Source Electronics
Description: Series Resistance): 25 mOhm Manufacturer Size Code: D3L Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.118" (3.00mm) Voltage Rating DC: 6.3V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status:
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006872-6TPE330MFL Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20%
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Win Source Electronics
Description: Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY500ADA470MF80G; NACZ470M50V6.3X8TR13F; NACX470M16V 6.3X5.5TR13F; EMVH250ADA470MF80G; EMVH250ADA470MH63G; 35TXV47M6.3X8NACZ470M6.3V 5X6.3TR13F; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Cornell Dubilier
Description: As the inventor of the mica capacitor, we are the world’s foremost authority and largest manufacturer of mica dielectric capacitors. Our RF mica capacitors feature superior high Q performance without the undesirable properties associated with ceramic and porcelain
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: -5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 6000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 6.3V 33uF 20% Tol. AEC-Q200
-
Supplier: Richardson RFPD
Description: Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,330UF 35V
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.