-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, Diode and Rectifier, Bridge Rectifiers. This
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 35A, Diode and Rectifier, Bridge Rectifiers. This
- Tj: -55 to 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode
- Tj: -55 C
- Features: Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SRDA3.3-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This device can safely absorb up to 35A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum
- VR: 3.3 volts
- VBR: 3.5 volts
- CT: 8 pF
- Features: Array, Bidirectional
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 40V, 0.35A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:350mA; Forward Voltage Max:900mV; Forward Surge Current:7.5A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes RECOMMENDED ALT 78-SML4742A-E3/5A
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1250194-SK35A Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
- Features: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 35V 8A DPAK
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers DIODE SCHOTTKY 50V 3A DO214AC
- Features: Schottky Barrier Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 16V 500MW DO35
- VF: 1.5 volts
- IR: 100 mA
- Tj: -65 to 175 C
- VZ: 16 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1250195-SK35A-LT Manufacturer Homepage: www.mccsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1096636-SK35A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A Current - Reverse Leakage @ Vr:
- VF: 0.75 volts
- VR: 50 volts
- IR: 0.5 mA
- Tj: -50 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 600V 35A DO208
- VF: 1.1 volts
- VR: 600 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
- VR: 70 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 113 volts
-
Description: DIODE SCHOTTKY 50V 3A DO214AC
- VF: 0.72 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 934120-SMAJ150A-E3/5A Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ150
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 22VWM 35.5VC DO214AC
- VR: 22 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 35.5 volts
-
Supplier: Elite Semiconductor Products, Inc.
Description: Single Phase Diode
- Tj: 150 C
- IO: 35 amps
- IFSM: 400 to 420 amps
- Rectifier Configuration / Technology: Bridge
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 500MW DO35
- VF: 1.5 volts
- Tj: -65 to 200 C
- VZ: 12 volts
- PD: 500 milliwatts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 3A 550mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 40V 3A DO214AC
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 40V, 0.03A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:30mA; Forward Voltage Max:1V; Forward Surge Current:500mA; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier
- VF: 0.75 volts
- IF: 75,000 mA
- VR: 35 volts
- IR: 1,000 mA
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 30V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:650mV; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 16A D2PAK
- VF: 0.63 volts
- IF: 16,000 mA
- VR: 35 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 35V - 25A Schottky Rectifier
- VF: 0.58 volts
- IF: 25,000 mA
- VR: 35 volts
- IR: 1,000 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode 50V 35A Die
- VF: 1.08 volts
- IF: 35,000 mA
- IR: 0.003 mA
- Tj: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass
-
Supplier: Newport MKS
Description: The LDX-36018-35 High Power Laser Diode Driver is an 18A and 35V current source that offers CW, QCW, and Hard Pulse Output with multiple levels of laser diode protection. In QCW mode the LDX36018-35 can output up to 40A at 35V. In addition the LDX3601835 features 4-wire voltage
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Leakage Current Series Good Surge Current Capability Up to 1000 A Can Be Supplied to Meet Stringent Military, Aerospace and Other High Reliability Requirements RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE RECTIFIER BRIDGE SINGLE 1KV 35A 4-PIN CASE GBPC BULK
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Application: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Process Gas
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
-lead diodes come standard in 2kV, 3kV and 5kV, 1.5A, 2.5A and 3.5A, 70nS. VMI's standard QPL tabbed and axial-leaded diodes are also available. VMI is ISO9001 (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Like all our Design Engineer’s Guides, the Diode Handbook is intended to be a practical, comprehensive, and up-to-date reference work written by engineers for engineers. The diode has come a long way, developed over 100 years ago. The considerations and implications of (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions