-
Supplier: Newark, An Avnet Company
Description: 35MM DIN RAIL
-
Supplier: Newark, An Avnet Company
Description: DIN RAIL MOUNT CONNECTOR, 35MM; No. of Positions:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:-; Rated Voltage:-; No. of Levels:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Newark, An Avnet Company
Description: END HOLDER DIN 15 AND 35MM RAIL
-
Supplier: Newark, An Avnet Company
Description: 2-conductor ground terminal block; 35 mm ; with contact to DIN rail; only for DIN 35 x 15 rail; copper; SCREW CLAMP CONNECTION; 35,00 mm ; green-yellow
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mount, Steel Material, Chromated Color DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the
-
Supplier: Allied Electronics, Inc.
Description: DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured
-
Supplier: DigiKey
Description: FEED-THROUGH TERMINAL BLOCK, DIN
- Contact Size (AWG): 1 to 8 AWG
- Voltage Rating: 750 volts
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX10mmX2 Meter,
- Features: DIN Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks PTPOWER 95 GRAY NS35/15 CONNECT
- Number of Contacts: 2
- Conductor Size (North American): 4 to 3 AWG
- Voltage Rating: 1,500 volts
- Current Rating: 232 amps
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmWX7mmHX2 Meter, Small
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmX7.5mmx2 Meter, Perf,
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 4 Number of Levels: 1 Terminal - Width: 3.5mm Termination Style: Push In, Spring
- Features: DIN Connector
-
Supplier: Galco Industrial Electronics
Description: DIN Rail, 35mmWx7.5mmHx2 Meter, Perf
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Feed Through Number of Positions: 2 Terminal - Width: 3.5mm Termination Style: Push In, Spring Current - IEC: 17.5
- Features: DIN Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: AIO Type: Feed Through Termination Style: Push In Current - IEC: 13.5 A Voltage - IEC: 250V Package: Box Terminal - Width: 3.5mm
- Features: DIN Connector
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: OKW Enclosures, Inc.
Description: Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: Utmel Electronic Limited
Description: Conn;Term Blk;DIN Rail;Feed-Thru;45x43mm;22-10 AWG;Blue;35/40 A;600 V
- Contact Size (AWG): 22 to 10 AWG
- Voltage Rating: 750 volts
- Current Rating: 40 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel Series: CLIPLINE PT Package: Bulk Product Status: Active Type: Ground, Earth Number of Positions: 4 Number of Levels: 1 Terminal - Width: 3.5mm Termination Style: Push In,
- Features: Other
-
Supplier: Dataforth Corporation
Description: The DCP35 series of products is designed to allow RS-232 devices to be inter-connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a DIN rail mountable enclosure for application to a junction box, a panel, a relay
- Data Rate: 19.2 kbps
- Number of Ports: 1
- Connector: DB9
- Form Factor: DIN Rail Mounted
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for mounting on TH35 rails to DIN EN 60715 in electrical distribution panels for home and industrial installations Equipped with E-dat industry RJ45 field jack insert Vertical plugging direction, 90° to rail Compliance with class eA To ISO/IEC 11801
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail connector, nominal current: 3 A, number of positions: 16, pitch: 2.54 mm, color: jet black
- Voltage Rating: 60 volts
-
Supplier: OKW Enclosures, Inc.
Description: Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: RS Components, Ltd.
Description: Cross-connector, 125 A,ZQV 35/2
-
Supplier: Advantech
Description: 50-pin SCSI and IDC DIN-rail Wiring Board DIN-rail wiring board Dimensions (W x L x H): 77.5 x 179.5 x 41.5 mm (3.1" x 7.1" x 1.6") 50-pin SCSI and IDC connectors
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 01/08/2003, CIRCUIT BREAKER, FOR MOTOR PROTECTION OP TO 25 AMP, A-RELEASE 6-10 AMP, N-RELEASE 120 AMP, 1NO + 1NC AUXILIARY CONTACTS, 2X2.8MM TAB CONNECTOR, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 10 to 120 amps
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit with SC-D coupler on TH35 rail to DIN EN 60715 Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for multI mode applications Width of 1hp allows mounting up to 12 units in a standard electrical distribution panel
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit with LC-D coupler on TH35 rail to DIN EN 60715 Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for multI mode applications Width of 1hp allows mounting up to 12 units in a standard electrical distribution panel
-
Supplier: Advantech
Description: DB9 DIN-rail Wiring Board Low cost universal DIN-rail mounting screw terminal module for PC-LabCard™ products with DB9 connector Case dimensions (W x L x H): 77.5 x 45 x 51 mm (3.1" x 1.8" x 2.0") To Be Used With PCI-1714U/UL, PCL-728, PCL-740, PCL-741, PCL-743B,
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: Advantech
Description: 100-pin DIN-rail SCSI Wiring Board Low cost universal DIN-rail mounting screw terminal module for industrial applications with 100-pin SCSI female connector Dimensions (W x L x H): 80 x 230 x 42 mm (3.14" x 9.05" x 1.65")
- Termination Options: Screw Clamp
- Mounting Options: Universal Mounting Foot (Rail)
-
Electrical Connectors - Termination Unit With SC-RJ/2SC Couplers on TH35 Rail to DIN -- 1402106113keSupplier: METZ CONNECT USA Inc.
Description: Features: Termination unit with SC-RJ/2SC coupler on TH35 rail to DIN EN 60715 Slotted zirconium oxide ceramics sleeve for single mode applications Slotted metal sleeve for multI mode applications Width of 1hp allows mounting up to 12 units in a standard electrical distribution panel
Find Suppliers by Category Top
Featured Products Top
-
: – Suitable for French systems – 230 V AC (50/60 Hz) – Nominal current: 16 A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
protection “Increased Safety” (Ex e). An optional auxiliary contact for indicating the switch position (0/1) can be adapted to the top of the enclosure. All devices are designed for quick, safe, and tool-free mounting on a DIN rail. (read more)
Browse Electrical Connectors Datasheets for BARTEC -
Inline (221-2401) Optional DIN-rail mounting carriers for organized panel installations Ideal Lighting Applications Commercial building fixture wiring Industrial and architectural (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
M12 connectors offer robust and compact connectivity solution that has been developed to address specific application environments where space and weight are key concerns. The M12 Series offer a time-saving, reliable and tool-free solution. Qualified to French and European rail standards. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
individual DIN-rail-mounted measuring and control devices. These fast-fit enclosures lock quickly and easily on to TH35 rails. They are available in three different side panel configurations: closed or with ventilation on one or two sides. Plug headers and other connections such as USB can be fitted (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.