-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216
- Horizontal Pixels: 9,216
- Vertical Pixels: 9,216
- Pixel Size: 8.75 µm
- Data Rate: 25 MHz
-
Supplier: Radwell International
Description: MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE BUFFER, 7.15 X 5.43 MM SENSING AREA, C-MOUNT. FREE 2 YEAR
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Texas Instruments
Description: 16 bit, 35MSPS Four Channel, CCD/CMOS Sensor Analog Front End with LED Driver 48-VQFN 0 to 85
- Features: RoHS Compliant
-
-
Supplier: Security Camera Warehouse
Description: Z825IR Features 1/3" Sony Super HAD CCD Sensor Tri-axis Function High Resolution 540 TV Lines 9 mm ~ 22 mm Varifocal Lens DC 12V, 1000 mA Cable Management Bracket It is not recommended to run 12V DC power line more than 200 feet Z825IR Specifications Image Pick-up Device 1/3" Sony
- Camera Function: Video
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be supplied with
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: IC Realtime, LLC
Description: More discrete than the conventional "box or bullet" security cameras, the mini dome cameras are ideal for discrete surveillance in locations where the cameras are required to be less noticeable. IC Realtime's fixed mini color dome cameras incorporates a 1/3" Sony sensor for outstanding
- Horizontal Resolution: 420 lines
- Width / Diameter: 3.93701 inch
- Height: 2.6771668 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel models,
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel models,
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel models,
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact, high performance solutions for any machine vision application. Featuring 0.3, 4, 11, and 16 Megapixel models,
- Maximum Frame Rate: 3 fps
- Features: CCD
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Universe Kogaku (America) Inc.
Description: sensors. All retaining rings are glue sealed to eliminate vibration loosening.
- Focal Length: 17.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 22.200000000000003 mm
-
Supplier: Universe Kogaku (America) Inc.
Description: sensors. All retaining rings are glue sealed to eliminate vibration loosening.
- Focal Length: 20.000000000000004 mm
- Aperture Range (F-Number): 2.8
- Diameter: 19 mm
- Length: 25.400000000000002 mm
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920 (H) x 1080 (V) Sensitivity F6.8 standard (2000 lux) Minimum Illumination 13 lux (F2.2,
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Sentech America
Description: The STC-SB152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" monochrome UXGA sensor, 19fps and communication over an Ethernet connector. The STC-SB152POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of
- Maximum Frame Rate: 19 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors DR4K3.5_LCC_B&W_Ceramic_v1.0 FT SE
-
Supplier: Sentech America
Description: The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888236-OV09732-H35A Series: CameraChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm Package: Module Package: Tray Family Name: OV09732 Categories: Sensors
-
Supplier: Cirrus Logic, Inc.
Description: The WM8232 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has three analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8233 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 35MSPS. The device has six analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Rigaku Corporation
Description: employs the advanced (Truesense Imaging, Inc.) KAF-4320E CCD sensor, incorporating transparent indium tin oxide (ITO) technology for superior sensitivity. The front illuminated sensor, optimized for high dynamic range and superior spatial resolution, is coupled with a
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Cirrus Logic, Inc.
Description: The WM8235 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has nine analog signal processing channels each of which contains reset
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with a long, narrow photosensitive area for X-ray imaging (FOS type) The S7199-01 is a front-illuminated FFT-CCD image sensor developed for X-ray imaging. An FOS (Fiber Optic plate with Scintillator) sensitive to X-rays is directly coupled to the CCD chips,
- Horizontal Pixels: 3,072
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Hamamatsu Photonics Europe
Description: Enhanced near infrared sensitivity: QE=36% (λ=1000 nm) The S16010 series is a family of back-thinned FFT-CCD image sensors for photometric applications that offer improved sensitivity in the near infrared region at wavelengths longer than 800 nm. In addition to having high infrared
- Horizontal Pixels: 2,048
- Vertical Pixels: 64
- Pixel Size: 14 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340427-TCD1304DG(8Z,K) Category: Sensors, Transducers - Optical Sensors - Image Sensors, Camera Type: CCD Package: Tray Standard Package: 1 Pixel Size: 8µm x 200µm Voltage - Supply: 3V ~ 5.5V Package / Case: 22-CDIP (0.400", 10.16mm) Supplier
- Pixel Size: 8 µm
- Operating Temperature: -25 to 60 C
-
Supplier: Radwell International
Description: VISION SENSOR, OPTICAL SENSOR, AREA SENSOR, GEN.2 SOFTWARE, VALUE HIGH END 305, INTERNAL RED LIGHT, CCD MONOCHROME, CODEREADER, SMARTCAM LENS 12 MM, EXTENDED, ETHERNET 4PIN + RS422. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Basler Vision Technologies
Description: The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision™ standard), these cameras take maximum advantage of the Kodak
- Horizontal Resolution: 1,608 lines
- Maximum Frame Rate: 35 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1417322 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 810415-TCD1304DG(8Z,AW) Type: CCD Pixel Size: 8μm x 200μm Supplier Device Package: 22-CDIP Manufacturer Package: 22-CDIP (0.400", 10.16mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 928483-MT9V128IA3XTC Series: DigitalClarity® Features: CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-iBGA (9x9) Package: Bulk Package: 63-VBGA Categories: Sensors Case / Package: 63-iBGA (9x9) Popularity: High Fake
-
Supplier: Allied Vision Technologies GmbH
Description: 16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the high-quality Kodak KAI-16000 CCD image sensor that provides exceptionally high resolution and
- Horizontal Resolution: 4,872 lines
- Maximum Frame Rate: 3 fps
- Shutter Speed: 0.00062499999999975 to 60 seconds
- Width / Diameter: 2.5984266 inch
Find Suppliers by Category Top
Featured Products Top
-
-Induced Breakdown Spectroscopy (LIBS), offering an impressive spectral resolution of 0.45 nm. Both models incorporate a reflective grating optical system coupled with a high-sensitivity CMOS sensor, achieving performance levels comparable to traditional CCDs while maintaining a compact (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Miniaturized lensless imaging systems for cell and microorganism visualization in point‐of‐care testing
Field of view of the CCD sensor is 35 mm × 25 mm and, therefore, the entire microfluidic device can be imaged without the need for alignment of positioning by simply placing the micro- fluidic channel on the sensor.
-
Toward effectively generating environment maps
The size of the CCD sensor is 35 mm in diagonal with a width to length ratio of 1.5.
-
Lensless imaging for point-of-care testing
Field of view of the CCD sensor is 35 mm x 25 mm.
-
Integrating microfluidics and lensless imaging for point-of-care testing
Field ofview ofthe CCD sensor is 35 mm x 25 mm.
-
29-mp 35-mm format interline CCD image sensor
This paper describes the design and performance of a new high-resolution 35 mm format CCD image sensor using an advanced 5.5 μm interline pixel.
-
Digital Cameras in Unmanned Aerial Vehicles (UAV) for Military and Commercial Uses
This industrial-grade camera with a 35 mm high resolution CCD sensor and a fully integrated Canon EF lens controller makes it an ideal solution for demanding environments such as UAVs.
-
Assessment of Microvascular Function Using Near-Infrared Spectroscopic 2D Imaging of Whole Hand Combined with Vascular Occlusion Test
Allowing for the central clear area of diameter approximately 35 mm at the CCD sensor location, the total area of the LED array is about 200 cm2 .
-
3D tire size code measurement by digital speckle pattern phase shifting interferometry
The beam splitter combined the object and reference beam and imaged by a 35mm lens on CCD sensor .
-
Line segment hologram writer utilizing 1D spatial light modulator
A CCD linear sensor ( 35mm in effective length) which has 5000 pixels (size of .
-
High performance 7.4-micron interline transfer CCD platform for applied imaging markets
[2] Eric J. Meisenzahl*, Douglas A. Carpenter, James A. DiBella, James Doran, Robert P. Fabinski, Stephen L. Kosman, John P. McCarten, “29 Mp 35 mm Format Interline CCD Image Sensor ,” Proc. SPIE 8298, 8298-17 (2011).
Indicates content that may require registration and/or purchase.