-
Supplier: Newport MKS
Description: The 100315906 Thick Metal Wall Vacuum Hose is 9.84 inch (250 mm) in length with size NW50 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 220 lb./in spring rate and a 5 1/4
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316115 Thick Metal Wall Vacuum Hose is 39.40 inch (1000 mm) in length with size NW40 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 55 lb./in spring rate and a 3 1/2
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Newport MKS
Description: The 100316003 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW25 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 112 lb./in spring rate and a 2 7/8
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
- Features: Other
- Materials: Steel - Stainless
-
-
Supplier: Newport MKS
Description: The 100316001 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 128 lb./in spring rate and a 2 1/8
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 1.6141741 inch
- Working Pressure: -7.251885 to 7.251885 psi
- Temperature Range: -4 to 158 F
- Product Form: Hose (including Duct)
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose in
- Inside Diameter: 8 inch
- Outside Diameter: 9 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose in
- Inside Diameter: 10 inch
- Outside Diameter: 11.22 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: U.S. Plastic Corporation
Description: This 1"ID x 1.300"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 35 PSI @ 122F. It has a minimum bend radius of 4" @ 70F.
- Inside Diameter: 1 inch
- Outside Diameter: 1.29 inch
- Application: Food and Beverage Processing, Suction / Vacuum
- Material: Thermoplastics
-
Supplier: U.S. Plastic Corporation
Description: This 1-1/2" ID x 2" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 100 PSI @ 70F and 35 PSI @ 122F. Minimum bend radius is 6". Weighs 42 lbs per 50' roll.
- Inside Diameter: 1.5 inch
- Outside Diameter: 2 inch
- Application: Food and Beverage Processing
- Material: Thermoplastics
-
Description: ISO 7233:2006 specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows: method A -- for hoses of nominal bore up to and including
-
Supplier: CSA Group
Description: ISO 7233:2016 specifies three methods for determining the resistance to vacuum of hoses and hose assemblies manufactured from plastic or rubber. Applicable dimensions of hoses for each method are as follows: - method A for hoses of nominal bore up to and including
-
Supplier: Flexaust
Description: Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix Features Light weight & flexible even at low temperatures Tight bending characteristics High abrasion resistance Wet or dry vacuum in car wash, commercial & industrial applications Crush resistant Smooth
- Inside Diameter: 3.5 inch
- Working Pressure: 6 psi
- Maximum Vacuum: 9 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: Flexaust
Description: • Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material flow and blockage • Convoluted interior design creates efficient air flow that aerates
- Inside Diameter: 3.5 inch
- Working Pressure: 11 psi
- Maximum Vacuum: 6 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: Flexaust
Description: • Medium weight PVC hose reinforced with a spring steel wire helix • Good for positive pressure applications • Great compressibility • Construction allows for value packaging by reducing the box size, reducing warehouse space & shipping costs • Ideal for dust and woodworking applications •
- Inside Diameter: 3.5 inch
- Working Pressure: 14 psi
- Maximum Vacuum: 24 in Hg vac
- Temperature Range: 20 to 160 F
-
Supplier: Ivie Enterprises, Inc.
Description: 14” wide, powerful but quiet, 1,000 watt dual motor deep cleans in just one pass Full set of attachments included, upholstery brush, dusting brush and crevice tool. Standard H.E.P.A. filtration Telescopic wand and stretch hose extends more than 9 feet for convenient above floor cleaning
- Applications: General Cleaning
-
Supplier: ANVER Corporation
Description: Connector, hose for 2" (50.8 mm) vacuum hose
- Component Type: Adapter
- Features: All Ports Same Type
- Port Type: Hose Barb / Rib
- Materials: Plastic / PVC
-
Supplier: Novaflex Group
Description: Petroleum Discharge Hose A lightweight petroleum discharge hose. Handles all grades of petroleum with aromatic content to 55% Construction: Tube: Nitrile Reinforcement: Multiple plies of tire cord, 2 plies fabric with static wire Cover: Black oil and abrasion resistant rubber Length:
- Temperature Range: 30 to 180 F
- Features: Anti-static, Reinforced
- Material: Elastomers
- Product Form: Hose (including Duct)
-
Supplier: Flexaust
Description: • Medium weight polyurethane hose reinforced with a bronze coated spring steel wire helix • Good compressibility • Great abrasion resistance & high tear strength • Superior chemical resistance • Excellent flexibility • Designed for applications with wide temperature ranges • Very good low
- Inside Diameter: 3.5 inch
- Working Pressure: 28 psi
- Maximum Vacuum: 22 in Hg vac
- Temperature Range: -65 to 225 F
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Ralston Instruments, Inc.
Description: DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg vacuum
- Operating Temperature: 0 to 130 F
- Body Material: Aluminum
-
Supplier: Schmalz Inc.
Description: Vacuum blocks for use directly on the MDF wear plate of a nesting machine table The vacuum blocks are supplied with vacuum via hoses that are connected to the template connection of the machine The low working height of 30 mm makes it ideal for 3-axis machining centers
-
Supplier: Schmalz Inc.
Description: Vacuum blocks for use directly on the MDF wear plate of a nesting machine table The vacuum blocks are supplied with vacuum via hoses that are connected to the template connection of the machine The low working height of 30 mm makes it ideal for 3-axis machining centers
-
Supplier: Kuriyama of America, Inc.
Description: electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry bulk
- Inside Diameter: 11 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: ANVER Corporation
Description: Hose barb, 1" NPT X 1" (25.4 mm) hose (galvanized)
- Component Type: Adapter
- Port Type: Hose Barb / Rib
- Features: Multiple Port Type / Adapter
- Flange System & Fitting Seal: NPT Male
-
Supplier: R. S. Hughes Company, Inc.
Description: * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Has 1"" outside diameter vacuum port for easy central vacuum hose connection. * Includes 2-3/4"" wide x 8"" long vinyl-face, vacuum sanding pad (57455).
- Power: 0.3 HP
- Type: Sander
-
Supplier: Kuriyama of America, Inc.
Description: of hot materials. (Not for use with hot tar and asphalt applications) Conductive - prevents the build-up of static electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out
- Inside Diameter: 9.5 inch
- Temperature Range: 1,500 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Nilfisk Industrial Vacuums
Description: Lightweight and portable, the Nilfisk GM 80 Industrial Vacuum Cleaner is a versatile machine providing the durability and performance required by dust control professionals. Featuring a 3 1/4-gallon tank capacity, it can be used in both portable and stationary applications. It features a
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or argon
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: * 3/32"" diameter orbit * Powerful 10,000 RPM air motor utilizes 16 SCFM at 90 PSIG. * Compact size and lightweight. Excellent for sanding restricted areas and vertical sides. * Has 1"" outside diameter vacuum port for easy central vacuum hose hook-up. * Includes premium 57855
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms, research labs and other critical environments.
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: R. S. Hughes Company, Inc.
Description: * Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud is included). Not recommended for use with external or central
- Rotary Speed: 12,000 rpm
- Power: 0.45 HP
- Type: Disc Sander, Sander
-
Supplier: Gilson Company, Inc.
Description: Model HM-8 (see separate description). Supported by three legs, the solvent collection tank is replaced by a vacuum filter flask such as GW-76. HMA-58 Hose and Stopper Assembly accessory has a 6ft (1.8m) rubber vacuum hose to fit to the 3/8in (9.5mm) OD drain connection
- Features: All Centrifugal Separators
-
Supplier: RS Components, Ltd.
Description: Vacuum Tubing, 6.4mm I.D, 15m Length
- Inside Diameter: 0.25196864 inch
- Outside Diameter: 0.62598459 inch
- Working Pressure: 53.663949 psi
- Features: Other
-
Supplier: Terra Universal, Inc.
Description: Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes particle (to
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminumwand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac).
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
Interface G1/8″, G1/4″, or customer specified Air Tube Size 6mm, 8mm, 10mm, or customized Media Types Compressed air, nitrogen, inert gases, vacuum (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
model for conveying applications. The 901BA has ¾” (19mm) diameter collars at both the suction and the discharge ends so that a ¾” hose or ducting can be attached to it. This makes the unit an “in-line” conveying device. The 901BA has an inside diameter of (read more)
Browse Nozzles Datasheets for Vortec
More Information Top
-
http://www.plumbersurplus.com/pdf/09338.pdf
The dust port is sized to accept 35mm vacuum hoses .
-
Bosch RA1173AT 3pc Dust Extraction Hood Set (Replaces RA1173) at PlumberSurplus.com
• Includes vacuum hose adapter for 35mm , 1-1/4?, and 1-1/2? hoses .
-
Bosch RA1172AT 2pc Dust Extraction Hood Set (Replaces RA1172) at PlumberSurplus.com
• Includes vacuum hose adapter for 35mm , 1-1/4? and 1-1/2? hoses .
-
Bosch VAC011 Wand and Nozzle Kit at PlumberSurplus.com
• Used on Part No. 35mm hoses and most 1-1/2" vacuum hoses .
-
Contributions to the Pathogenitätsproblem of darmpathogener coli bacteria
Restriction of filtrates or Zentrifugate on the 100th Tell of the volume under vacuum distillation by 25--350 and 18--35 mm Hg (partly under N2, the fiber Pyroga] was … … lol or Well Dithionit), anscblieBende dialysis (cellophane hose against line and destil …
-
Technical Standards Document No. 106 - Revision 1 - Brake Hoses.
… reinforced by wire, an air brake hose shall withstand a tensile force of 35 .6N (8lb) per 25.4 mm (1in) of length before … … 6) An air brake hose reinforced by wire shall … … is subjected to a vacuum of 84.6kPa (25in …
-
Experience with helium leak and thermal shocks test of SST-1 cryo components
… Corrugated Stainless steel structure with a stainless steel braided hose cover of SS 304 wires Dimension as per DN standard: 25.5 ID/ 35 mm OD, length 500-600 … … 4.5 K inside hose (b) External vacuum of order of .
-
CHEST Journal | Article
… transmitted epidemicsââEndotracheal tubeConsumableDuration of ventilation167.5 mm and 8.0 mm adequate for most adults … … ventilation requirementââSuction trap and hoses (regulator to trap and … … patient management processes require vacuum source)âCircuitsââCircuit for use … … humidifier100 (does not include 35 HME with filter; see …
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… and to provide an ideal penetration dwell time for the oxalic acid (applied after cleaning), a pipe cleaning procedure utilizing the hydro-blast unit at 6,000 psi, 35 gpm combined with a 6 9 1.5 mm , 45° pipe cleaning nozzle … Simultaneously, the hydro-vac unit in play with a 400 vacuum hose was placed in the duct system’s lowest area to remove all arriving debris and water; in doing so back flushing into the system was prevented.
Indicates content that may require registration and/or purchase.