-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 36
- Pitch Diameter: 1.5 inch
- Face Width: 0.25 inch
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 36
- Pitch Diameter: 0.75 inch
- Face Width: 0.125 inch
- Pressure Angle: 20°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 36
- Pitch Diameter: 0.75 inch
- Face Width: 0.125 inch
- Pressure Angle: 25°
-
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 72
- Pitch Diameter: 2.25 inch
- Face Width: 0.1875 inch
- Pressure Angle: 20°
-
Supplier: QTC METRIC GEARS
Description: Module 1, 36 Teeth Brass Spur Gear with Finished Bore
- Number of Teeth: 36
- Pitch Diameter: 36 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: W.M. Berg
Description: Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter
- Length: 0.4724412 inch
- Pressure Angle: 20°
- Gear Type: Helical Gear
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-36L, Module 2, 36 Tooth, Left Hand, Ground Helical Gears
- Number of Teeth: 36
- Pitch Diameter: 72 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 36
- Pitch Diameter: 72 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 36
- Pitch Diameter: 180 mm
- Face Width: 50 mm
- Length: 71 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 36
- Pitch Diameter: 144 mm
- Face Width: 40 mm
- Length: 56 mm
-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 1.0 module 36 teeth
- Number of Teeth: 36
- Pitch Diameter: 36 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: Radwell International
Description: BEVEL GEAR, PITCH- 12, 20 PRESSURE ANGLE, 36 TEETH, REBOREABLE, 0.53 IN FACE WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:36
- Number of Teeth: 15
- Pitch Diameter: 1.5 inch
- Face Width: 0.72 inch
- Bore Diameter (if applicable): 0.625 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 28
- Pitch Diameter: 84 mm
- Face Width: 28 mm
- Bore Diameter (if applicable): 45 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 80
- Face Width: 12 mm
- Length: 502.6 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard
- Number of Teeth: 30
- Bore Diameter: 9 mm
- Hub Diameter (if applicable): 45 mm
- Outside Diameter: 78 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 14 to 60
- Pitch Diameter: 0.75 to 7 inch
- Face Width: 0.19 to 1.87 inch
- Bore Diameter (if applicable): 0.25 to 2 inch
-
Supplier: QTC METRIC GEARS
Description: Module 2.5, 36 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
- Number of Teeth: 36
- Pitch Diameter: 90 mm
- Face Width: 25 mm
- Bore Diameter (if applicable): 40 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 20 pressure angle, 12DP, with hubs
- Number of Teeth: 36
- Pitch Diameter: 3 inch
- Face Width: 1 inch
- Bore Diameter (if applicable): 0.75 inch
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Description: Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Description: Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate
- Number of Teeth: 10 to 160
- Face Width: 0.125 to 0.5 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Material: Aluminum, Stainless Steel
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor bronze
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Boston Gear
Description: Overview Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn,
- Number of Teeth: 32 to 192
- Pressure Angle: 14.5°, 20°
- Design: English
- Gear Type: Internal Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two
- Number of Teeth: 20 to 128
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel, Cast Iron
- Gear Type: Change Gear
Find Suppliers by Category Top
More Information Top
-
Kinematics of Machinery Through HyperWorks
A 2-DP, 24 tooth pinion drives a 36 tooth gear using 14.5◦ full depth involute system layout of the gears.
-
Spiral bevel gear damage detection using decision fusion analysis
The 12 tooth pinion and 36 tooth gear have 5.14 in. (13.06 cm) diametral pitch, 35 degree spiral angle, 1 in. (2.54 cm) face width, 90 degree shaft angle, and 22.5 degree pressure angle.
-
Rex 2: Design, construction, and operation of
an unmanned underwater vehicle
A 20 tooth gear meshes with a 40 tooth idler gear, which then drives the 36 tooth gear on the level wind shaft.
-
CR4 - Thread: PART RECOMMENDATION
If not, I'd suggest a simple 36 tooth gear wheel & a small spring-loaded 'ball catch'.
-
PRTR SECOND GENERATION SHIM ASSEMBLY
through a 38 tooth, 48 pitch gear to a 36 tooth gear mounted on a jack shaft.
-
Drive train design enabling locomotion transition of a small hybrid air-land vehicle
A 26 tooth 48 diametral pitch gear (B) mounted to the motor output shaft adaptor (C) impels a 36 tooth gear (D) that is press fit onto the outer cylinder (E) of the friction clutch mechanism.
-
Creating Cool MINDSTORMS® NXT Robots
TECHNIC Gear 36 Tooth Double Bevel 4 .
-
Grainger.com
Thumbwheel Ratchet, Reversing, Fixed, Head Style Round, Standard Tool(Accessory Needed for Tethering), Overall Length 1-1/2", Number of Geared Teeth 36 , Min.
-
SK PROFESSIONAL TOOLS Hand Tools - Grainger Industrial Supply
• Thumbwheel Ratchet, Drive Size 3/8 In., Reversing, Fixed Head Movement, Head Style Round, Standard Tool (Accessory Needed for Tethering), Overall Length 1-1/2 In., Number of Geared Teeth 36 , Min.
-
Evaluation of 2004 Toyota Prius Hybrid Electric Drive System Interim Report
Gear Designation G1 G2 G3 G4 G5 G6 Number of Gear Teeth 36 35 30 44 26 75 .
Indicates content that may require registration and/or purchase.