Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The ATE36-8M is a 36 V, 8 A, 250 W, DC Power Supply from Kepco. Additional Features: Output Voltage: 0-18 V Output Current: 0-10 A Output Power: 250 W The ATE36-8M is a DC Power Supply from Kepco.
- DC Output Power: 250 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The ATE36-30M is a 1000.00 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 1000 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The PAD36-60LA is a 2 kW DC power supply from Kikusui. Additional Features: Voltage: 0-36V Current: 0-60A Large LED monitor with high visibility for 4digits display Output and Set Switch Putting together of the mode setting switches
- DC Output Power: 2000 watts
- Type: DC Power Supply
-
-
Supplier: ValueTronics International, Inc.
Description: The ATE36-3M is a 100 Watt DC Power Supply from Kepco. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Tradeport Electronics Group
Description: REGULATED DC POWER SUPPLY "36V/3A, Didital Display, High-Accuracy"
- Type: DC Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 160W DC/DC 8V to 36V/wide-input , ATX/output
- DC Input Voltage: 12 to 36 volts
- DC Output Current: 0.0 to 8 amps
- DC Output Power: 120 watts
- DC Output Voltage: -12 to 12 volts
-
Supplier: SEC America, LLC
Description: The Model 10 SRB is a no frills OEM power supply. Its outer case is fabricated of galvanized steel while over-the-top heat dissipation is achieved through a robust aluminum heat sink. The advantage of such construction is a smaller mounting surface than other units of comparable
- AC Input Voltage: 115 volts
- DC Output Current: 7 amps
- DC Output Voltage: 13 volts
- Input Frequency: 60 Hz
-
Supplier: Global American, Inc.
Description: 3107816 - 120W DC/DC ATX Pico Power Supply
- DC Input Voltage: 12 to 24 volts
- DC Output Power: 120 watts
- Type: DC Power Supply
-
Supplier: Lumina Power, Inc.
Description: The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common
- AC Input Voltage: 200 to 440 volts
- DC Output Current: 300 amps
- DC Output Power: 6500 watts
- DC Output Voltage: 5 to 200 volts
-
Supplier: Astrodyne Corporation
Description: 5656vdc input to output isolation, active power factor correction
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 8.9 amps
- DC Output Power: 320 watts
- DC Output Voltage: 36 volts
-
Supplier: Daburn Electronics & Cable
Description: UIMEW75 series is a single output constant voltage output industrial control enclosed type power supply, with voltage input range of 90 ~ 264Vac , output voltage of 12V, 15V, 24V, 36V, 48V, etc., which can be applied to industrial control
- AC Input Current: 230 amps
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 1.6 to 12 amps
- DC Output Power: 60 to 76.8 watts
-
Supplier: TPS Elektronik GmbH
Description: Input: 100-240VAC Output: 12V 36W
- AC Input Current: 0.5000 amps
- AC Input Voltage: 100 to 240 volts
- AC Output Current: 3 amps
- AC Output Voltage: 12 volts
-
Supplier: Artesyn Embedded Power
Description: The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power
- AC Input Voltage: -72 to -40 volts
- DC Input Voltage: -70 to -40 volts
- DC Output Current: 100 amps
- DC Output Power: 1200 watts
-
Supplier: Daitron Co., Ltd.
Description: For customers who want smaller, faster, lower noise power supplies, Daitron’s RFS series ultra-low noise power supply (1mV@50W) is the perfect power supply solution for you. Our ultra-low noise AC/DC power supply is a
- Type: DC Power Supply
-
Supplier: Uni-Trend US
Description: An economical, programmable DC switching power supply. Single channel output, up to 600W. Easy to use from the front panel or through numerous communication ports.
- DC Output Current: 10 amps
- DC Output Voltage: 150 volts
- Technology: Switching
- Type: DC Power Supply
-
Supplier: EA Elektro-Automatik Inc.
Description: The Series 2200 offers five DC power supply models with voltage outputs from 20V to 72V to address a wide range of power requirements. These supplies have both front and rear outputs for use on a bench or in a test system. With basic voltage setting
- DC Output Current: 1.2 amps
- DC Output Voltage: 72 volts
- Number of Outputs: 1 #
- Type: DC Power Supply
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®NGE100 power supply series consists of robust, high-performance, affordable instruments. They offer high efficiency combined with low ripple plus a variety of comfort functions that are not usually found in this class of power supplies. Meets your daily needs
- DC Output Current: 0.0 to 3 amps
- DC Output Power: 66 to 100 watts
- DC Output Voltage: 0.0 to 32 volts
- Type: DC Power Supply
-
Supplier: OSRAM SYLVANIA, Inc.
Description: , SIGNS, STEP AND SEAT MARKING, WALL WASHING APPLICATION 1.35 LB WEIGHT -25 TO 60 DEG C OPERATING TEMPERATURE 0.76 AMPERE AT 120 V, 0.33 AMPERE AT 277 V INPUT CURRENT 24 VDC OUTPUT VOLTAGE 0.9 TO 75 W OUTPUT POWER 120 TO 277 V NOMINAL INPUT VOLTAGE 108 TO 305 V
- AC Input Current: 0.3300 to 0.7600 amps
- AC Input Voltage: 108 to 305 volts
- DC Output Power: 0.9000 to 75 watts
- DC Output Voltage: 24 volts
-
Supplier: Banner Engineering Corp.
Description: Overview Vision power supplies provide power to Banner continuous LED lights or PresencePLUS vision sensors. The PS2V-12 variable power supply provides 12V dc power to two Banner continuous LED lights. The PSA-12 power
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 2 amps
- DC Output Voltage: 4 to 12 volts
- Input Frequency: 47 to 440 Hz
-
Supplier: ECO Light LED
Description: A Wall plug-in style, 36 watt Constant Voltage LED Power transformer which is suitable for dry locations and is capable of supplying power to 32 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED
- AC Input Voltage: 115 to 230 volts
- DC Output Power: 36 watts
- DC Output Voltage: 12 volts
- Type: DC Power Supply
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the
- AC Input Voltage: 88 to 264 volts
- DC Input Voltage: 248 to 273 volts
- DC Output Current: 3 amps
- DC Output Power: 25 to 150 watts
-
Supplier: Tripp Lite by Eaton
Description: .5V). The Trim Line Series of DC power supplies offers a low-profile design with a footprint that matches the most popular radios on the market, such as Motorola, Radius, GE Monogram Series and EF Johnson models. Features Smaller footprint maximizes operating space
- Type: DC Power Supply
-
Description: Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power
- DC Input Voltage: 12 to 30 volts
- DC Output Current: 2.50E-4 to 0.0080 amps
- DC Output Power: 1.88 to 4 watts
- DC Output Voltage: 500 to 7500 volts
-
Supplier: Power Solutions
Description: UL94V-1 min. compliant, IEC-320-C14 input, 3 year warranty
- AC Input Voltage: 90 to 264 volts
- DC Output Current: 0.7500 to 0.9000 amps
- DC Output Power: 30 watts
- DC Output Voltage: 33 to 40 volts
-
Supplier: Analytic Systems
Description: The PWS1505 Series of power supplies provide up to 1350 watts at 12, 24, 36, 48 or 72 Volt continuous power from a 110 or 220 Volt AC source. Analytic Systems' power supplies use Switchmode technology with powerful IGBT switching transistors for reliability
- AC Input Voltage: 115 to 230 volts
- DC Output Current: 16 to 100 amps
- DC Output Power: 1350 watts
- DC Output Voltage: 12 to 48 volts
-
Supplier: GEEPLUS Inc.
Description: Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this user-friendly interface enables the designer to explore the maximum performance achievable from a wide range of
- DC Output Voltage: 8 to 50 volts
- Features: Adjustable Current
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Artesyn Embedded Power
Description: The NLP40 series of AC-DC power supplies includes single, dual and triple output models, covering voltages from 3.3 V to 48 V. Their compact 4.25 x 2.5 x 1.15 inch form factor makes them ideal for use in space constrained and 1U applications. NLP40 power
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 0.2000 to 10 amps
- DC Output Power: 40 to 50 watts
- DC Output Voltage: -15 to 48 volts
-
Description: Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@
- DC Output Current: 0.0 to 600 amps
- DC Output Power: 5200 watts
- DC Output Voltage: 0.0 to 600 volts
- Form Factor: Rack Mount
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to 350,000 hours
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: TPS Elektronik GmbH
Description: AC input: 100-264 DC input: 141-370 Output: 36V 192W/320W/360W/600W
- AC Input Current: 3 amps
- AC Input Voltage: 100 to 240 volts
- DC Input Voltage: 141 to 370 volts
- DC Output Power: Over 320 watts
-
Supplier: PREMIUM S.A.
Description: "The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series is perfect for charging lead-acid batteries of 12V, 24V and 48V and
- Protection: Power Failure
- Technology: Other
- UPS Type: DC Power
- Watt Rating: 0.5000 kwatts
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for
- AC Input Voltage: 100 to 230 volts
- DC Output Current: 0.0 to 3.2 amps
- DC Output Voltage: 0.0 to 32 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Acopian Power Supplies
Description: AC-DC single output & wide adjust output • Five Year Warranty STANDARD FEATURES • Highly configurable • Remote sensing • Open sense protection • Isolated output • Internal EMI Filtering • No
- AC Input Current: 6 to 25 amps
- AC Input Voltage: 105 to 125 volts
- DC Output Power: 1200 watts
- DC Output Voltage: 750 to 4242 volts
-
Supplier: Power Partners
Description: Low leakage current, AC input auto-selectable, power factor corrected
- AC Input Voltage: 115 to 230 volts
- DC Output Current: 25 to 45 amps
- DC Output Power: 320 watts
- DC Output Voltage: 35 to 42 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XLP36C: Compact Power Supply, +/- 12/15V DC, 36 W, 120/240V AC / 85-375V DC Input Voltage
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
UDP4303S Programmable DC Power Supply: The Cutting-edge Performance to your Workspace (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPF45000-385 non-isolated modular AC-DC power supply. Developed for use in distributed power architectures (DPA) and DC Microgrids, the 98% highly efficient TPF45000 provides a regulated 385Vdc output with a current of (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
UDP4303S 4Ch Precision Linear DC Power Supply The latest Uni-T Linear DC Power (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
power supply, providing long-term reliability for users. This power supply accepts a wide input range of 90-264VAC/120-370VDC, making it a 90-264VAC/120-370VDC input power supply, compatible with global power grids. It delivers a 12-15V output, part of the 12-15V/24-28V output din rail (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
UNI-T UDP4303S Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The new CCG1R5 (1.5W) and CCG3 (3W) models comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual ±12V and ±15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Design Alternatives To The TC682 For Performing Inverting Voltage Doubler Functions
. Assuming that a single-cell Li-Ion battery (with a nominal terminal voltage of 3.6V) is powering the system, a regulating DC/DC boost converter is needed to generate the +5V regulated input supply to the TC682.
More Information Top
-
Grainger.com
• Switching DC Power Supply, 36V, 10ASwitching DC Power Supply , 36V ,10A .
-
B&K PRECISION products - Grainger Industrial Supply
• Switching DC Power Supply, 36V, 10ASwitching DC Power Supply , 36V ,10A .
-
Electronic/Bench Testing - Test Instruments - Grainger Industrial Supply
• Switching DC Power Supply, 36V, 10ASwitching DC Power Supply , 36V ,10A .
-
$400-$500 Electronic/Bench Testing - Test Instruments - Grainger Industrial Supply
• Switching DC Power Supply, 36V, 10ASwitching DC Power Supply , 36V ,10A .
-
B&K PRECISION Bench Single Output DC Power Supplies - Electronic/Bench Testing - Grainger Industrial Supply
• Switching DC Power Supply, 36V, 10ASwitching DC Power Supply , 36V ,10A .
-
Novel input DC buslines side active soft- switching cells-assisted symmetrical PWM DC-DC converters with center-rapped HF transformer link rectifier
The maximum output specifications of this experimental DC- DC power supply setup are 36V -400A (14.4 kW).
-
Practical development of half-bridge high frequency PWM inverter-linked DC-DC converter with diode-clamped active edge resonant cells and extended topologies
The maximum output specifications of this experimental DC- DC power supply setup are 36V -400A (14.4 kW).
-
Educational Development Process for 36V DC Input Supply Used in Small Electric Vehicles
This paper describes the process how we teach students to learn development activities by rebuilding a standard PC Power Supply into a 36V /12V DC supply which is to be used in small electric vehicles as on board supply.
-
Power Supply (AC-DC Power Supplies) - Power Products from Allied Electronics
Power Supply ;AC- DC ; 36V @0.55A;90-305V In;Encapsulated;LED Driver;PFC;LD Series (2 .
-
Cosel U.S.A. Inc. - ADA600F-36 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply ; AC- DC ; 36V @9A; 85-264V In; Enclosed; Panel Mount; PFC; ADA Series .
Indicates content that may require registration and/or purchase.