-
Supplier: Custom Silicon Solutions, Inc.
Description: This analog macro cell is a 100KHz crystal oscillator circuit. It includes an integrated resistor and capacitor network (CG, CD & RA) so no external components are required. Each internal component may be adjusted to optimize the oscillator for various crystal parameters and
-
Supplier: Integrated Device Technology
Description: The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing. IDT manufactures the largest
- Supply Voltage: 2.5 to 5 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Micro Crystal AG
Description: OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 650 nA
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
-
Supplier: Micro Crystal AG
Description: OM-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Richardson RFPD
Description: Model 406, Surface Mount Quartz Crystal: The Model 406 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 406 offers reliable precision and excellent shock performance in wireless telecommunication devices.
-
Supplier: Micro Crystal AG
Description: The OV-0100-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic
- Oscillation Frequency: 0.1 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Micro Crystal AG
Description: The OV-7604-C7 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 2 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 207110-M38C29FFAFP Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 740/38000 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: 740 Speed: 10MHz Package: 64-LQFP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337319-MSP430G2444IDA38 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 40 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Microchip Technology, Inc.
Description: logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Richardson RFPD
Description: 32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial applications|Applications:|•Wide range in communication
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: IC OSC TIMER DUAL 100KHZ 14SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1329349-NE556NS Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators Packaging: Bulk Type: 555 Type, Timer/Oscillator (Dual) Standard Package: 1 Mounting: Surface Mount Frequency: 100kHz
- Oscillation Frequency: 0.1 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Cirrus Logic, Inc.
Description: flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: ValueTronics International, Inc.
Description: The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on
-
Supplier: Win Source Electronics
Description: UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2755 Categories: Integrated
- Clock Speed: 16 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Quarktwin Technology Ltd.
Description: Counter/Timer Circuit (CTC) IC 100kHz ~ 10MHz 28-PDIP
- Oscillation Frequency: 0.1 to 10 MHz
- Operating Temperature: -25 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ECS Inc. International
Description: ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 65,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: 38.400000 MHZ HYBRID CIRCUIT
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Output Type: HCMOS
-
Transistors - NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) -- EMD38Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN, PNP
- Features: Other
-
Supplier: NDK
Description: Wide Frequency Bandwidth (1GHz) Ultra Low Phase Noise (less than -90dBc/Hz @1kHz) 1Hz Step Resolution High Purity & Low Spurious Signal Source Frequency Setting Using 3-Wire Serial Interface Built-In PLL Circuit Synchronized with 10MHz External Clock
- Oscillation Frequency: 2,000 to 3,000 MHz
- Operating Temperature: -10 to 60 C
- Supply Voltage: 12.0 V
- Package / Form Factor: Module / Board
-
Supplier: Texas Instruments
Description: SBS 1.1 Compliant Gas Gauge With Integrated Oscillator For Use With The bq29311 38-TSSOP -20 to 85
-
Supplier: TOP-electronics USA
Description: EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance
-
Supplier: DigiKey
Description: RF IC Oscillator, Amplifier, AFC Circuit Cellular, PCS 10.7MHz, 455kHz 18-DIP
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Oscillator, Amplifier, AFC Circuit Cellular, PCS 10.7MHz, 455kHz 18-DIP
-
Supplier: Allied Electronics, Inc.
Description: Mallory Sonalert Extra Loud MSR type are piezoelectric audible signal devices with a built-in oscillator circuit. All devices are suitable for wave soldering when ordered with the sound emission hole covered with a wash label. The recommended maximum temperature and exposure time for
-
Supplier: ValueTronics International, Inc.
Description: of 9 kHz to 250 kHz with a flat gain of 55db. This rugged amilifier will provide up to 1500 watts of output power. Its 50 ohm input is compatible with any signal generator, funtion generator, or intergrated circuit oscillator.
- Frequency Range: 0.25 MHz
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: ValueTronics International, Inc.
Description: The SR510 is a 100 kHz Lock In Amplifier from Stanford Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 0.5 Hz to 100 kHz frequency range Current and
-
Description: AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat Frequency Response: Full power 45Hz-20KHz,
- AC Output Voltage: 0 to 260 volts
- AC Output Power: 350 VA
- Output Frequency: 0.00003 to 0.065 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: ValueTronics International, Inc.
Description: The 401V is an AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260
- Type: AC Power Source
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Up to 168 LCD segments Internal 32kHz to 8MHz oscillator 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit
- Internal RAM Size: 0.336 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 8
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Up to 168 LCD segments Internal 32kHz to 8MHz oscillator 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit
- Internal RAM Size: 0.336 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 8
-
Supplier: Infineon Technologies AG
Description: adjustment ability. 2EP100R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Wide input supply voltage up to 20 V Supports up to 5 W output power Oscillator frequency of 65 kHz or 103kHz Duty
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: adjustment ability. 2EP101R also offers integrated protections for temperature, short-circuit and UVLO to help protect the system from unwanted faults Summary of Features Isolated gate driver power supply Wide input supply voltage up to 20 V Supports up to 5 W output power Oscillator
- Features: Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Background: One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
pushed the boundaries of phase noise performance to unprecedented levels. Today's 312.5MHz differential crystal oscillators achieve typical phase jitter as low as 38 femtoseconds (fs) across the 12kHz–20MHz integration band. This level of purity is not merely a (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
digital supply. The analog supply is also specified from 2.0 V to 3.6 V, although at least 2.4 V must be applied to VDDA when the ADC is used. Clock sources include a factory-trimmed internal 8 MHz RC oscillator, an internal 40 kHz low-speed oscillator, a 4 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
DATA SHEET
The required 19 and 38 kHz signals are generated by division of the oscillator output signal in a logic circuit .
-
DATA SHEET
The required 19 and 38 kHz signals are generated by division of the oscillator output signal in a logic circuit .
-
DATA SHEET
The required 19 and 38 kHz signals are generated by division of the oscillator output signal in a logic circuit .
-
DATA SHEET
The required 19 kHz and 38 kHz signals are generated by division of the oscillator output signal in a logical circuit .
-
Digital Fernseh- and radio technique in theory and practice
Stereodecoder often became in integrated circuits as the PLL switching decoder realize; thereby, a 38 engage the kHz - oscillator per PLL (phase Locked Loop) on the 19 kHz-pilot and the 38 kHz-carrier is then added to the stereoscopic-multiplex signal…
-
Integrated-Circuit Stereo Decoder Does Everything
It is noted thiat the oscillator operates at 76 kHz , while the maximum frequency required by the signal processing circuits is 38 kHz.
-
Skateboard/longboard speedometer project
The transmitter circuit consists of an astable oscillator (555 No. 1) which pulses (modulates) the IR LED at 38 kHz (see figure 1).
-
Mechanical and Electrical Technology V
The infrared transmitting circuit includes pulse oscillator ,the driver(T1,T2),infrared emitting diode(D1,D2) which is as shown in which is used to produce 38kHz pulse sequence as carrier signal,the infrared emission tube(D1,D2) are selected with…
-
http://www.nxp.com/documents/data_sheet/LPC2141_42_44_46_48.pdf
Product data sheet Rev. 5 — 12 August 2011 38 of 45 NXP Semiconductors LPC2141/42/44/46/48 Single-chip 16-bit/32-bit microcontrollers 12.3 RTC 32 kHz oscillator component selection The RTC external oscillator circuit is shown in Figure 14.
-
Micro/nanotechnology for the satellite world
MEMS resonators have been tested at kHz and MHz frequencies for use as filters and mixers in communications circuits .37, 38 This approach allows reductions in operating power and … of traditionally “off-chip” components such as crystal oscillators and band pass filters…
Indicates content that may require registration and/or purchase.