-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product
- ZZT: 95 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, Zener Diode Arrays. This listing supports clearer product discovery
- ZZT: 95 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3V, Diode and Rectifier, Single Diodes. This listing supports
- Features: Rectifier Diode
-
-
Supplier: Littelfuse, Inc.
Description: The SP4042-02UTG integrates low capacitance steering diodes with a TVS diode to provide 2 channels of protection against lightning induced surge events and ESD. This robust device can safely absorb up to 120A per IEC61000-4-5 (tP= 2/10μs) without performance degradation and a minimum
- VR: 3.3 volts
- VBR: 3.5 volts
- CT: 11.000000000000002 pF
- Features: Array, Bidirectional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, Zener Diode Arrays. This listing supports clearer product
- Tj: 150 C
- ZZT: 90 ohms
- PD: 350 milliwatts
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- IR: 0.002 mA
- VZ: 3.3 volts
- ZZT: 85 ohms
- PD: 500 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 3.1V~3.5V 500mW 3.3V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 3.1V to 3.5V 47mA
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 8V CFP3
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 8 volts
- VBR: 5.2 volts
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 3.3V V(Z), 0.2W
- Features: Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.35W, 3.3V, ±2%, SOT-23
- VZ: 3.3 volts
- Features: Other, Zener Diodes
- Package: SOT23
-
Supplier: DigiKey
Description: TVS DIODE 3.3VWM 10VC DFN1006-2
- VR: 3.3 volts
- Tj: -55 to 150 C
- Clamping Voltage (VC): 10 volts
- IFSM: 5 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C3V3L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 3.1 to 3.5 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 3.3V 12V 6TSOP
- Tj: -65 to 150 C
- Peak Pulse Power: 200 watts
- Clamping Voltage (VC): 12 volts
- VBR: 5.3 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 3.3V 150MW 0603
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 3.3 volts
- PD: 150 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1157318-BZT52C3V3 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C3V3-7-F; BZT52C3V3-G RHG; MMSZ5226B; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 12V, AXIAL
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 802033-DDZ3V3ASF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 3.27V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90,
- VF: 0.9 volts
- IR: 0.02 mA
- Tj: -65 to 150 C
- VZ: 3.27 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 3.3V 150MW 0603
- VF: 0.9 volts
- IR: 25 mA
- Tj: -55 to 125 C
- VZ: 3.3 volts
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 3A SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105598-FLZ3V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 14μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 35 Ohm
- VF: 1.2 volts
- IR: 0.014 mA
- Tj: -65 to 175 C
- VZ: 3.3 volts
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 20V, 0.3W, SOT23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:430mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1237019-PESD3V3V4UF Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
- Features: Array
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 3.3V, 200MW, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, SINGLE, 30V, X3DFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C;RoHS Compliant: Yes
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and
- Wavelength Range: 790 to 840 nm
- Laser Power: 500 milliwatts
- Operating Voltage: 3 volts
- Operating Current Range: 1,200 milliamps
-
Zener Diodes - DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V -- 70099457Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER; 3.3 V (NOM.); 5 W @ +75C;CASE 17-02; 3; 300 UA (MAX.) @ 1 V
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without performance
- VR: 3.3 volts
- VBR: 3.5 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, DUAL, 30V, SSMINI3; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):75mA; Forward Voltage VF Max:420mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.3B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.32 to 3.53 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 1 volts
- IR: 0.005 mA
- Tj: -50 to 150 C
- VZ: 3.3 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BZX84C3V3LY is Zener Diode ideal for voltage regulation. Very common package SOT-23 and high productive efficiency help your design better.
- VZ: 3.1 to 3.5 volts
- PD: 250 milliwatts
- Pin Count: 3
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.