-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 3W, Diode and Rectifier, RF
- Tj: 175 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 3.1V~3.5V 1W 3.3V SOD-123FL Zener Diodes ROHS
- IR: 0.1 mA
- VZ: 3.3 volts
- ZZT: 10 ohms
- PD: 1,000 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zener Diodes 1.3W DO-41G Zener Product overview: BZX85C3V6 from Rectron USA is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts,
- VZ: 3.6 volts
- ZZT: 20 ohms
- PD: 1.3 milliwatts
- Features: Other, Zener Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3W, Diode and Rectifier, RF Diodes.
- Tj: -40 to 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 3W, Diode and Rectifier, RF Diodes.
- Tj: 175 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 3.1V~3.5V 300mW 3.3V SOD-323W Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes BZX84W-B3V3 SC-70
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 12V, AXIAL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 28V~36V 50uA 2us 32V SOD-123F Diacs Trigger Diode ROHS
- Tj: -40 to 125 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 20V, 0.3W, SOT23-3; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:430mV; Forward Surge Current:2A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE ZENER 3W 6.2V AXIAL
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 3W 6.8V, AXIAL
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.3B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.32 to 3.53 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V Single 430mV@0.5A 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.43 volts
- VR: 30 volts
- IR: 0.13 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 3.3V, 120W/X3-DFN0603 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, UNIDIR, 3.3V, 120W, SOD-923 ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 3.9V 3W SMB
- VF: 1.5 volts
- IR: 0.025 mA
- Tj: -65 to 150 C
- VZ: 3.9 volts
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 3.3V, 0.2W, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Zener Diode, 3.3V V(Z), 0.2W
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 1.6KV 3A DO214AB
- VF: 1.1 volts
- VR: 1,600 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 1158066-BZX84C3V3W Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 1157970-BZX84B3W Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.0B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.01 to 3.22 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER-DIODE, 1.3 W, 2%, DO-41
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV3.3B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 3.3 to 3.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE, ZENER, 20V, 3W, SMA
- VF: 1.2 volts
- Tj: -65 to 150 C
- VZ: 20 volts
- PD: 3,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 62V 3W SMB
- VF: 1.5 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 62 volts
-
Description: DIODE ZENER 3.3V 275MW SOT323
- VF: 0.9 volts
- IR: 5 mA
- Tj: 150 C
- VZ: 3.3 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 3.3V 200MW SOT323
- VF: 0.9 volts
- IR: 5 mA
- Tj: -65 to 125 C
- VZ: 3.3 volts
-
Supplier: DigiKey
Description: Zener Diode 3.3V 200mW ±6% Surface Mount SOT-323
- Tj: -65 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902465-V60170PW-M3/4W Series: TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 170 V 30A Through Hole TO-3P-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Part
- Features: Other
- Diode Type: Schottky Barrier Diodes
- Package: TO-3
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV3.9B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 3.89 to 4.16 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: Diode Standard 1600V 3A Surface Mount DO-214AB (SMC)
- Tj: -65 to 150 C
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- VR: 1 volts
- IR: 0.005 mA
- Tj: -55 to 150 C
- VZ: 3.3 volts
Find Suppliers by Category Top
Featured Products Top
-
Wavelength: 665 nm Optical Output Power: 1.3W (CW) Package Type: 9 mm CAN High Wall Plug Efficiency: 40% Emitter Size: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech